TURCK Inc. Plug/Receptacle FK 8-0.5

Description
(U1132-02), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U1132-02), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 3524829 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3524829
Plug/Receptacle 3524829
(U1132-02), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY

(U1132-02), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector; Product Range Turck - 41M3231 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Turck
41M3231
Sensor Connector; Product Range Turck 41M3231
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3524829 41M3231
Product Name Plug/Receptacle Sensor Connector; Product Range Turck
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Nicomatic North America
View Details