Panduit Corp. Fiber Optic Connector Assemblies FLCDMC5BLY

Description
Fiber Optic Plug Connector LC Duplex 125µm Natural
Request a Quote Datasheet
Description
Fiber Optic Plug Connector LC Duplex 125µm Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 298-16222-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
298-16222-ND
Fiber Optic Connector Assemblies 298-16222-ND
Fiber Optic Plug Connector LC Duplex 125µm Natural

Fiber Optic Plug Connector LC Duplex 125µm Natural

Buy Now Datasheet
Connector/Terminal/Pin - 24221073 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24221073
Connector/Terminal/Pin 24221073
FIBER OPTIC CONNECTOR, MULTIMODE, PRE-POLISHED, LC DUPLEX OPTICAM STYLE OM2 CONNECTOR, 50/125UM. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC CONNECTOR, MULTIMODE, PRE-POLISHED, LC DUPLEX OPTICAM STYLE OM2 CONNECTOR, 50/125UM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fibre Optic Connector, Mm, Lc, 50/125Um; Fibre Optic Connector Type Panduit - 84K1431 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Connector, Mm, Lc, 50/125Um; Fibre Optic Connector Type Panduit
84K1431
Fibre Optic Connector, Mm, Lc, 50/125Um; Fibre Optic Connector Type Panduit 84K1431
FIBRE OPTIC CONNECTOR, MM, LC, 50/125UM; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

FIBRE OPTIC CONNECTOR, MM, LC, 50/125UM; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-16222-ND 24221073 84K1431
Product Name Fiber Optic Connector Assemblies Connector/Terminal/Pin Fibre Optic Connector, Mm, Lc, 50/125Um; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Adapters - 191203 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details