NON-INS 250 SERIES ADAPTER LEN 0
STA KON Electrical Products F250TA
250 SERIES ADAPTER, 0.25 X 0.032, CRIMP, 0.82L; Product Range:Sta-Kon F 250Series; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Insulator Colour:-RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6308-F250TA-ND | 30C1682 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Lug/Connector | 250 Series Adapter, 0.25 X 0.032, Crimp, 0.82L; Product Range Abb - Thomas & Betts |
| Gender | Male / Plug |