TURCK Inc. Sensor Connector; Product Range Turck FS 4.4-0.3

Description
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector; Product Range Turck - 41M3248 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Turck
41M3248
Sensor Connector; Product Range Turck 41M3248
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 3516859 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3516859
Plug/Receptacle 3516859
(U2350-13), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4-WIRE, 0.3 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY

(U2350-13), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4-WIRE, 0.3 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 41M3248 3516859
Product Name Sensor Connector; Product Range Turck Plug/Receptacle
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details