TURCK Inc. Plug/Receptacle FKFD 4.4-0.5

Description
(U4490-0), RECEPTACLE, EUROFAST MICRO, FEMALE STRAIGHT SINGLE, 4 PIN, 4 WIRE, 4 AMP, 250VAC), 300VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U4490-0), RECEPTACLE, EUROFAST MICRO, FEMALE STRAIGHT SINGLE, 4 PIN, 4 WIRE, 4 AMP, 250VAC), 300VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 61680 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
61680
Plug/Receptacle 61680
(U4490-0), RECEPTACLE, EUROFAST MICRO, FEMALE STRAIGHT SINGLE, 4 PIN, 4 WIRE, 4 AMP, 250VAC), 300VDC. FREE 2 YEAR RADWELL WARRANTY

(U4490-0), RECEPTACLE, EUROFAST MICRO, FEMALE STRAIGHT SINGLE, 4 PIN, 4 WIRE, 4 AMP, 250VAC), 300VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector; Product Range Turck - 41M3236 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Turck
41M3236
Sensor Connector; Product Range Turck 41M3236
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 61680 41M3236
Product Name Plug/Receptacle Sensor Connector; Product Range Turck
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details