(U1116), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, NICKEL PLATED BRASS HOUSING, 3 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 3516207 | 99M0752 |
| Product Name | Plug/Receptacle | Sensor Connector; Product Range Turck |
| Gender | Female / Jack | Female / Jack |