SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes
(U1109), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 4 WIRE, 0.5 METER, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY
Eurofast receptacle. Front Mount
| Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66M8074 | 61710 | 70034351 |
| Product Name | Sensor Connector; Product Range Turck | Plug/Receptacle | Eurofast receptacle. Front Mount |
| Gender | Male / Plug | Female / Jack |