Samtec Inc. PCB Sockets ESQ-132-24-G-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-132-24-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 2081315 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081315
PCB Sockets 2081315
Samtec ESQ-132-24-G-D PCB Socket

Samtec ESQ-132-24-G-D PCB Socket

Supplier's Site
PCB Sockets - 2081314 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081314
PCB Sockets 2081314
Samtec ESQ-132-24-G-D PCB Socket

Samtec ESQ-132-24-G-D PCB Socket

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec - 92P1807 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec
92P1807
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec 92P1807
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-132-24-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-132-24-G-D
CONN SOCKET 64POS 0.1 GOLD PCB

CONN SOCKET 64POS 0.1 GOLD PCB

Supplier's Site
Connector/Terminal/Pin - 36612632 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36612632
Connector/Terminal/Pin 36612632
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, PITCH SPACING:2.54MM, NO. OF ROWS: 2, NO. OF CONTACTS:64CONTACTS, CONNECTOR MOUNTING:THROUGH HOLE MOUNT, PRODUCT RANGE:ESQ SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOARD, PITCH SPACING:2.54MM, NO. OF ROWS: 2, NO. OF CONTACTS:64CONTACTS, CONNECTOR MOUNTING:THROUGH HOLE MOUNT, PRODUCT RANGE:ESQ SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-132-24-G-D 2081315 92P1807 ESQ-132-24-G-D 36612632
Product Name PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector/Terminal/Pin
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers