Panduit Corp. Fiber Optic Connector Assemblies FLCDMCXAQY

Description
Fiber Optic Plug Connector LC Duplex 125µm Natural
Request a Quote Datasheet
Description
Fiber Optic Plug Connector LC Duplex 125µm Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 298-12674-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
298-12674-ND
Fiber Optic Connector Assemblies 298-12674-ND
Fiber Optic Plug Connector LC Duplex 125µm Natural

Fiber Optic Plug Connector LC Duplex 125µm Natural

Buy Now Datasheet
Connector/Terminal/Pin - 24221209 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24221209
Connector/Terminal/Pin 24221209
MULTIMODE FIBER OPTIC CONNECTOR, CAM STYLE, PRE-POLISHED, DUPLEX, 900 UM BUFFER. FREE 2 YEAR RADWELL WARRANTY

MULTIMODE FIBER OPTIC CONNECTOR, CAM STYLE, PRE-POLISHED, DUPLEX, 900 UM BUFFER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fiber Optic Conn, Lc, Duplex, Mm; Fibre Optic Connector Type Panduit - 84K1429 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Lc, Duplex, Mm; Fibre Optic Connector Type Panduit
84K1429
Fiber Optic Conn, Lc, Duplex, Mm; Fibre Optic Connector Type Panduit 84K1429
FIBER OPTIC CONN, LC, DUPLEX, MM; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

FIBER OPTIC CONN, LC, DUPLEX, MM; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12674-ND 24221209 84K1429
Product Name Fiber Optic Connector Assemblies Connector/Terminal/Pin Fiber Optic Conn, Lc, Duplex, Mm; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers