SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes
(U1117), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5-WIRE, 0.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 99M0751 | 61672 |
| Product Name | Sensor Connector; Product Range Turck | Plug/Receptacle |
| Gender | Female / Jack | Female / Jack |