TURCK Inc. Plug/Receptacle FKFD 8-0.5

Description
(U4501-2), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U4501-2), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 3516651 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3516651
Plug/Receptacle 3516651
(U4501-2), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY

(U4501-2), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector; Product Range Turck - 41M3240 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Turck
41M3240
Sensor Connector; Product Range Turck 41M3240
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3516651 41M3240
Product Name Plug/Receptacle Sensor Connector; Product Range Turck
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

LOC Male, Crimp Sleeve, RG174/U - 8931 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details