Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Plugs FP6X88MTG

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 298-16239-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
298-16239-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 298-16239-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Buy Now Datasheet
Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Panduit - 74AH3933 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Panduit
74AH3933
Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Panduit 74AH3933
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 93622478 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
93622478
Plug/Receptacle 93622478
CATEGORY 6A UTP FIELD TERMRJ45 PLUG. FREE 2 YEAR RADWELL WARRANTY

CATEGORY 6A UTP FIELD TERMRJ45 PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-16239-ND 74AH3933 93622478
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Panduit Plug/Receptacle
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details