L-com, Inc. Fiber Optic Connector Adapters FOA-550A

Description
ADPTRLC-LC DUPLEX CERAMIC
Request a Quote Datasheet
Description
ADPTRLC-LC DUPLEX CERAMIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Adapters - 5073-FOA-550A-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
5073-FOA-550A-ND
Fiber Optic Connector Adapters 5073-FOA-550A-ND
ADPTRLC-LC DUPLEX CERAMIC

ADPTRLC-LC DUPLEX CERAMIC

Buy Now Datasheet
Fiber Optic Connector Adapters - FOA-550A - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Adapters
FOA-550A
Fiber Optic Connector Adapters FOA-550A
ADPTRLC-LC DUPLEX CERAMIC

ADPTRLC-LC DUPLEX CERAMIC

Supplier's Site Datasheet
Connector/Terminal/Pin - 32430439 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32430439
Connector/Terminal/Pin 32430439
FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE, CONVERT FROM FIBER OPTIC CONNECTOR:LC DUPLEX, CONVERT TO FIBER OPTIC CONNECTOR:LC DUPLEX, CONVERT FROM GENDER:JACK, CONVERT TO GENDER:JACK, ADAPTER BODY STYLE:STRAIGHT ADAPTER, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE, CONVERT FROM FIBER OPTIC CONNECTOR:LC DUPLEX, CONVERT TO FIBER OPTIC CONNECTOR:LC DUPLEX, CONVERT FROM GENDER:JACK, CONVERT TO GENDER:JACK, ADAPTER BODY STYLE:STRAIGHT ADAPTER, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5073-FOA-550A-ND FOA-550A 32430439
Product Name Fiber Optic Connector Adapters Fiber Optic Connector Adapters Connector/Terminal/Pin
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details