TURCK Inc. Sensor Connector, 5 Position, M12; Product Range Turck FKFD 4.5-0.5

Description
SENSOR CONNECTOR, 5 POSITION, M12; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, 5 POSITION, M12; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, 5 Position, M12; Product Range Turck - 99M0754 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 5 Position, M12; Product Range Turck
99M0754
Sensor Connector, 5 Position, M12; Product Range Turck 99M0754
SENSOR CONNECTOR, 5 POSITION, M12; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, 5 POSITION, M12; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Eurofact Receptacle - 70034316 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Eurofact Receptacle
70034316
Connector, Eurofact Receptacle 70034316
Connector, Eurofact Receptacle

Connector, Eurofact Receptacle

Supplier's Site
Plug/Receptacle - 61684 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
61684
Plug/Receptacle 61684
(U4501), RECEPTACLE, EUROFAST, SINGLE ENDED, FEMALE, M12, 5-PIN, 250 V, 4 A. FREE 2 YEAR RADWELL WARRANTY

(U4501), RECEPTACLE, EUROFAST, SINGLE ENDED, FEMALE, M12, 5-PIN, 250 V, 4 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 99M0754 70034316 61684
Product Name Sensor Connector, 5 Position, M12; Product Range Turck Connector, Eurofact Receptacle Plug/Receptacle
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
UHF Male Cap and Chain - 9242 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details