TURCK Inc. Plug/Receptacle FS 4.5-0.5

Description
(U1110), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U1110), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 583204 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
583204
Plug/Receptacle 583204
(U1110), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY

(U1110), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector; Product Range Turck - 99M0757 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Turck
99M0757
Sensor Connector; Product Range Turck 99M0757
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 583204 99M0757
Product Name Plug/Receptacle Sensor Connector; Product Range Turck
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details