Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Upper contact, 30 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52Q-1A7H1-11030
"30 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"30 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"30 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN, R/A, FFC/FPC, 30POS, 1ROW, 1MM ROHS COMPLIANT: YES
CONN, R/A, FFC/FPC, 30POS, 1ROW, 1MM ROHS COMPLIANT: YES
FFC, FPC CONNECTOR, 30 POSITION CONTACTS, TOP CONTACTS, 1.00MM, SURFACE MOUNT, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | F52Q-1A7H1-11030 | 609-F52Q-1A7H1-11030TR-ND | 83AH4430 | 131261178 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, R/a, Ffc/fpc, 30Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions | Connector/Terminal/Pin |
| Geometry | Right Angle | Right Angle | ||
| Termination | Surface Mount | |||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps | 0.5 amps |