Radwell International Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| 10000-50, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, POPPET, 1/4" NPTF, BRASS, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY | |
| 10001-78, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, MALE TO FEMALE, 1/2" NPTF, BRASS, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY CARTRIDGE VALVES, DIRECTIONAL FUNCTIONS, 6090 PSI MAXIMUM OPERATING PRESSURE **NOTE: THIS ITEM MAY TAKE UP TO 2 WEEKS TO SHIP. PLEASE CALL US FOR EXPEDITE OPTIONS.**, DIRECTIONAL CONTROL CARTRIDGE... | |
| 2FRM 6 B36-3X/1,5QMV, FLOW CONTROL VALVE, 2 WAY, SIZE 6, COMPONENT SERIES 3X, 315 BAR (MAXIMUM OPERATING PRESSURE),32 L/MIN (MAXIMUM FLOW). FREE 2 YEAR RADWELL WARRANTY | |
| 3 GPM 1/8 INLET, BRASS HYDRAULIC CONTROL VALVE, 1/8-27 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY DIRECT OPERATED D05 (NG10) DIRECTIONAL CONTROL VALVE, 315 BAR, 120 L/MIN.. FREE 2 YEAR RADWELL WARRANTY | |
| 4WE 6 G6X/EG24N9K4, 4-WAY DIRECT OPERATED, SIZE D03 (NG6), DIRECTIONAL CONTROL VALVE WITH SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| 82 SERIES REGULATOR, PLUG-IN SOLENOID, REGULATORS ON BOTH ENDS, GAUGE PORT WITH PIPE PLUG SINGLE & DOUBLE, 0-120 PSI, REGULATOR BLOCK SUPPLIED WITH EXTRA LONG SCREWS TO BE USED IN... | |
| AIR CONTROL VALVE, 120PSI, 4WAY, 5PORT, 2 POSITION, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 200 VALVES, PNEUMATIC VALVE WITHOUT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 4-WAY, 1/8NPT, 24VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 4-WAY, 2-POSITION, 110/120VAC, 50/06HZ, 140PSIG, 12W. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 5 PORT, 2 POSITION, 1/8 INCH NPTF PORT, ROD LEVER OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, DIRECTIONAL, HAND OPERATED / MANUAL RELEASE ONLY, DOUBLE FLIPPER STYLE, 3 POSITION, TWO 1/4 INCH NPT SUPPLY PORT, TWO 1/8 INCH NPT DELIVERY PORT, PANEL MOUNT. FREE... | |
| AIR CONTROL VALVE, L2 SERIES, MANUAL, 4-WAY, 3 POSITION, 3/8 INCH NPT PORTS, W/ LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, MECHANICAL, FLIP TOGGLE OPERATED, 5 PORT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT CONTROL VALVE, L SERIES, 1-10 BAR, 14.5-145 PSIG, 4-WAY/2-POSITION, PILOT ACTUATOR/SPRING RETURN, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 0/2 INCH, RESET, VOLUME CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/2-WAY, G1/4 PNEUMATIC CONNECTION, 1.5-8 BAR OPERATING PRESSURE, 25 HZ SWITCHING FREQUENCY, 1100 L/MIN FLOW RATE, PILOT-CONTROLLED, DIE-CAST ALUMINIUM, IP65, (10410). FREE 2 YEAR RADWELL WARRANTY | |
| AIRTROL Valves NV-30-4-K | |
| ASCO NUMATICS Valves L01SA4872000030 | |
| ASCO NUMATICS Valves L01SA487B000061 | |
| ASCO NUMATICS Valves L12BA452B060T61 | |
| ASCO NUMATICS Valves L12BA452O060T30 | |
| ASCO NUMATICS Valves L12PA452O000000 | |
| ASCO NUMATICS Valves L23BB652B060T61 | |
| ASCO NUMATICS Valves L23LD452O000000 | |
| ASCO NUMATICS Valves R503A2B40NA00F1 | |
| AVENTICS Pneumatics R432013834 | |
| BALANCING VALVE, PRESSURE REDUCING AND RELIEF VALVE, GASKET TYPE, CONTROL PORT: A PORT, PRESSURE ADJUSTMENT RANGE 1, 2, EXTERNAL DRAIN (03 SIZE ONLY), WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY... | |
| BASIC VALVE, MIDI, D SERIES, ROTARY KNOB WITH LOCK, DIRECTLY-CONTROLLED DIAGHRAGM REGULATOR, ZINC DIE-CASTIN. FREE 2 YEAR RADWELL WARRANTY | |
| BIMBA Pneumatics FCP6 | |
| BIMBA Pneumatics FCP8 | |
| BIMBA Pneumatics FQP1 | |
| BIMBA Pneumatics FQP2K | |
| BIMBA Pneumatics FQP44 | |
| BIMBA Valves FCP4 | |
| BIMBA Valves FQP4 | |
| CARTRIDGE, FIXED-ORIFICE, BYPASS/RESTRICTIVE, FLOW CONTROL VALVE, 25 GPM CAPACITY, 60 GPM MAX FLOW, 5000 PSI MAX, 9/16 INCH HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, DIRECT OR PILOTED, POPPET TYPE, PILOT OPERATED, DOUBLE CONTROL ACTING ON PORT A AND B. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Pneumatics MJV-4 | |
| CLIPPARD Valves MJVO-2 | |
| CONTROL CHECK VALVE, 4IN, 200PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL SHUT VALVE 3/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 0.3/10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 24VAC 50/60HZ 2W 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE A4VS FR V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE AIR, PRESSURE CONTROL, 0-30 OUTPUT PSI, 120 INLET PSI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE AIRTECH 24VDC 0-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE LEVER, DETENT ACTUATED, NUGGET 200 SERIES, 5/3 APB LEVER, 3/8 INCH NPT PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE SWITCH, 3WAY, 100PSI, 1/8 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1-140BAR, CHECK VALVE RKVE-10, PRESSURE CONTROL, CONTROL VALVE PRV2-10N-K-0-20, (41730). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 110 V @ 60/50 HZ COILS, 120 V @ 60 HZ COILS, 80 LPM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 14.5-145 PSIG AIR, 1-10 BAR, BOX CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 150 PSIG, 160 DEGREE F, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 15GPM, 3500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2.5 W, 24 VAC, 2-WAY, 1.25 INCH VALVE SIZE, 90 ANGLE OF ROTATION, INTERNAL THREAD, SPRING RETURN, IP54 / NEMA 2, STAINLESS STEEL TRIM. FREE 2 YEAR RADWELL... | |
| CONTROL VALVE, 24 VDC, 6100 PSI, SIZE D03, NORMALLY OPEN, HIGH POWER, CONCEALED MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3 PORT, 2 POSITION, 4 WAY, HD, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3 PORTS, BODY PORTED, 2 POSTIONS, 2-WAY FLOW DIRECTION, LEAF SWITCH, 0.11 CV, 120 PSI, NC, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3 WAY, 100 PSI, STANDARD PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3 WAY, MANUAL LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/2 NC FUNCTION, PTF EXHAUST PORT, WITHOUT CONNECTOR, NO SOLENOID, WITHOUT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 4 MAIN PORT, W/ DIN EN 175301-803 CONNECTOR, SIZE 6, 24 VDC, 4WE 6 Y2-62/EG24K4QMBG24 SO293. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 4-WAY, 3 POSITION, NPT, MANUAL, 140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 5/2 HAND LEVER, DETENT, MIN 30PSI , MAX 147PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 5/2, G1/8, 5/2 G1/8 ON LINE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, AIR PILOT, DIRECTIONAL, 4-PORT,1/8IN, 20-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, HYDRAULIC, 4 PORT, SIZE 6, 2 POSITION, 4 WAY, SPRING RETURN, SOLENOID OPERATED, WET PIN, 24 VDC, PROTECTED MANUAL OVERRIDE, W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL VALVE, DIRECTIONAL, STEM VALVE, 3-WAY, DOUBLE PLUNGER, 150 PSIG, 1/8 INCH STEM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONL, 2-WAY, NORMALLY-OPEN, 1/8 INCH NPT, 200 L/MIN, 300 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DOUBLE LINKAGE, FOR 1.18/30MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DUO CHEK, G25-HMF, G25HMF, CHECK VALVE, 2-1/2IN, 500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, FLOW CONTROL, 1/2IN OD TUBE X 1/2IN NPT, KNURLED KNOB WITH LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GR SERIES, ONE-WAY FLOW, NON-RETURN FUNCTION, QS-4 PNEUMATIC CONNECTIONS, 110~165 L/MIN STANDARD NOMINAL FLOW RATE, 193967. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GR SERIES, ONE-WAY, G1/4 PNEUMATIC CONNECTIONS, 420 L/MIN FLOW RATE (FLOW CONTROL DIRECTION), 780 L/MIN FLOW RATE (NON-RETURN DIRECTION), 0.1-10 BAR OPERATING PRESSURE, 6509. FREE 2 YEAR RADWELL... | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/2, PUSH-IN CONNECTOR 12MM, STANDARD ADJUSTING COMPONENT, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/2, STANDARD ADJUSTING COMPONENT, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, CK CONNECTION 4MM, STANDARD ADJUSTING COMPONENT, SERIES B, (151173). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, CK CONNECTION 6MM, STANDARD ADJUSTING COMPONENT, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, PUSH-IN CONNECTOR 10MM, KNURLED SCREW, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, PUSH-IN CONNECTOR 10MM, STANDARD ADJUSTING COMPONENT, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, PUSH-IN CONNECTOR 6MM, KNURLED SCREW, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, PUSH-IN CONNECTOR 6MM, STANDARD ADJUSTING COMPONENT, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, PUSH-IN CONNECTOR 8MM, KNURLED SCREW, SERIES B, (162968). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, PUSH-IN CONNECTOR 8MM, STANDARD ADJUSTING COMPONENT, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, STANDARD ADJUSTING COMPONENT, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/4, STANDARD ADJUSTING COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, CK CONNECTION 3MM, STANDARD ADJUSTING COMPONENT, (151167). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, CK CONNECTION 3MM, STANDARD ADJUSTING COMPONENT, (151168). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, KNURLED SCREW, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, PUSH-IN CONNECTOR 3MM, STANDARD ADJUSTING COMPONENT, (534656). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, PUSH-IN CONNECTOR 6MM, KNURLED SCREW, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, PUSH-IN CONNECTOR 6MM, KNURLED SCREW, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, PUSH-IN CONNECTOR 6MM, STANDARD ADJUSTING COMPONENT, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, PUSH-IN CONNECTOR 8MM, KNURLED SCREW, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, PUSH-IN CONNECTOR 8MM, STANDARD ADJUSTING COMPONENT, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, STANDARD ADJUSTING COMPONENT, SERIES B, (151165). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G3/8, PUSH-IN CONNECTOR 10MM, KNURLED SCREW, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G3/8, PUSH-IN CONNECTOR 6MM, KNURLED SCREW, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G3/8, PUSH-IN CONNECTOR 8MM, KNURLED SCREW, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G3/8, PUSH-IN CONNECTOR 8MM, KNURLED SCREW, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G3/8, PUSH-IN CONNECTOR 8MM, STANDARD ADJUSTING COMPONENT, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G3/8, STANDARD ADJUSTING COMPONENT, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M3, STANDARD ADJUSTING COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, CK CONNECTION 4MM, STANDARD ADJUSTING COMPONENT, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, PUSH-IN CONNECTOR 3MM, KNURLED SCREW, SERIES D, (197576). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, PUSH-IN CONNECTOR 3MM, STANDARD ADJUSTING COMPONENT, LOW FLOW, SERIES C, (175053). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, PUSH-IN CONNECTOR 4MM, KNURLED SCREW, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, PUSH-IN CONNECTOR 4MM, STANDARD ADJUSTING COMPONENT, LOW FLOW, SERIES C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, PUSH-IN CONNECTOR 4MM, STANDARD ADJUSTING COMPONENT, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, PUSH-IN CONNECTOR 6MM, KNURLED SCREW, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, PUSH-IN CONNECTOR 6MM, STANDARD ADJUSTING COMPONENT, SERIES D. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, STANDARD ADJUSTING COMPONENT, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, HP SERIES, 4000 PSIG, 22.7 LPM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, L20 SERIES, INLINE, 1/4INCH PORT, DOUBLE, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, MECHANICAL, AIR, 5 PORT, 2 POSITION, FINGERTIP LEVER OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, MODULAR PRESSURE REDUCING VALVE, NFPA SIZE D08, PORT FUNCTION, ADJUSTING KNOB, 8-70 BAR, 120-1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, ONE WAY FLOW, 10 BAR, M5 CONNECTION, PNEUMATIC, KNURLED SCREW ADJUSTING ELEMENT, FRONT PANEL MOUNTING, W/ THROUGH HOLE, FLOW CONTROL NON RETURN FUNCTION. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL VALVE, POPTOP VALVE ASSEMBLY, 2-WAY, 2-POSITION, NORMALLY OPEN, 24 V, 50/60 HZ, 6.5 WATTS, 3/4 INCH NPT, 3.5 CV, MOPD, 25 PSI, MAX 15 PSI STEAM, MAX 300 PSI... | |
| CONTROL VALVE, SELF-MODULATING, 105-145DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SERIES GR, ONE-WAY FLOW, QS-6 PNEUMATIC CONNECTIONS, 245 L/MIN NOMINAL FLOW, 0.2-10 BAR OPERATING PRESSURE, PA-REINFORCED HOUSING, (193969). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SLOW START, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SOLENOID OPERATED, 120 VAC / 60 HZ, 140 PSI MAX , 1/2 NPT PORT, 4 WAY 2 POSITION, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SOLENOID OPERATED, DIRECTIONAL, 100 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SOLENOID, AIR, 24 VDC, 4-WAY, 2-POSITION, 1/4 IN PIPE SIZE, 45-115 PSI, 4.8W. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SWITCH BODY, SWIVEL, 3/2, (NP). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, VALVAIR II SERIES, DIRECTIONAL, MANIFOLD MOUNTED, SOLENOID OPERATED, 4-WAY; 2-POSITION, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, W/SPRING RETURN, 24 V DC, 4 SERVICE PORTS, (4WE 6 GA6X/EG24N9DK24L2/62 ). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVES, 2POS, SR, NO, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLE VALVE, 3 PORTS, 2 WAY, AIR/INERT GAS, NORMALLY OPEN, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CORALAIS SINGLE CONTROL VALVE, 1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER BALANCE MODULAR VALVE, D05 SIZE, MAX FLOW = 21 GPM, MAX PRESSURE = 3625 PSI, NOMINAL DIAMETER = 3/8 INCH, CONTROL PORT = B, INTERNAL PILOT & INTERNAL DRAIN,... | |
| DELTROL FLUID PRODUCTS Hydraulics FP20BK | |
| DIRECT OPERATED PRESSURE REDUCING & RELIEVING VALVE, D03 SIZE, 3 WAY SPOOL TYPE, CONTROL PORT = P, MAX FLOW = 20 GPM (75 LPM), MAX PRESSURE = 5000 PSI (350... | |
| DIRECT PRESSURE CONTROL VALVES (SEQUENCE, COUNTERBALANCE, RELIEF, UNLOAD VALVES). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE , 4-WA,Y DIRECT OPERATED D03 (NG6), WITH SOLENOID ACTUATION (4WE 6 Q6X/EG24N9K4/V). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT & SURGELESS, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE... | |
| DIRECTIONAL CONTROL VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4 WAY, OPERATED, D03 (NG6), 350 BAR, 80 L/MIN., 4WE 6 D6X/OFEG24N9K4/62. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4 WAY, WITH SOLENOID ACTUATION, 110-120 VAC, 50/60 HZ, 80 LPM, 4WE6D60/EW110N9K4/62 . FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4-WAY, D03, 110 VAC (50 HZ)/120 VAC (60 HZ) COIL, REF # 859176. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4-WAY, SPRING RETURN, 1/8" NPT, INPUT PSI 150, NITRILE SEALS, STEM TRAVEL 3/16". FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4/3 DIRECTIONAL CONTROL VALVE, 24 VDC, LINEAR CURVE, NOMINAL SIZE- 10, 4WRTE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS OPEN, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 24VDC... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT B, 24VDC... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 12VDC... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS. FREE 2... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 75 LPM (20 GPM), MAX PRESSURE = 3600 PSI, 3 POSITON & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, 120 VAC COILS,... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MODEL # 4WE10J5X/EW120N9K4/M , MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED,... | |
| DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 110-120VAC, 50/60HZ, 4/3-WAY, 350 BAR, (4WE 6 J6X/EW110N9K4/62). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, HIGH PRESSURE LARGE FLOW RATE: 35MPA, 100 L/MIN, CONNECTION TYPE: TERMINAL BOX, 100-110 VAC, RC 1/4 INCH NOMINAL DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, MODEL # 4WE 6 D6X/EG24N9K4/V, D03 SIZE, MAX FLOW = 21 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, ALL... | |
| DIRECTIONAL CONTROL VALVE, MODEL # 4WE 6 J6X/EG24N9K4/62, D03 SIZE, MAX FLOW = 21 GPM, MAX PRESSURE = 5000 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, A & B... | |
| DIRECTIONAL CONTROL VALVE, SERIES LS04, 2X3/2 CLOSED CENTER, 24 VDC COIL, M8 CONNECTOR, 1/8 IN TUBING, 8 BAR, 116 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GPM MAX FLOW, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, WF860315, HYDRAULIC, 24V, 30W. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVES, 4WAY, 3...8BAR, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, 63 SERIES, SPRING RETURN, CONCEALED MANUAL OVERRIDE,INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, SUPPLY CONTROL SWITCHING TIME ADJUSTMENT, 350BAR, 4WAY, NG25, 110V. FREE 2... | |
| DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, NG25, 3 SPOOL POSITIONS, 63 COMPONENT SERIES, 4 WAY, CONCEALED MANUAL OVERRIDE, INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, DISCHARGE CONTROL SWITCHING TIME ADJUSTMENT,... | |
| DISCONTINUED BY MANNUFACTURER, PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR CONTROL VALVE, 150PSIG, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, 5/4 CLOSED, ELECTRICAL ACTUATION, PILOT CONTROLLED, 2-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (4576). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE, FLOW CONTROL, 1/4-18 INCH, NPTF, 5 GALLON PER MINUTE, REPLACED BY F400B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANGLE FLOW CONTROL, 1/2 INCH TUBE OD, 3/8 NPT PIPE,150 PSI, AQ TUBE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL FOR CONTROL DEVICE, REPLACEMENT, 240 VAC AT 60HZ, 110 VAC AT 50HZ, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL AIR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL PRESSURE VALVE, SOLDER HEAD, 20 PSI, 5/8 IN-ODF SOLDER, 1/2 IN PORT SIZE, BRASS BODY, NON-ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL SHUT VALVE, 14.2-145PSI, .1-1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE FLOW, ONE WAY, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE REGULATOR, 0-60 PSI, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1-14BAR, 14.5-203PSI, ON-OFF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2 NPT FEMALE X 1/2 NPT FEMALE, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2" GATE, 1975PSI, 100F, CLASS 800, SEAT: HF, MODEL B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 11 SERIES, DETENTED TOGGLE, 3-WAY FUNCTION, NORMALLY CLOSED POSITION ONE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 15-30 V DC, 10 BAR, 145 PSI MAX, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 2-WAY, 120VAC 2POS, 2W, N.O, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 3/4 IN PORT VALVE, 800 SERIES, WORKING PRESSURE 100F DEGREE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 4500 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD 1/4, STANDARD ADJUSTING COMPONENT, 151548. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, STANDARD ADJUSTING COMPONENT, (151540). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G3/8, STANDARD ADJUSTING COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, CK CONNECTION 3MM, KNURLED SCREW, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD M5, STANDARD ADJUSTING COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC, CAST IRON, 1/4IN NPTF PORTS, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, L20 SERIES, 3/8INCH PORT, 3 WAY NC, SINGLE, PALM BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, MANAPAK COLORFLOW SERIES, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, ONE WAY FLOW, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, STRAIGHT-THRU VALVE CONFIGURATION, 250PSIG PRESSURE RATING, NICKEL-PLATED BRASS MATERIAL, NITRILE SEAL MATERIAL, INTERCHANGEABLE NEEDLE TAPER VALVE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, THREE-DIRECTIONAL, 1/4IN X 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4-WAY, STACKABLE, 3500PSI, 12GPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELBOW FITTING, SPEED CONTROLLER ELBOW COMPACT, TUBE SIZE: 5/32 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, NON-SPRING RETURN, ROTARY SMARTX ACTUATORS, 4 NM, 2 NEMA, 24 VAC OPERATING VOLTAGE, 50/60 HZ, 0-10 VDC CONTROL SIGNAL, 100 K OHMS INPUT RESISTANCE, 0-10... | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC PRESSURE CONTROL VALVE, 300PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL & RELIEF VALVE, 0.75INCH NPTF PORT CONNECTION, STRAIGHT THREAD, 8GPM FLOW CONTROL RATE, 2250PSI RELIEF VALVE SETTING, DESIGN #10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 0.5-10BAR, ONE WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1/8" NPT, 2000 PSI, BRASS, POSSIBLE ALTERNATIVE F200B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 3/4NPT, 250PSI, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 3/8IN PORT, 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 3/8IN TUBE DIA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 3250 SERIES, 1/2" PORT, 250 PSIG, 0-250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 6GPM, 3/4IN INLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 7GPM, 3/4IN INLET/OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, CAST IRON BODY, STEEL PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, GRLA SERIES, 13115225, 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, NEEDLE VALVE, SAE 12, SCREW ADJUSTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, QB SERIES, ONE WAY FLOW, 3-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, REDUCING/RELIEVING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL, INLINE, P53025-2, 250 PSI, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL, SLOW START, 3/8 IN NPT, .7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS CONTROL VALVE, 2 INCH PIPE, 1PSI MAX PRESURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC FLOW CONTROL VALVE, 5000 PSI PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DUAL FLOW CONTROL, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRUALIC VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INLINE FLOW CONTROL, G/THREAD, FEMALE, 5-10 BAR, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MACH AIR VALVE CONTROLLER, 3 UNIVERSAL INPUTS, 24 VOLTS AC, 50/60HZ, 1.5VA, 1 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MDRIVE 23 HYBRID MOTION CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEW MODEL # OG-G01-AC-K-21, PRESSURE REDUCING VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI (250 BAR), CONTROL PORT = A, PRESSURE ADJUSTMENT... | |
| DISCONTINUED BY MANUFACTURER, NORGREN P71KA00 150 PSI AIR CONTROL W/ LEVER 1/2 IN VALVE BODY MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR CONTROL VALVE, 150 PSIG, 130 F FOR MAX SOL OPERATOR, 160 F MAX FOR AIR OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTROL VALVE END PLATE, KIT, 3/8 INCH PORT, 4 THREADED PORTS, SIZE F3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, PUSH TO CONNECT, FLOW CONTROL, 1/4" TUBE TO TUBE, REPLACED BY JSMU1/4 (DIFFERENT MOUNTING HOLE DIMENSION). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, 250-1000 PSI, 3/4 IN NOMINAL BORE PIPE SIZE, EXTERNALLY PILOTED/INTERNALLY DRAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, 80-250PSI, REVERSE FREE FLOW, MANIFOLD OR SUBPLATE MOUNT, 1-1/4" VALVE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, HYDRAULIC, 3IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING MODULAR VALVE, NEW MODEL # OG-G01-PC-K-21, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE RANGE = 20 PSI TO 500... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, NEW MODEL # MRA-01-B-7090, D03 SIZE, MAX FLOW = 9.25 GPM, MAX PRESSURE = 4570 PSI, CONTROL PORT = A, PRESSURE ADJUSTMENT = 0... | |
| DISCONTINUED BY MANUFACTURER, PROPORTIONAL 2-STAGE DIRECTIONAL VALVE, WITH INTEGRAL AMPLIFIER, 857AN00037A, SOLENOID CONTROLLED, PILOT OPERATED, SPRING CENTERED, DUAL SOLENOID, 24V DC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID CONTROL VALVE, 74VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE BUS NODE CONTROLLER, W/24VDC INPUT, (18729). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, SOLENOID PNEUMATIC VALVE 60302-9, SUGGESTED REPLACEMENT NVF3-MOH-5/2-K-1/4-E X (535987). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, 110 VAC, 50/60 HZ, REPLACED BY # SA-G01-A3X-C1-E31. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID-OPERATED AIR CONTROL VALVE, BODY PORTED SUB PLATE INCLUDED, 5 PORT, 2 POSITION, 24VDC, SINGLE SOLENOID, SUBPLATE PORT SIZE 1/4 NPTF, PORT SIZES 1/4 NPTF, REPLACED WITH... | |
| DISCONTINUED BY MANUFACTURER, VALVE COVER PLATE WITH INTEGRAL FLOW CONTROLS PLATES: N-07004, VACUUM TO 150 PSI, PRESSURE SEAL BETWEEN VALVES: 16368. TIE-ROD (X2):1 7519674.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SPEED CONTROL, SLOWSTART, 0.7 MPA, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZONE CONTROLLER, INET VALVE, 24 VAC INPUT, CLASS 2 9VA INPUT, 50/60 HZ, 24 VAC OUTPUT, 36 VA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,AIR CONTROL VALVE,150PSIG,,110/1 20V 50/60HZ COIL,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MAUFACTURER, PRESSURE CONTROL VALVE, BRASS, 1/2IN NPT, 2000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DOLE, GX0.5, CONTROL VALVE, FLOW 0.5GPM, 1IN-NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DUEL FLOW CONTROL VALVE, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, -IT4000, 1/2 INCNPT VERSION, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, PRE-SET, CONTROLS AIR PRESSURE, AVAILABLE IN MPA/BAR/PSI AND KPA UNITS, PRESSURE RANGE OF 0.005 TO 0.9MPA, AVAILABLE PORT SIZES 1/4 INCH AND 3/8 INCH, MOUNTING BRACKET OPTION, 3-DIGIT... | |
| ELECTRO-PNEUMATIC REGULATOR, 1/4 INCPT, PRESSURE RANGE OF 0.005 TO 0.9MPA, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FABCO Valves FN-32 | |
| FABCO-AIR INC , PFC32, FLOW CONTROL VALVE, ONE WAY-FULL FLOW RETURN, FULL RANGE ADJUSTABILITY, KNURLED CONTROL KNOB, BUAL TAPERED NEEDLE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| FAN COIL CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics GR-QS-6 | |
| FESTO Pneumatics GRU-1/4-B | |
| FESTO Pneumatics HEE-D-MIDI-24 | |
| FESTO Pneumatics LR-D-MIDI | |
| FESTO Pneumatics MS4-EM1-1/4-S | |
| FESTO Pneumatics MS4-LR-1/4-D5-AS | |
| FESTO Valves GR-QS-4 | |
| FESTO Valves GR-QS-8 | |
| FESTO Valves GRA-1/4-B | |
| FESTO Valves GRLA-1/4-B | |
| FESTO Valves GRLA-1/4-QS-10-RS-D | |
| FESTO Valves GRLA-1/8-QS-6-D | |
| FESTO Valves GRLA-1/8-QS-6-RS-B | |
| FESTO Valves GRLA-1/8-QS-8-D | |
| FESTO Valves GRLA-1/8-QS-8-RS-D | |
| FESTO Valves GRLA-3/8-B | |
| FESTO Valves GRLA-3/8-QS-10-RS-D | |
| FESTO Valves GRLA-M5-QS-4-D | |
| FESTO Valves GRLA-M5-QS-4-RS-D | |
| FESTO Valves GRLA-M5-QS-6-D | |
| FESTO Valves GRLA-M5-QS-6-RS-D | |
| FESTO Valves GRO-QS-4 | |
| FESTO Valves MPYE-5-1/8-LF-010-B | |
| FESTO Valves MS4-EE-1/4-10V24-S | |
| FESTO Valves MS6-SV-1/2-E-10V24-A D1 | |
| FESTO Valves R-3-M5 | |
| FINGER LEVER VALVE, 4/3-WAY, EXHAUSTED, MANUAL ACTUATION TYPE, 125 L/MIN, 0-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, SOFT SEALING PRINCIPLE, PILOT-CONTROLLED, NON-REVERSIBLE, M5 CONNECTIONS 1 AND 2, NOT DUCTED CONNECTION... | |
| FLAIRLINE Valves RFC-1/8PK | |
| FLOW CONTROL / SILENCER, 1/2 INCH CONNECTION, 0 - 2500 L/MIN, SCREW IN THREAD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL CARTRIDGE, PRESSURE COMPENSATED, 0.5GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL IN-LINE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 14-145PSI -10TO+70DEGC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 3/4IN GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 3/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE AIR FOR G1/8 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE FLOREG A TYPE PSI 250. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE LINE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 0.5-10 BAR, ONE-WAY, PN 151213. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 0.50 GPM, 3/8" INLET/OUTLET, 125 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1-1/2IN, 125PSI, 250DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/4IN NPT, FEMALE, 10000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/8 IN NPT, 5/32 OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/8 INCH, SCREW DRIVER ADJUSTMENT, 150 PSI (AIR ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 2 PORT, 12 GPM MAX OPERATING PRESSURE, 5000 PSI RANGE ADJUSTMENT, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 3/8 INCH OD TUBE X, 1/4 INCH NPT SCREWDRIVER SLOT, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 3000 PSI, HYDRAULIC, CAST IRON BODY, STEEL PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 9GPM, 3/4IN INLET/OUTLET, . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, HYDRAULIC, MAXIMUM FLOW RATE 60 L/MIN (16 USGPM), MAXIMUM OPERATING PRESSURE 315 BAR (4500 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, KLF SERIES, BRASS BODY, PISTON CHECK STYLE, 1/4 NPT FEMALE, 0.156IN ORIFICE DIA, 0.32CV FREE FLOW, 0.23CV CONTROLLED FLOW, 10 PSIG CRACKING PRESSURE. FREE 2 YEAR RADWELL... | |
| FLOW CONTROL VALVE, METER IN, ADJUSTABLE, KNURLED KNOB, METER IN, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE (NG6), MAX FLOW = 9.3 GPM (35 LPM), MAX PRESSURE = 3675 PSI (250 BAR), CONTROL PORTS = A & B, DUAL... | |
| FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, 10GPM MAX, 3000PSI MAX, METER IN / METER OUT, CONTROL PORTS = A & B, VITON SEALS (STD), REPLACED BY F03MSV-NDC-GC-D. FREE... | |
| FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, CONTROL PORTS = A & B, VITON SEALS, CAST IRON BODY. FREE... | |
| FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D05 SIZE (NG10), MAX FLOW = 20 GPM (70 LPM), MAX PRESSURE = 3675 PSI (250 BAR), CONTROL PORTS = A & B, DUAL... | |
| FLOW CONTROL VALVE, NON-COMPENSATED, D03 SIZE, MAX FLOW = 9.3 GPM (35 LPM), MAX PRESSURE = 3675 PSI (250 BAR), METER IN FUNCTION, FUNCTION PORT = P PORT WITH SERIES... | |
| FLOW CONTROL VALVE, ONE-WAY, 0.1-10BAR, 1620 L/MIN IN FLOW CONTROL DIRECTION, 2760 L/MIN NON-RETURN DIRECTION, -20 C ... 75 C, DIE-CAST ZINC, ALTERNATE PART NUMBER: 3720. FREE 2 YEAR RADWELL... | |
| FLOW CONTROL VALVE, ONE-WAY, 0.2-10 BAR, CONNECTION 1: QS-6, CONNECTION 2: M5, SLOTTED SCREW ADJUSTING ELEMENT, SCREW IN MOUNTING, 115 L/MIN STANDARD NOMINAL FLOW RATE IN FLOW CONTROL DIRECTION, (193155). | |
| FLOW CONTROL VALVE, ONE-WAY, 0.3 - 8 BAR, 29.5 LMIN, NON RETURN FUNCTION, M3 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, ONE-WAY, 0.3-10 BAR, 210- 300 L/MIN FLOW RATE, 1X G1/8 PNEUMATIC CONNECTION, 1X PK-6 PNEUMATIC CONNECTION ( W/ UNION NUT), SCREW IN MOUNT, -10 TO +60 DEGREE... | |
| FLOW CONTROL VALVE, ONE-WAY, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, ONE-WAY, FOR EXHAUST AIR, PNEUMATIC CONNECTION, PORT 1=QB-3/8, PNEUMATIC CONNECTION, PORT 2=NPT1/4-18, TYPE OF ACTUATION=MANUAL, ADJUSTING ELEMENT=SLOTTED HEAD SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, ONE-WAY, G1/8 PNEUMATIC CONNECTION, 0.5-10 BAR OPERATING PRESSURE, 205 L/MIN IN CONTROL DIRECTION, 190 L/MIN IN NON-RETURN DIRECTION, (152612). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, ONE-WAY, PNEUMATIC, PNEUMATIC CONNECTION 1: G1/4, PNEUMATIC CONENCTION 2: G1/4, SLOTTED SCREW, SCREW IN MOUNTING, 610 L/MIN, .3 10 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| FLOW CONTROL VALVE, ONE-WAY, PNEUMATIC, PNEUMATIC CONNECTION 1: G1/8, PNEUMATIC CONENCTION 2: G1/8, SLOTTED SCREW, SCREW IN MOUNTING, 340 L/MIN, .3 10 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| FLOW CONTROL VALVE, SERIES 1, T-13A CAVITY, 7/8 INCH HEX SIZE, 9/16 INCH LOCKNUT HEX SIZE, 30-35 LBF FT INSTALLATION TORQUE, 6 GPM CAPACITY, 5000 PSI MA OPERATING PRESSURE. FREE... | |
| FLOW CONTROL VALVE, SERIES GR, ONE-WAY, G1/4 PNEUMATIC CONNECTIONS, 370 L/MIN NOMINAL FLOW RATE (FLOW CONTROL DIRECTION), 150 L/MIN NOMINAL FLOW RATE (NON-RETURN DIRECTION), 0.5-10 BAR OPERATING PRESSURE, WROUGHT ALUMINUM... | |
| FLOW CONTROL VALVE, SIZE 06, PRESSURE COMPENSATED, TWO WAY, 6 L /MIN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, THROTTLE AND CHECK MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, W/BOLT KIT, (1815500328). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE,ONE-WAY, 0.5 - 10 BAR, 210 L/MIN, NON RETURN FUNCTION, G1/8 PNEUMATIC CONNECTION, 3MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, 1/2" NPT X 1/2" NPT, ADJ SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, 1/4 IN TUBE, 10-32 PORT-2A W/KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, 1/4 IN TUBE, 10-32UNF-2A. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, 1/4 NPT X 1/4 OD PU. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, 1/4" NPT X 1/4" NPT, SCREWDRIVER SLOT, REPLACES QD D-45126-A. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, 1/8 INCH PORT, 1/4 INCH TUBING. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, 3/8" OD TUBE, 1/4" NPT, LOCKABLE KNOB ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, KLF SERIES, 1/8 INCH NPT, 11 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, ONE-WAY, IN-LINE, 250L/MIN, QS-8 CONN, SCREW ADJ. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, PRECISION, ONE-WAY, PK-3 CONN, 40,7 L/MIN, KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, SPL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL/MUFFLER, GRU SERIES, G1/4 PNEUMATIC CONNECTION, SCREW-IN MOUNTING, 0-1500 L/MIN STANDARD FLOW RATE, 0-10 BAR OPERATING PRESSURE, ALUMINUM HOUSING MATERIAL, 9517. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLS, 1/4" OD, TUBE X 1/4" NPT, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLS, 3/8" NPT X 3/8" NPT SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REGULATOR MODULAR VALVE W/ CHECK VALVE, D03 SIZE, MAX FLOW = 50 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 11.4 PSI, NOMINAL DIAMETER = 1/8 INCH,... | |
| FLOW REGULATOR, FLOW CONTROL VALVE, 120PSI MAX PRESSURE, RECOMMENDED FOR POTABLE WATER ONLY, 12.0GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW-CONTROL VALVE, 1/4 NPTF, X 1/4 TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW-CONTROL VALVE, PNEUMATIC, AIR, 150 PSI, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| FN18 - PANEL MOUNT NEEDLE VALVE, MINIATURE NEEDLE & FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FOOT VALVE,1/4" MANUAL AIR CONTROL, 4-WAY/2-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| GENERANT Pneumatics QE-44 | |
| GRLX-NPT-B, ONE-WAY FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| GRP, GRPO, PRECISION FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH CURRENT AMPLIFIER, CONTROLS PROPORTIONAL VALVES, 10-28 VDC RANGE, REVERSE VOLTAGE PROTECTION, 75-275 HZ, 0.2 TO 10.0 SECONDS RAMP TIME. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Pneumatics H180-4A | |
| HYDRAULIC DIRECTIONAL CONTROL VALVE, M-3SEW 6 C3X/420MG24N9K4/V. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE DIVISION, R6V8YHHH, PRESSURE CONTROL VALVE, 110-120VAC, 50/60HZ, 3000PSI, 0.49-0.58AMP. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, METER-IN FLOW CONTROL, 200 FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| HYRAULIC CONTROL VALVE, 4WAY . FREE 2 YEAR RADWELL WARRANTY | |
| MANAPAK FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD, W/FLOW CONTROL KIT, 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 4-WAY, 2-POSITION AIR VALVE TYPE, 3/8", 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MANUALLY ACTUATED FLOW CONTROL VALVE, RECESSED ADJUSTABLE SCREW, METER OUT, BRASS, 1/4 INCH THREADED NPT MALE PNEUMATIC CONNECTION, 5/32 INCH PUSH-IN CONNECTOR, CYLINDER MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| MANUALLY OPERATED, MULTI-DIRECTIONAL CONTROL VALVE, THREADED BODY VALVE, 25GPM BODY SIZE, 3-POSITION VALVE,4 WAY - SPRING CENTERED, SAE PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MASS FLOW CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| MEAD Valves MV-45 | |
| MECHANICAL AIR CONTROL VALVE, 1/8 INCH NPT PORT, +120 PDI VACUUM PRESSURE RANGE, 3 PORT, 2 POSITION, 35 TRAVEL, 0.11 CV, NORMALLY OPEN STATE, SPOOL FUNCTION, FLIP TOGGLE. FREE 2... | |
| METER OUT ADJUSTABLE FLOW CONTROL VALVE, 1/4" PQ. FREE 2 YEAR RADWELL WARRANTY | |
| METER OUT ADJUSTABLE FLOW CONTROL VALVE, ARROW IN BODY SHOWS DIRECTION OF CONTROLLED FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE FLOW CONTROL VALVE, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE NEEDLE VALVE, CONTROLS BOTH WAYS, FULL RANGE ADJUSTABILITY, KNURLED CONTROL KNOB, W/ GASKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL # 4WE 10 J4X/CG24N9DK24L, DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 120 LPM (31.7 GPM), MAX PRESSURE = 315 BAR (4568 PSI), 3 POSITION & 4 WAY & | |
| MODEL NUMBER: 4WE 6 E6X/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, ALL PORTS BLOCKED, BUNA SEALS, 24 VDC COILS... | |
| NACHI HYDRAULICS Hydraulics SA-G01-C5-C115-E31 | |
| NEEDLE VALVE, CARTRIDGE FLOW CONTROL, WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, 2-PORT FLOW CONTROL, 5000 PSI, 12 GPM, T-5A CAVITY, 1-1/8 INCH HEX. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, FLOW CONTROL CARTRIDGE, REVERSE-FLOW CHECK, TWO PORTS, SERIES 3, 30 GPM, 5000 PSI, 55 COUNTERCLOCKWISE TURNS, 1-1/4 INCH VALVE HEX, 150-160 LB/FT TORQUE, 203-217 NM. FREE... | |
| NEEDLE VALVE, GRE SERIES, EXHAUST AIR FLOW CONTROL, G1/4 CONNECTION, SLOTTED SCREW ADJUSTING ELEMENT, 996 L/MIN STANDARD NOMINAL FLOW RATE, 0-10 BAR OPERATING PRESSURE, NBR SEALS, 10352. FREE 2 YEAR... | |
| NEEDLE VALVE, IN LINE, 0 - 10 BAR, 430 L/MIN, FLOW CONTROL FUNCTION, QS-6 PNEUMATIC CONNECTION, KNURLED SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, RIGHT ANGLE, FLOW CONTROL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NORTHMAN Hydraulics MT-02W-K-30 | |
| ONE-WAY FLOW CONTROL VALVE, QS-3 PNEUMATIC CONNECTION, 85 L/MIN NOMINAL FLOW RATE IN FLOW CONTROL DIRECTION, 120 L/MIN NOMINAL FLOW RATE IN BLOCKED DIRECTION, 0.2-10 BAR OPERATING PRESSURE, KNURLED SCREW,... | |
| ONE-WAY FLOW CONTROL VALVE, THREADED MOUNTING TYPE, NPT1/8-27 PNEUMATIC CONNECTION PORT1 & 2, 0.3...10 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED CHECK VALVE, D03 SIZE, MAX FLOW = 9.25 GPM (35 LPM), MAX PRESSURE = 4570 PSI (31.5 MPA), CRACKING PRESSURE = 29 PSI (0.2 MPA), CONTROL PORTS A... | |
| PILOT OPERATED CHECK VALVE, D03 SIZE, MAX FLOW = 9.3 GPM, MAX PRESSURE = 3625 PSI, CRACKING PRESSURE = 50.0 PSI, CONTROL PORTS = A & B, BUNA SEALS. FREE... | |
| PILOT OPERATED CHECK VALVE, D05 SIZE, CONTROL PORTS = A & B PORTS, MAX PRESSURE = 3675 PSI (250 BAR), MAX FLOW = 20 GPM (70 LPM), CRACKING PRESSURE =... | |
| PILOT OPERATED PRESSURE RELIEF VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI, MAX FLOW = 20 GPM, CONTROL PORT = P, PRESSURE ADJUSTMENT RANGE = 72 PSI TO 3000 PSI,... | |
| PILOT VALVE, CONTROL FUNTION:SINGLE SOLENOID, VALVE FUNTION:2 WAY, 4 POSITION, 24 VDC, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT-OPERATED, PRESSURE REDUCING/RELIEVING MAIN STAGE WITH DRILLED PISTON ORIFICE AND INTEGRAL T-8A CONTROL CAVITY. FREE 2 YEAR RADWELL WARRANTY | |
| PISCO PNEUMATICS Pneumatics RVUM6-6 | |
| PLUG VALVE, CONTROL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG VALVE, CONTROL VALVE, 3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUAMATIC VALVE, ON/OFF, 2/2 WAY DIRECTIONAL CONTROL, 40 PSI, P1 MIN, 3 BAR, P1 MAX 16 BAR, 240 PSI, 1.6 MPA, (170690). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMADYNE Valves H4C-1/8-DT | |
| PNEUMATIC CONTROL VALVE, PILOT/SPRING, CONNECTION PORT THREAD:G 1/4,MS4 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE,VALVAIR 2 SERIES,DOUBLE SOLENOID ,110-120V/50-60HZ,1/ 2IN NPTF PORTS,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GLOBE CONTROL VALVE, MAX. PSI: 250 WSP, 6-15 PSI, 0 TO 400F 2-PC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LOGIC CONTROL VALVE, MINIATURE, HIGH-SPEED, LINE MOUNTED ELEMENT, 180 L/MIN FLOW RATE, 3 TO 8 BAR, -15 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LOGIC CONTROL VALVES, HIGH-SPEED, 4MM BORE, 3 TO 8 BAR, -15 TO +60 DEGREE C, SWIVEL PUSH-IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANUAL CONTROL VALVE, MS SERIES, ON/OFF VALVE, G 1/2, 1/2 IN THREAD SIZE, 18 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANUAL CONTROL VALVE, SWITCH BODY, 12183070, 3/2 VALVE BODIES, 5/32 INCH, INSTANT STRAIGHT CONNECTIONS, UNIVERSAL, PUSH F=10N/UNIT, 1-10BAR, 240L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/2 INCH CONNECTION, 6 BAR, 0-10 V, (161173). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/4 INCH CONNECTION, 6 BAR, 0-10 V, (161167). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/8 INCH CONNECTION, 6 BAR, 0-10 V, 161161. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE CONTROL, 3/8 INCH NPT, 4-WAY, 3-POSITION, DETENT, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, CONTROL VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, CONTROL, COIL VOLTAGE: 24 V-DC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, MANUAL CONTROL, HEE SERIES, 16 BAR, 3/2 CLOSED MONOSTABLE, G1/4 THREAD SIZE, 2 POSITION, 3 PORTS, -10 TO +60 DEGREE C, 172959. FREE 2 YEAR RADWELL WARRANTY | |
| POTTER ELECTRIC Valves PCVS-2 | |
| PRECISION NEEDLE VALVE, 1/8 BARB KNURLED KNOB ADJ, ,ADJUSTABLE FLOW CONTROL, USED IN PNEUMATIC AND FLUIDIC SYSTEMS.FLOW CONTROL, 3 DEGREE PIN ANGLE, -40 TO 200 F (-40 TO 93 C),... | |
| PRESSURE CONTROL VALVE .125INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE ELECTRO-PNUEMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE UNION, WITH REGULATOR GAUGE, REGULATOR WITH QUICK CONNECTOR, ADJUSTABLE PRESSURE RANGE 0.1-0.8 MPA, SUPPLY PRESSURE RANGE 0-1MPA, GAUGE ACCURACY 5%. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE, 0-10 VDC, 0-50 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE, 250-1000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE, 250-3500PSI (566246). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE, 3 INLETS, 2 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROLLER, PROPORTIONAL, ANALOG, 24 VDC, 1/8 INCH NPTF, SIDE PORTED, SINGLE TRANSDUCER/INT SENSE, 0-30 PSI, GAGE PRESSURE, 3 PIN MINI CONNECTOR, 4-20 MA, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY... | |
| PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 115 PSI TO 1000 PSI, NOMINAL DIAMETER = 1/8 INCH,... | |
| PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 21.7 PSI TO 500 PSI, NOMINAL DIAMETER = 1/8 INCH,... | |
| PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 500 PSI TO 2320 PSI, NOMINAL DIAMETER = 1/8 INCH,... | |
| PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0-16 BAR, GAUGE, 3200L/MIN, G 3/8, DIRECTION CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, 0-16 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, PNEUMATIC CONNECTION: G3/8, ROTARY KNOB WITH DETENT, (192312). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, DIRECTLY-CONTROLLED DIAPHRAGM REGULATOR, WORKING PRESSURE: 0.8/14 BAR, MATERIAL HOUSING : ALUMINUM DIE CAST, W/ PRESSURE GAUGE, 529415. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, HIGH-FLOW, PILOT CONTROL, 250 PSIG MAXIMUM INLET PRESSURE, G THREADED FEMALE PORT, 1-1/2 INCH PORT BLOCKS(WITH 1 INCH PORTED BODY), 1 TO 60|2 TO 125|1 TO 250 PSIG... | |
| PRESSURE REGULATOR, LRP SERIES, ROTARY KNOB WITH DETENT, ANY MOUNTING POSITION, PILOT-CONTROLLED, 1-12 BAR OPERATING PRESSURE, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 159500. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, MS4N SERIES, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1700 L/MIN FLOW RATE, (2) NPT1/4-18 CONNECTIONS, 531426. FREE 2... | |
| PROPORTIONAL CONTROL VALVE,15VDC, 1/8IN NPTF, OUTPUT 0-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL DIRECTIONAL CONTROL VALVE, VALVE FUNCTION: 5/3 CLOSED, G1/8" PORT SIZE, 0-10 BAR (0-145 PSI), 24 VDC, HIGH FLOW, 1/8" THREAD, 4-PIN M12 CONNECTION, IP65, (151693). FREE 2 YEAR RADWELL... | |
| PROPORTIONAL DIRECTIONAL VALVES, 4WREE 10 V75-2X/G24K31/A1V, SOLENOID CONTROLLED BY INTERNAL ELECTRONICS. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL PRESSURE CONTROL, VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL PRESSURE CONTROLLER, 24VDC, 0-10VDC COMMAND SIGNAL, 5-PIN CONNECTOR, 20-70PSI, 1/8INCH NPTF,. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL, CONTROL VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PXF MOTORIZED VALVE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| REFLEX SOLENOID VALVE, NAMUR MOUNTED, TOP FACE AIR CONNECTION, 1/4" BSP, 3-10 BAR WORKING PRESSURE, 1.0 CV, 1000 L/MIN FLOW RATE, EXHAUST-TO-SPRING IN 3/2 POSITION, 24 VDC, (ROSS CONTROLS). FREE... | |
| REGULATOR DUAL CONTROL FEED WATER PRESSURE REGULAT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRECISION CONTROL, IR200 BODY SIZE, 1/4 INCH PORT, 0.01-0.8 MPA, HANDLE SETTING, BRACKET ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH , R900952164, CONTROL ACCESSORY, 4WSE2EM6-2X/2B9ET315 K17EV. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Hydraulics R900481624 | |
| REXROTH Hydraulics R900561278 | |
| REXROTH Hydraulics R900561282 | |
| REXROTH Hydraulics R900561288 | |
| REXROTH Hydraulics R900914070 | |
| REXROTH Hydraulics R978017733 | |
| REXROTH Hydraulics R978017756 | |
| REXROTH Hydraulics R978017922 | |
| ROLLER LEVER VALVE, 3/2 CLOSED MONOSTABLE, MECHANICAL, NOMINAL FLOW 80, OPERATING PRESSUE -0.95-8 BAR, DIRECT CONTROL, M5 CONNECTION, NBR SEALS, 3629. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER VALVE, 4-1/8 INCH, SINGLE SOLENOID, AIR VALVE, MECHANICAL ACTUATION, 128 L/MIN FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3.5 - 8 BAR, MECHANICAL SPRING RESET, 3.5 MM WIDTH, PILOT-CONTROLLED,... | |
| SCHRADER BELLOWS Pneumatics L6753910253 | |
| SCHRADER BELLOWS Pneumatics L7054910253 | |
| SCHRADER BELLOWS Pneumatics PD45480 | |
| SCHRADER BELLOWS Pneumatics PL37 | |
| SCHRADER BELLOWS Pneumatics PLK-B12 | |
| SCHRADER BELLOWS Pneumatics PLL-A11 | |
| SCHRADER BELLOWS Pneumatics PXBB4931 | |
| SCHRADER BELLOWS Valves L6558910253 | |
| SCHRADER BELLOWS Valves PXBB3922 | |
| SHUT OFF VALVE, HEE SERIES, PISTON GATE VALVE, ELECTRICAL ACTUATION TYPE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 2.5-16 BAR OPERATING PRESSURE, 6500 L/MIN STANDARD NOMINAL FLOW RATE,... | |
| SHUT OFF VALVE, HEL SERIES, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, DIRECT CONTROL TYPE, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 3-16 BAR OPERATING PRESSURE, 170691. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, HEL SERIES, WITH FLOW CONTROL OPTION, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, DIRECT CONTROL, 2/2; CLOSED; MONOSTABLE FUNCTION, 3-16 BAR OPERATING PRESSURE, 3600 L/MIN STANDARD NOMINAL FLOW RATE,... | |
| SHUT OFF VALVE, MS4 SERIES, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 4-10 BAR OPERATING PRESSURE, 2000 L/MIN STANDARD NOMINAL FLOW RATE, (3) G1/4 PNEUMATIC CONNECTIONS,... | |
| SHUT OFF VALVE, MS4-EM SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, DIRECT CONTROL TYPE, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,... | |
| SHUT OFF VALVE, MS4N SERIES, ELECTRICAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 4-10 BAR OPERATING PRESSURE, 2000 L/MIN FLOW RATE, (2) 1/4NPT CONNECTIONS, (1) G1/4 CONNECTION, DIE-CAST ALUMINUM HOUSING, IP65,... | |
| SHUT OFF VALVE, MS4N SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, LINE... | |
| SIX ZONE VALVE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SMC ,NAS2051F-07 ,NAS2051F07 ,SPEED CONTROL, W/FITTING,1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics IR2020-N02B | |
| SOFT START/QUICK EXHAUST VALVE, MS SERIES, SIZE 6, 62 MM WIDTH, ELECTRICAL ACTUATION, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 3.5-10 BAR OPERATING PRESSURE, 4300 L/MIN STANDARD NOMINAL FLOW RATE, 562580. | |
| SOLENOID AIR CONTROL VALVE, 1/4", 120VAC, 2 POSITION, 4 WAY, 15-150PSI, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR CONTROL VALVE, 1/8 INCH, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR CONTROL VALVE, 3/8 INCH, 120 VAC, 4 WAY, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR CONTROL VALVE: 24V DC COIL, 1.9 WATT, SOLENOID / SPRING, 10-32 UNF PIPE SIZE, 0 TO 115 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL AIR VALVE, 1/2 INCH PIPE SIZE, 24 V DC, 4.32 COEFFICIENT OF VOLUME, 4 WAY, 2 POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL VALVE 2WAY 1/16IN NPT NC 12V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL VALVE, EXTERNAL PILOT AIR SUPPLY, REVERSIBLE FLOW DIRECTION, 2POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), MODEL # 4WE 6 D6X/OFEG24N9K4, NG6 (D03 SIZE), 2 POSITON & 4 WAY, DOUBLE SOLENOID, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 21.1 GPM (80 LPM), MAX PRESSURE = 5100 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID VALVE AIR CONTROL, 24 V DC, 1/4 IN PORTS, 4-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0.5-10 BAR, 7-145 PSI, G3/4 FITTING CONNECTION, 20 MM NOMINAL WIDTH, NON-REVERSIBLE FLOW DIRECTION, PILOT CONTROLLED, BRASS HOUSING MATERIAL, PNEUMATIC SPRING RESET METHOD, SOFT SEALING PRINCIPLE. FREE 2... | |
| SOLENOID VALVE, 24 VDC, -0.9-10 BAR, 17.8MM WIDTH, 5/3 EXHAUSTED VALVE FUNCTION, FLOW CONTROL OPTION, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 DOUBLE SOLENOID, ELECTRIC, 2-10 BAR, 4500 L/MIN FLOW RATE, 2X M5 PORTS, PISTON GATE, W/ FLOW CONTROL OPTION, -5 TO +40 DEGREE C, IP65, 151033. FREE 2... | |
| SOLENOID VALVE, 5/2 MONOSTABLE, 1200 L/MIN, -13 - 230 PSI, PILOT CONTROLLED, OPERATING PRESSURE: -0.9-16 BAR, TYPE OF RESET: MECHANICAL SPRING, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR CONTROL, 5 PORT, 2 POSITION, SINGLE SOLENOID, 120 VAC, 150 MAX PSI, BASE MOUNTED / SUBPLATE NOT INCLUDED, (GS-020061-02440). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CONTROL TYPE, SINGLE, VALVE BODY ASSY. LESS BASE, NO PORT, NON LOCKING, LED INDICATOR, 2 POSITION, 4 WAY, 120/110 VAC, 60/50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CONTROL VOLTAGE 24VDC, LR51090 8-22 NASS MAGNET FREE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), DUAL SOLENOID, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24 V DC. | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), BLOCKED CENTER, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24 V DC. | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), OPEN CENTER, DUAL PRESSURE, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24... | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, SPOOL AND SLEEVE, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), DUAL SOLENOID, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24 V... | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, SPOOL AND SLEEVE, FLUSH NON-LOCKING OVERRIDE, 5/3 OPEN TO EXHAUST, SPRING VS DETENT, 14 MOMENTARY - 12 MAINTAIN, NO PORT SIZE, PLUG-IN,... | |
| SOLENOID VALVE, DIRECTRIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 5599/2, 2 POS, 4-WAY, 24 VDC, 6 W, PLUG-IN, W/ SPEED CONTROL, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, JMFH SERIES, 5/2; BISTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 32 MM WIDTH, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2-10 BAR OPERATING PRESSURE, 10 MM NOMINAL... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 59 W/SPEED CONTROL, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, 59 W/SPEED CONTROL, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE 2... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 59 W/SPEED CONTROL, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 59 W/SPEED CONTROL, HARDWIRED DC, NPTF, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MDH SERIES, 5/3 WAY, EXHAUSTED, ELECTRICAL ACTUATION, 4800 L/MIN, 24 VDC, 3-16 BAR, PILOT CONTROLLED, NON-REVERSIBLE FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MFH SERIES, 5/3; EXHAUSTED VALVE FUNCTION, ELECTRICAL ACTUATION, 32 MM WIDTH, 1600 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, G1/4 PNEUMATIC CONNECTIONS,... | |
| SOLENOID VALVE, PROPORTIONAL PRESSURE CONTROL, 0-90 PSI, 7-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PROPORTIONAL PRESSURE CONTROL, 0-90PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES PMPP, PROPORTIONAL PRESSURE CONTROL SYSTEM, 2-10 BAR SUPPLY, 3/8" - 1/2" PORT SIZE, 2.1 CV FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE D03 (NG6), 24 V DC, 30 W, DIRECTIONAL CONTROL VALVE, 4-WAY DIRECT OPERATED, 4WE6J6X/EG24N9K4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED AIR CONTROL VALVE - BASE MOUNTED, 3 PORT, 2 POSITION, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT, 3 (CLOSED CENTER) POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, ELBOW TYPE, METAL, M3/M5 BODY, DIRECT CYLINDER, METER-OUT, 10-32 UNF, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL BALL CONTROL VALVE, 3/8, 2500PSIG 100F. FREE 2 YEAR RADWELL WARRANTY | |
| STEEL HYDRAULIC CONTROL VALVE, 1 - 11-1/2 THREAD, 40 GPM 1 INLET, 3000 PSI, NPT CONNECTION, 151 L/MIN-40 GAL/MIN, STANDARD KNOB, 207 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BOSCH R900561288, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, 4WE6J6X/EG24N9K4, NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA... | |
| SUBSTITUTE FOR BOSCH R978017756, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR NACHI SA-G01-C6-D2-E31, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUN LOAD CONTROL VALVE T-23A, CAVITY VENTED, BALANCED, LOAD CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERVISORY SWITCH, PCVS SERIES, CONTROL VALVE, 1/2 INCH NPT, DOUBLE SWITCH, WEATHER PROOF, TAMPER RESISTANT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL VALVE, ARMORER-COPPER CAPILLARY TUBE, REVERSE ACTING, 3/4 INCH FPT CONNECTION, 105-145 DEG F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE & CHECK VALVE, D03 SIZE, 15.9 GPM (60 LPM), 4570 PSI (31.5 MPA), METER OUT FUNCTION, CONTROL PORTS # A & B PORTS, BUNA SEALS, DESIGN NO # 70,... | |
| TOGGLE LEVER VALVE, WTIH IDLE RETURN, 3/2 OPEN/CLOSED MONOSTABLE, 8- L/MIN, 0...8 BAR, DIRECT CONTROL, MECHANICAL ACTUATION TYPE, W/ THROUGH-HOLE MOUNTING TYPE, (10749). FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL COMPONENTS INC Valves N4S-D2 | |
| VALVE AIR CONTROL KIT FOR PRESS 610/M2000. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CARTRIDGE, AIR CONTROLLED, PILOT OPERATED, 20GPM, 150 PSI, 20:1 PILOT RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROL COIL, WITH LAMP, COIL VOLTAGE 24VDC, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROLLER PROPORTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE FLOW CONTROL FEMALE BRASS 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE FLOW CONTROLTYPE FG,HYDRAULIC,3/8IN VAVE SIZE,28 GPM FLOW RATE,ADJUSTABLE,WITH LOCK OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE HYD FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE NEEDLE, 1/2 NPT, FLOW CONTROL, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE QUICK OPENING ON/OFF CONTROL SERIES4000. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SWITCH, AIR CONTROL, 2 POSITION, 120 V AC, BODY PORTED, FLOW COEFFICIENT - 0.24 CV, 0-155 DEG F, 101 PSI, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE VARIABLE FLOW CONTROL SS 1/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/8 INCH, 120 V AC, 4-WAY, 2-POSITION,SOLENOID, AIR CONTROL VALVE, VALVAIR II SERIES - 4-WAY, 5-PORT, 3-POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL, PNEUMATIC, NBR SEAL, SIZE NG 6, 60 I/MIN STD NOMINAL FLOW, (4WP6J6X/N). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL, PNEUMATIC, SOLENOID OPERATED, 24 VDC, 15-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL, ROTAIRSERIES, 1/4NPT, 5/3, 3-POSITION, OC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, 0.375IN NPT, 5000PSI, 3000LB. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, INLINE, M5 G1/8 AND G1/4 FEMALE THREAD CONNECTOR, PUSH IN CONNECTOR FOR TUBING OUTSIDE DIAMETER 4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, KNURLED KNOB WITH SREW LOCK, 1-1/8 INCH NPT, (FC-55/NV-55). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, ONE-WAY,0.1-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLUID POWER COMPLETE, K SERIES, 409 PILOT OPERATED, DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYDRAULIC, FLOW CONTROL, 3000 PSI MAX, LM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MECHANICAL AIR CONTROL VALVE, 2 POSITION, 4-WAY CONTROL, 5 PORT, PLUNGER ACTUATOR, THREADED END, 1/8" INLET. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MECHANICAL, AIR CONTROL, 5 PORT, 2 POSITION, 4 WAY FLOW, PUSH PULL OPERATED, 1/8 INCH NPT PORTS, 0.18 CV FLOW, 25-125 PSI, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE, PNEUMATIC, SINGLE SOLENOID, 2 POSITION, 4 WAY, 24VDC CONTROL, 1/4IN NPTF FEMALE PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE CONTROL, PIPE MOUNTED, 3/8 INCH PIPE SIZE, 125-500 PSI, AUX LOW PRESSURE REMOTE CONTROL CONNECTION, EXTERNAL PILOT, INTERNALLY DRAINED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PROPORTIONAL DIRECTIONAL CONTROL, 5/3 CLOSED, G1/8, 350L/MIN, 17-30V. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, QUICK OPENING, 3WAY, 1/4IN NPT, ON/OFF CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID AIR CONTROL, PORT SIZE- NPTF 3/8, 24VDC, 15A. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DIN CONNECTOR, GASKET INSTALLATION, CLOSED PATH, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, CONTROLLED, 24 VDC, TERMINAL BOX CONNECTION TYPE, RC 1/4 NOMINAL DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SPEED KING & VALVAIR II SERIES, BODY PORTED SOLENOID, OPERATED DIRECTIONAL CONTROL VALVE, 4 WAY, 2 POSITION, AIR RETURN, 110 VAC, 50 HZ, 12O VAC, 60 HZ. FREE 2... | |
| VICKERS Hydraulics RV5-10-S-0-35 | |
| WATER CONTROL VALVE, KIT, FITS RHEEM - RUUD - RICHMOND TANKLESS GAS WATER HEATERS. FREE 2 YEAR RADWELL WARRANTY | |
| Z1S 10 P05-2-4X/F, DIRECT OPERATED CHECK VALVE, MAXIMUM PRESSURE = 5000 PSI, MAXIMUM FLOW = 26 GPM, D05 SIZE, P CONTROL PORT, 7.25 PSI CRACKING PRESSURE, VITON SEALS, CAST IRON... |
| << Prev | Next >> |