IMI Bimba Pneumatic Valve FCP8

Description
FLOW CONTROL, 1/2" NPT X 1/2" NPT, ADJ SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROL, 1/2" NPT X 1/2" NPT, ADJ SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 19577777 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
19577777
Pneumatic Valve 19577777
FLOW CONTROL, 1/2" NPT X 1/2" NPT, ADJ SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL, 1/2" NPT X 1/2" NPT, ADJ SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
BIMBA Pneumatics FCP8

BIMBA Pneumatics FCP8

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 19577777
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Pure Pressure Regulator - PRU - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-511S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
8mm CHIPSOL - 14-211CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details