Radwell International Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| (SWH-G02-C6-R120-10- M), SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, HIGH PRESSURE, 120 VAC, 50/60 HZ, JUNCTION BOX W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| 1.94 GPM 3/8 INLET STEEL HYDRAULIC CONTROL VALVE 10,000 PSI, 3.12" WIDE X 7.62" LONG. FREE 2 YEAR RADWELL WARRANTY | |
| 2 CV FLOW RATE PILOT OPERATED SOLENOID VALVE 3/8" INLET, INTERFACE SPEED CONTROL MANIFOLD OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, SOLENOID OPERATED, BASE MOUNTED, 3 PORT, 2 POSITION, NORMALLY OPEN, 14 PSI, 24 VDC, NON-LOCKING PUSH, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOTED VALVE, 2 PORT, FOR FLOW CONTROL, 7 MM ORIFICE DIAMETER, AIR OPERATED, NORMALLY CLOSED, 1 MPA, NBR SEALS, 1/8 INCH NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY... | |
| AIR PILOTED VALVE, FOR FLOW CONTROL, VNA/B/C/D, 2 PORT, 3/4 PORT SIZE, BRONZE BODY, 0.5 MPA PRESSURE, NBR SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 40-145 PSI, 24 VDC, G 3/8 INCH PORT, MECHANICAL SPRING, 42 MM WIDTH, LED SIGNAL STATUS DISPLAY, 60 MS SWITCHING TIME OFF, 0-90% RELATIVE AIR HUMIDITY, ROHS... | |
| AIR SOLENOID VALVE, 5/2 WAY BISTABLE FUNCTION, ELEC ACTUATION TYPE, 26.5 MM VALVE SIZE, 1300 L/MIN FLOW RATE, 1/4 NPT PORT, 0.15 - 1 MPA (1.5-10 BAR) OPER PRESSURE, PISTON... | |
| ASCO GENERAL CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE CONTROL 1.25INCH 2WAY W/ 41CV BRASS 2POSITION ACTUATOR 24V. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, NON-SPRING RETURN, 3/4 INCH PORTS, 2 WAY, BRASS, 7.4 CV, 24 V AC, PROPORTIONAL CONTROL SIGNAL, ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| CAM OPERATED DIRECTIONAL CONTROL VALVE, MAX PRESSURE = 4600 PSI (315 BAR), MAX FLOW = 12 GPM, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, VITON SEALS (STD). | |
| CARTRIDGE CONTROL VALVE, GLOBE VALVE, 1/2 INCH DIAMETER, 3-WAY SWEAT VALVE, CV= 1.85, BRASS BODY, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, TWIN THROTTLE, DIRECT OPERATED, D05 SIZE, MAX FLOW = 42.3 GPM, MAX PRESSURE = 4600 PSI, CONTROL PORTS A & B, VITON SEALS. FREE 2 YEAR RADWELL WARRANTY... | |
| CKD CORP Valves SC3W-6-6 | |
| CONTINENTAL HYDRAULICS Hydraulics VS5M-1A-GB-60L-J | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-1A-AB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-1A-G-42L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-A-42L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-AB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-G-33L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-GB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-A-33L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-A-42L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-AB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-GB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3L-GB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD05M-1A-GB-60L-B | |
| CONTINENTAL HYDRAULICS Hydraulics VSD05M-3A-GB-60L-B | |
| CONTINENTAL HYDRAULICS Hydraulics VSD05M-3F-GB-60L-B | |
| CONTROL RELAY VALVE, MAX OPERATING PRESSURE: 225 PSI, OPERATING TEMP RANGE: -20-250 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 1/2INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE ACTUATOR, 110-120 VAC, 50-60 HZ, 20VA, 140 IN-LB (FOR 25 SEC. RUN TIME), 3/8 INCH SQUARE SHAFT (2 ENDS), 0-10 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE FLUID CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE HANDLE, W/LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE PORT, 1/8 INCH NPT . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1 INCH, N.O., 11.6 CV VALVE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1-1/2 INCH GATE VALVE, 1975 PSI, 100°F, HF SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/2 INCH, 2 WATT, .73CV, 24V, INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/2 INCH, N.O., 4.6 CV VALVE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/2 INCH, NORMALLY CLOSED, 2 WAY, BODY, PDTO, 4.6 CV VALVE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 120 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1IN NPT, 2W, ZONE, RP INT, BR, 8CV, ERIE POPTOP, NO STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2 INCH NPT, 46.8 CV, 2 WAY, 24 VAC, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2 INCH STROKE, 3/16" BARBED INLET, JOHNSON CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2-WAY, 2-POSITION, 3/4 IN NPT, 2W, ZONE, ERIE POPTOP, NO STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 24 V, 2 W, 1/2 IN, . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 24 V.2 W, 1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/4 IN NPT PORT, 2-WAY, W/ ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/4" NPT, 3-WAY, MIX MOD WATER CV 2.9. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/4"NC 9-13# SS 5/16"STRK 7.3. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/8" NPT, 70-260 PSI, STANDARD FLOW, BRASS, DIRECT ACTING, PRESSURE ACTUATED, WATER REGULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 4-WAY, BRASS, 120 V, 60 HZ, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 5 PORT PLUG IN VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE, REPLACES VQ1101-5. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, ACTUATOR, 1 INCH, .51 STROKE, 3-7 PSI SPRING RANGE, 25 MAX PSIG, 11.6 CV, 209 CLOSEOFF PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, AIR, PILOT, 0.15-0.7MPA SUPPLY PRESS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, 24 VDC, G02 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, W/ INDICATOR LIGHT, D03 SIZE, 26.4 GPM, 5075 PSI, 3-POSITION / 4-WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, TERMINAL BOX STYLE, BUNA SEALS. FREE... | |
| CONTROL VALVE, PILOT/POPPET/SOLENOI D VALVE, 3 PORT, 4.8 WATTS DC-2WATTS DC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SHUT OFF, 1/4IN, 300PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SOLENOID OPERATED, SERIES SYJ3000, BASE MOUNTED, 3-POSITION EXHAUST CENTER, 4 PORT, COMMON EXHAUST, 24 VDC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH... | |
| CONTROL VALVE, SOLENOID, PNEUMATIC, 3 PORT, 2 POSITION, SINGLE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, STAINLESS, BELLOW, 1/4IN SEALED GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, VBS SERIES, 5AMP, 230VAC, 600PSI, 101MA, 2-POSITION, FLOATING OR PROPORTIONAL, THERMOPLASTIC BASE, SPST. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, WITH ACTUATOR, 2WAY NORMALLY OPEN, 0.135AMP, 10W, 120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,1.5"NC 9-13# 3/4"STRK 28.9CV. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,1/2" NO 3-6# W/POS 4.6CV. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,1/2" WITH VA-8050-1 FACT.ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,1/2"3/6# 1.8CV VALVE ASSY N/O. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,1/2"NO UNGLOBE 3-6# 4.6CV. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,1/2"NPT 3W .73CV 4-8#. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,1/2"RSW 3W .73CV 3-6#. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,2" MIXING VALVE BODY 46.2CV. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,3/4" NO 7.3CV W/VA-4233 FLTG. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,3/4IN NPT FULL PORT,,2-WAY VALVE,STEM UP CLOSED,7.5CV. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE,RECOND KIT BRASS TRIM 6.3CV. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVES, VB SERIES, TWO-WAY, 1/2" PORT, CV = 1.3. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER SUPER SEL TYPE EU. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 32 GPM, 4600 PSI, SINGLE SOLENOID, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A & B TO T, 120 VAC COIL,... | |
| DIRECT OPERATED CONTROL VALVE, SOLENOID ACTUATED, DOUBLE OPERATOR, 32.0 GPM MAX FLOW, 4500 PSI MAX PRESSURE, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P... | |
| DIRECT OPERATED PROPORTIONAL DIRECTIONAL CONTROL VALVE, 5000 PSI MAX PRESSURE, 16 LPM (4.2 GPM) NOMINAL FLOW, DUAL OPERATOR, 3 POSITION, SPRING CENTERED, P PORT CLOSED, BLEED A & B TO... | |
| DIRECT SOLENOID OPERATED CONTROL VALVE, D05 SIZE, 4500 PSI MAX PRESSURE, 32 GPM MAX FLOW, 2 POSITION & 4 WAY, CLOSED CENTER CROSSOVER, SINGLE SOLENOID, SPRING OFFSET, 120 VAC COIL,... | |
| DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 16.8 GPM, 4500 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, OPEN CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B PORT END, 120... | |
| DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B PORT END, 120... | |
| DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 3 POSITION, 4 WAY, NO SPRING (DETENTED), VITON SEALS, CLOSED CENTER (ALL PORTS), DOUBLE SOLENOID OPERATOR, 120 VAC... | |
| DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION,... | |
| DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 17.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 110VAC... | |
| DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 21.1 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT... | |
| DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 21.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC... | |
| DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, TERMINAL BOX STYLE, BUNA... | |
| DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D05 SIZE, 18.5 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION,... | |
| DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, TERMINAL BOX STYLE, BUNA... | |
| DIRECTIONAL CONTROL VALVE W/ SHOCKLESS (ANTI-SHOCK), D03 SIZE, 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, RESTRICTED FLOW, BUNA SEALS, 24 VDC... | |
| DIRECTIONAL CONTROL VALVE, 110/120 VAC, 50/60 HZ, 10 WATT, P.A.B PORTS 2000 PSI /138 BAR, T PORT 1500 PSI/103 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 2 POS ,110/120 VAC, REPLACEMENT VALVE MODEL NUMBER: VSD03M-1A-GB-68L-C. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 3-WAY, 3-POS, BLOCKED CENTER, AIR/INERT GAS, NATURAL GAS, 3.4 CV, VAC-200 PSI, VAC-13.8 BAR, V SERIES - 1/2" BRASS, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, AIR OPERATED, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, DUAL OPERATOR, 2 POSITION, DETENTED (NO SPRING), ALL PORTS BLOCKED, VITON SEALS, REPLACES... | |
| DIRECTIONAL CONTROL VALVE, AIR OPERATED, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, DUAL OPERATOR, 3 POSITION, SPRING CENTERED, ALL PORTS BLOCKED, BUNA SEALS, REPLACES MODEL... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE (NG6), MAX FLOW = 16.8 GPM, MAX PRESSURE = 4500 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID (PORT... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 4500 PSI = MAX PRESSURE, 16.8 GPM = MAX FLOW, 3 POSITION, 4 WAY, DOUBLE SOLENOID, P TO T OPEN, A & B BLOCKED, 120... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, INDICATOR LIGHT, 13.2 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS OPEN, SINGLE SOLENOID (A), 110 VAC COIL, TERMINAL BOX, BUNA... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, INDICATOR LIGHT, 26.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, DETENTED (NO SPRING), ALL PORTS BLOCKED, CLOSED TRANSITION, DOUBLE SOLENOID, 100 VAC COILS, TERMINAL... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, INDICATOR LIGHT, 26.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (A), 110 VAC COIL, TERMINAL BOX, BUNA... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, ENERGIZE TO CENTER, ALL PORTS BLOCKED,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION & 4 WAY, ALL PORTS OPEN, SPRING CENTERED, SINGLE SOLENOID, 24 VDC COIL,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20.0 GPM, MAX PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, DOUBLE SOLENOID, P TO T OPEN, A & B BLOCKED,... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 26.4 GPM, 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 120 VAC COILS,... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 26.4 GPM, 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, WIRING BOX STYLE, BUNA SEALS,... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 18.4 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 110VAC... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 32 GPM, 4600 PSI, 2 POSITION & 4 WAY, A & B OPEN TO T, P BLOCKED, SPRING CENTERED, SINGLE SOLENOID, 120 VAC COIL, WIRING... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 34.3 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 34.3 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 24VDC... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 4500 PSI, 32.0 GPM, ELECTRICAL BOX CONNECTOR, DOUBLE SOLENOID, 3 POSITION & 4 WAY, SPRING CENTERED, A & B BLOCKED, P TO T OPEN, 12... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 4600 PSI MAX PRESSURE, 38 GPM MAX FLOW, 3 POSITION & 4 WAY, VITON SEALS, P TO T OPEN, A & B BLOCKED, WIRING BOX... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4500 PSI (310 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING CENTERED, ALL PORTS... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN TO T P... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, REPLACES MODEL # SWH-G03-C6-A120-10, MAX FLOW = 32.0 GPM, MAX PRESSURE = 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P & T OPEN,... | |
| DIRECTIONAL CONTROL VALVE, DOUBLE SOENOIDS, SPRING CENTERED, 3 POSITION, 4 WAY, 120 VAC COILS, 4500 PSI MAX PRESSURE, 16.8 GPM MAX FLOW, ALL PORTS BLOCKED, D03 SIZE, WIRING BOX STYLE... | |
| DIRECTIONAL CONTROL VALVE, G03 SERIES, 110-120 VAC, SPOOL TYPE, SUBPLATE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, INDICATOR LIGHT, SHOCKLESS, D05 SIZE, 22.4 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION,... | |
| DIRECTIONAL CONTROL VALVE, MANUAL LEVER OPERATED, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING OFFSET, SINGLE OPERATOR,... | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATED, DIRECT OPERATED, 110-120VAC, 50/60HZ, P-A-B PORT 1500PSI, T PORT 1500PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, DUAL OPERATOR, 3 POSITION SPRING CENTERED, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, 38 GPM, 4600 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, SPRING CENTERED, 24 VDC VOLTAGE (WIRING BOX), VITON SEALS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER DIRECTIONAL CONTROL VALVE, TYPE L, IN-LINE VALVE 004, VALVE FUNCTION 5.5/3-WAY 00.5, Q6. PUSH-IN CONNECTOR 6MM Q8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 45LV66 , CONTROL VALVE, 300 CFM, 150 PSI, 3/4 INCH NPT , MODULAR LOCK OUT BALL VALVE 3/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR CONTROL VALVE, THREE WAY, 1/4 INCH PORT, 1/16 INCH LOWER ORIFICE SIZE, 1.5LB SPRING, 3/32 INCH TOP ORIFICE SIZE, 120 VOLTS, 60 HZ, 110 VOLTS, 50... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, ACTUATED CONTROL BALL VALVE, 1/2 INCH, 2-WAY, W/ 2 CV, NSR FLOATING ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, THREADED CONTROL BALL VALVE, 3/4 INCH VALVE, TWO-WAY, FOR DCA ACTUATOR, 7.4 CV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, TS BUTTWELD W/O EXTERNAL FLUSH, NON-SEAT LIFTING, CU4-S CONTROL TOP, 2 HALL EFFECT SENSORS, 1 SOLENOID, 6 PIN EUROFAST CONNECTOR, TRI- RING STEM, EPDM ELASTOMERS. | |
| DISCONTINUED BY MANUFACTURER, COMBINATION GAS CONTROL VALVE, TWO STAGE, 1/2 INCH NPT IN X 3/4 INCH NPT OUT, 3-5 INCH ADJUSTABLE RANGE, 24 VOLTS, 60 HZ, 4 TERMINALS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTROL BALL VALVE, W/ ELECTRIC ACTUATOR, 1/2" NPT, 2-WAY, SPDT, 24VAC, SS TRIM, FLOATING ON/OFF, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1 AND 1/2 IN PORT, CLASS 800, 1975PSI @ 100F DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 4-WAY, 2-POSITION, 100/50 V,120/60 HZ, 10 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 4-WAY, 2-POSITION, 120 V, 60 HZ, 7.3 W, 12 MPA, BRASS, V SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 40-200PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 9-13 PSI, 2 WAY, 3/4IN, NC, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DOUBLE CHECK BLOCK, W/BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, SINGLE SELENOID, 2 POSITION, SPRING OFFSET, VITON SEAL, 24 VDC, 44 WATT, P/A/B 4600 PSI, T 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, SPRING CENTERED, 26 L/MIN (7 GPM), VITON SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, TWO-WAY VALVE, 1-1/4 INCH VALVE, WITH TAILPIECE, NPT ANGLE CV=16, ANGLE PATTERN VALVE BODY, USE WITH V2045 ACTUATOR ONLY, BRASS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, WATER VALVE, TWO-WAY SINGLE SEATED, SCREWED BRONZE ANSI CLASS 150 BODY, STEM DOWN TO CLOSE 1/2 INCH DIAMETER, NPT: CV 2.5. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 32 GPM, 4600 PSI, SINGLE SOLENOID, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A & B TO T,... | |
| DISCONTINUED BY MANUFACTURER, DIRECT OPERATED SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, DUAL SOLENOID (12 VDC... | |
| DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID OPERATED CONTROL VALVE, D05 SIZE, 4500 PSI MAX PRESSURE, 32 GPM MAX FLOW, 2 POSITION & 4 WAY, CLOSED CENTER CROSSOVER, SINGLE SOLENOID, SPRING OFFSET,... | |
| DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION, 4 WAY, DETENTED (NO SPRING), CLOSED CENTER (ALL PORTS), DUAL SOLENOID, 24 VDC... | |
| DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE D05 SIZE MAX FLOW = 32 GPM (120 LPM) MAX PRESSURE =4500 PSI (310 BAR) 2 POSITION & 2 WAY SINGLE SOLENOID @ PORT... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 50GPM, 3 POSITION, DOUBLE OPERATOR, SPRING CENTERED, 21W, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, 16.8 GPM = MAX FLOW, 4500 PSI = MAX PRESSURE, DUAL SOLENOID, 2 POSITION & 4 WAY, DETENTED (NO SPRING), BUNA SEALS,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM = MAX FLOW, 5000 PSI = MAX PRESS, DUAL SOLENOID, 2 POSITION & 4 WAY, DETENTED (NO SPRING), VITON SEALS,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), VITON SEALS, SINGLE SOLENOID, LOW WATTAGE COIL... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 32 GPM, 4600 PSI, SINGLE SOLENOID, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A & B TO T, 115... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, 120 LPM, 4570 PSI, 2 POSITION & 4 WAY, SINGLE SOLENOID, 120 VAC COIL, WIRING BOX STYLE, SPRING OFFSET, ALL PORTS OPEN,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, 32 GPM (120 LPM), 4600 PSI (320 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET, ALL PORTS BLOCKED, VITON SEALS,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, 32 GPM (120 LPM), 4600 PSI (320 BAR), DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN TO T P BLOCKED (RESTRICTED), 120... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW=32 GPM (120 LPM), MAX PRESSURE=4500 PSI (310 BAR), 3 POS & 4 WAY, SPRING CENTER, ALL PORTS BLOCKED, DBL SOLENOID,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, PROPORTIONAL, DUAL OPERATED, SPRING CENTERED, 3 POSITION, VITON SEAL, P/A/B 5000 PSI, T 3000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATED, DIRECT OPERATED, 110-120VAC, 50/60HZ, P-A-B PORT 4600PSI,T PORT 1500PSI, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEED CONTROL VALVE, UCF1 SERIES, SINGLE FEED, GASKET MOUNTING, FLOW RANGE - 0.05-4 L/MIN, DESIGN NUMBER 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 300 PSI, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, FLOW VALVE, -40 KP, 2000 PSI, 138 BAR, SPF SERIES, 3/8" NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL AIR CONTROL VALVE, 2 STATION, 4 PORT, 3/4 INCH PORT SIZE, 1.0 MPA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTROL VALVE, 0.15-0.7MPA, 3 PORT, 15+MS, M5 THREAD, SUGGESTED REPLACEMENT SYJA5120-M5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER CAM VALVE, CONTROL, 0.3-8.5 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 100VAC, 50/60HZ, IP20, 2AXIS, 6.3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 POSITION, AIR CONTROLLED, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, VQ2 24VDC, SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT, 3 (CLOSED CENTER) POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, 2 POSITON, SINGLE, PORTED BODY, METAL SEAL, EXTERNAL PILOT TYPE, PLUG CONNECTOR WITHOUT CONNECTOR, 3000 SERIES, 5 PORT VALVE, 18 MM BODY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, WET TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DUAL COIL, DOUBLE PRESSURE CONTROLLED, DETENTED, 1/4 INCH & 3/8 INCH NPT THREAD CONNECTION, 100-110/100130 VAC, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TWO-WAY BRASS THREADED CONTROL BALL VALVE FOR DCA ACTUATOR, BRASS BODY, 1/2 INCH THREADED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,FLOW CONTROL VALVE, 1/8INCH MNP,T BRASS, LOW PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics VFOE-LE-T-M5-Q6 | |
| FESTO Pneumatics VL-5-1/8-B | |
| FESTO Valves VFOF-LE-BAH-G14-Q8 | |
| FESTO Valves VFOF-LE-BAH-G18-Q6 | |
| FESTO Valves VMPA1-M1H-E-PI | |
| FESTO Valves VSCS-B-M32-MH-WA-1C1 | |
| FESTO Valves VSNC-FC-M52-MD-G14-F 8 | |
| FESTO Valves VUVG-B18-M52-RZT-F-1 T1L | |
| FESTO Valves VUVG-L18-M52-RT-G14- 1P3 | |
| FESTO Valves VUVG-L18-T32C-MT-G14 -1P3 | |
| FINGER VALVE, MANUAL KNOB CONTROL, 2 PORTS, 2 POSITION NORMALLY CLOSED, 8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| FINGER VALVE, VHK SERIES, MANUAL AIR CONTROL, 2 PORT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATING CONTROL VALVE, 2-WAY, FAIL-SAFE, 1 INCH SWEAT VC VALVE, WITH TOOL, LINEAR FLOW, 300 PSI MAX OPERATING PRESSURE, 60 PSI MAX DIFFERENTIAL PRESSURE, 0-65 DEGREES CELSIUS AMIENT TEMPERATURE RANGE,... | |
| FLOW CONTROL CAGE ASSEMBLY . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 1/4INCH TUBE 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 1/8INCH MNPT BRASS LOW PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 3/8IN TUBE 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, BRASS BODY, 0.22/1.20 CV (METER/FREE), 300PSID MAX@180 F AIR/WATER/LT OIL, 1PSI OPENING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, G 1/4 IN OIL PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, M5X0.8. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, ONE-WAY, 1/8INCH THREAD, 6MM TUBE CONNECTIONS, 0.2-10BAR, (8001459). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, T1000 RANGE,1 TO 10 BAR, G1/8 PORT, MEDIUM: COMPRESSED AIR, NITRILE RUBBER SEALS, ALUMINUM, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW SPEED CONTROLLER, SC3W SERIES, METER-OUT CONTROL DIRECTION, 0.05-1 OPERATING PRESSURE RANGE, 270 L/MIN CONTROL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| GAS CONTROL VALVE 5A 24V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| GAS CONTROL VALVE, 1/2IN, 24V, DUAL DIRECT IGNITION, REPLACES VR8205A 2065. FREE 2 YEAR RADWELL WARRANTY | |
| GAS FLOW CONTROL AND ELECTRONIC INTERMITTENT PILOT SEQUENCING, 24VAC, 90 SEC IGNITION TRIAL TIME, CONTINUOUS RETRY, 1/2 PSI PRESS RATING, 1/8" PRESS TAPPING, NATURAL GAS, STANDARD OPENING, 1/2"X1/2" NPT, 3.5"... | |
| GAS VALVE, FLUID POWER ACTUATOR, CONTROL GAS FLOW, FOR COMERCIAL AND INDUSTRIAL BURNERS, USE WITH NATURAL OR LP GASES, MOUNT DIRECTLY IN GAS SUPPLY LINE. FREE 2 YEAR RADWELL WARRANTY... | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/2 BASE, BODY MOUNT, 2 POSITION, NPT THREAD, 1/2 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/2 BASE, BODY MOUNT, 3 POSITION EXHAUST CENTER, NPT THREAD, 3/4 INCH PORT SIZE, LONG HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/2 BASE, PANEL MOUNT, 3 POSITION CLOSED CENTER, NPT THREAD, 1/2 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/4 BASE, BODY MOUNT, 2 POSITION, NPT THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/4 BASE, BODY MOUNT, 3 POSITION CLOSED CENTER, NPT THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/4 BASE, BODY MOUNT, 3 POSITION CLOSED CENTER, RC THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/4 BASE, PANEL MOUNT, 2 POSITION, G THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 3/8 BASE, BODY MOUNT, 2 POSITION, NPT THREAD, 3/8 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 3/8 BASE, BODY MOUNT, 3 POSITION CLOSED CENTER, NPT THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 3/8 BASE, BODY MOUNT, 3 POSITION EXHAUST CENTER, NPT THREAD, 3/8 INCH PORT SIZE, LONG HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CONTROL VALVE, 6000PSI, NON-RODDABLE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC FLOW CONTROL VALVE, 5000 PSI, 10.0 GPM, 1-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE FLOW CONTROL VALVE, 1/4" NPT, 15 TO 145 PSI, NEEDLE VALVE & ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL MAGNETICS, TP40C-00, TP40C00, AIR VALVE CONTROLLED MAGNETS, 145PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND Valves SRV150 | |
| INLINE FLOW CONTROL, 1/2BSPP, 0.3-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE SPEED CONTROL, VVQ4000 SERIES, FLUID: AIR/INERT GAS, 0.15/1 MPA, 12/24 VDC, 100/220 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR HYDRAULIC CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, 3 WAY, 250PSI, 3/4", PADLOCK CLOSE, SPECICALLY FOR USE WITH GUARDSMAN FRLS, SLEEVE ROTATES, CONTROLLED EXHAUST RATE, NPTF PORT THREADS - OPTIONAL BSPP THREADS. FREE 2 YEAR RADWELL... | |
| MANUAL CONTROL VALVE, 4-WAY, 3-POSITION LEVER, PANEL MOUNTING, SAE #4, 5000 MAX PSI, FLOAT CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL LEVEL OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI (350 BAR), MAX FLOW = 20 GPM (76 LPM), DUAL OPERATOR, 3 POSITION, 4 WAY, SPRING CENTERED,... | |
| MANUAL LEVEL OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI, MAX FLOW = 20 GPM, DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, A & B... | |
| MANUAL LEVEL OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI, MAX FLOW = 20 GPM, DUAL OPERATOR, 3 POSITION, 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, VITON... | |
| MANUAL LEVEL OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX PRESSURE = 4600 PSI, MAX FLOW = 32 GPM, DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED,... | |
| NACHI HYDRAULICS Hydraulics SS-G01-C5-R-C115-E31 | |
| NACHI HYDRAULICS Hydraulics SS-G01-C5-R-D2-E31 | |
| NACHI HYDRAULICS Hydraulics SS-G01-C7Y-R-C115-E3 1 | |
| NACHI HYDRAULICS Hydraulics SS-G03-C7Y-FR-E115-E 22 | |
| NORGREN Pneumatics T1000C1800 | |
| NORTHMAN Hydraulics SWH-G02-B2-A120-10-N | |
| NORTHMAN Hydraulics SWH-G02-B2-A120-20-N | |
| NORTHMAN Hydraulics SWH-G02-B2-D24-20-N | |
| NORTHMAN Hydraulics SWH-G02-C2-A120-10-N | |
| NORTHMAN Hydraulics SWH-G02-C2-D24-20-N | |
| NORTHMAN Hydraulics SWH-G02-C4-D24-10-N | |
| NORTHMAN Hydraulics SWH-G02-C6-D12-10-N | |
| NORTHMAN Hydraulics SWH-G03-B2-A120-10-N | |
| NORTHMAN Hydraulics SWH-G03-C2-A120-10-N | |
| NORTHMAN Hydraulics SWH-G03-C4-A120-10-N | |
| NORTHMAN Hydraulics SWH-G03-C6-A120-10-N | |
| NORTHMAN Hydraulics SWH-G03-C6-D12-10-N | |
| ONE-WAY FLOW CONTROL VALVE, FLAT DESIGN, L SHAPED OUTLET, EXHAUST AIR ONE WAY FLOW CONTROL FUNCTION, PILOTED NON-RETURN FUNCTION - MANUAL EXHAUST FUNCTION, INTERNAL HEX, THREAD G, PUSH-IN CONNECTOR QS-8. | |
| ONE-WAY FLOW CONTROL VALVE, PNEUMATIC CONNECTION, PORT 1: QS-6 - PORT 2: G1/4, NOMINAL FLOW CONTROL DIRECTION: 400 L/MIN/ 350 L/MIN-450 L/MIN, WIDTH ACROSS FLATS: 16MM, OPERATING PRESSURE COMPLETE TEMPERATURE... | |
| ONE-WAY FLOW CONTROL VALVE, PNEUMATIC CONNECTION, PORT 1: QS-8 - PORT 2: G1/4, NOMINAL FLOW CONTROL DIRECTION: 500 L/MIN/ 370 L/MIN-500 L/MIN, WIDTH ACROSS FLATS: 16MM, OPERATING PRESSURE COMPLETE TEMPERATURE... | |
| ONE-WAY FLOW CONTROL VALVE, VFOE SERIES, ROTARY KNOB WITH DETENT, QS-8 & R1/8 CONNECTIONS, 2.9-145 PSI, SCREW IN MOUNT, (8068736). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, SERIES VR51, TWO-HAND, FLAME RESISTENT, 1/4IN ONE-TOUCH FITTING PORT SIZE, .25 - 1 MPA OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, SPRING RETURN, SOLENOID PILOT ACTUATED, THREE WAY, 120 V, 60 HZ, 200 PSIG, 1/4 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, VZM500 SERIES, 5/2 FUNCTION, 1/8 INCH THREAD SIZE, 0.15-0.7 MPA, TOGGLE LEVER CONTROL, -5 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANUAL CONTROL VALVE, X30 SERIES, 5/2 TAPPET SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR/ FLOW CONTROLLER, 0-90PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SPEED CONTROLLER, SC SERIES, PORT SIZE: 1 INCH (25A - RC1), MAX PRESSURE: 150 PSI - 10 BAR, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 2 AMP, 14.5/145 PSI, 0/10 BAR, 3/2 OPEN/CLOSED MONOSTABLE, DIRECT CONTROL TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 5 MM, 5/2-WAY, MONOSTABLE, 10 BAR, 750 L/MIN FLOW RATE, G1/8 PORT, MECHANICAL SPRING, W/ FLOW CONTROL OPTION, NON-REVERSIBLE, COMPRESSED AIR, -40 TO +60 DEGREES C, (31000). FREE... | |
| PNEUMATIC VALVE, 5/2 MONOSTABLE, FLOW: 800 L MIN,OPERATING PRESSURE: 0 TO 8, CONTROL PRESSURE: 1.2 TO 10, HOUSING MATERIAL: ALUMINIUM DIE CASTING, RESET MODE: MECHANICAL SPRING, (9199). FREE 2 YEAR... | |
| PNEUMATIC VALVE, 5/3 PRESSURIZED VALVE FUNCTION, 0.9-16 BAR, 1200 L/MIN FLOW RATE, MECHANICAL SPRING, W/ FLOW CONTROL OPTION, -10 TO +60 DEGREE C, 151012. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DIRECTIONAL CONTROL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SERIES VFOE, ONE-WAY FLOW CONTROL, QS-6; M5 CONNECTIONS, ROTARY KNOB WITH DETENT, MANUAL ACTUATION, 105 L/MIN FLOW RATE, PBT HOUSING, 0.2-10 BAR, PBT COVER MATERIAL, (8068724). FREE 2... | |
| PNEUMATIC VALVE, VLX SERIES, DIAPHRAGM, G1/4 FITTING CONNECTION, 13 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 1-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 34432. FREE... | |
| POP TOP MODULATING VALVE ASSEMBLY, 3 WIRE, FLOATING CONTROL, 2 WAY, 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, W64 SERIES, 5-WAY 2-POSITION, DOUBLE PRESSURE CONTROLLED, DETENTED, ISO SIZE 1, PORT SIZE 1/8-3/8, STANDARD TEMPERATURE MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS VALVE FOR FLOW CONTROL FOR AIR, 2 PORTS, N.O. 1MPA, 7MM, FKM SEAL, STAINLESS STEEL BODY, NPT 1/4 INCH PORT, 24VDC, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS VALVE, 2 PORT/FOR FLOW CONTROL, SERIES VNB, AIR OPERATED, VALVE SIZE 2, 15 MM ORIFICE, C.O. 1 MPA, 1/2 IN RC PORT SIZE, EPR SEALS, STAINLESS STEEL/THREADED PORT, STANDARD... | |
| PROCESS VALVE, FOR AIR FLOW CONTROL, 2 PORT, NORMALLY CLOSED, 1 MPA, FKM SEALS, STAINLESS STEEL, 1/4 INCH NPT PORT, WITH BRACKET, AIR OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS VALVE, VNB SERIES, 2 PORT VALVE FOR FLOW CONTROL, 15MM ORIFICE DIAMETER, N.C. - .5 MPA, EPR SEALS, G THREAD TYPE, 1/2IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY... | |
| PROPORTIONAL CONTROL VALVE 2WAY 1/2IN NPT 1.5CV. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL CONTROL VALVE, 1/2" NPT, 1.5CV, 50COP, 3WY PROP N.C. S.R., 24VAC, 50/60HZ, 0-10VDC/4-20MA, 300PSI, STATIC PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX PRESSURE = 350 BAR (5000 PSI), MAX FLOW = 26.0 LPM (7 GPM), DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, P... | |
| PROPORTIONAL PRESSURE CONTROL VALVE, VEAA SERIES, 3-WAY, DIRECT CONTROL, MECHANICAL SPRING RESET, ELECTRICAL ACTUATION TYPE, 6-10 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, IP65, 8046904. FREE 2 YEAR RADWELL WARRANTY... | |
| PROPORTIONAL PRESSURE CONTROL VALVE, VPPL SERIES, 3 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, DIRECTLY CONTROLLED, MECHANICAL SPRING RESET, 0.2-20 BAR PRESSURE REGULATION RANGE, 245 L/MIN STANDARD NOMINAL FLOW RATE, 1635975. | |
| PROPORTIONAL PRESSURE CONTROL VALVE, VPPM SERIES, 12 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 0.1-10 BAR PRESSURE REGULATION RANGE, 7000 L/MIN STANDARD NOMINAL FLOW RATE, 8024266. FREE... | |
| PROPORTIONAL PRESSURE CONTROL VALVE, VPPM SERIES, 6 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 0.06-6 BAR PRESSURE REGULATION RANGE, 900 L/MIN STANDARD NOMINAL FLOW RATE, 542228. FREE... | |
| PROPORTIONAL PRESSURE CONTROL VALVE, VPPM SERIES, 6 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 0.06-6 BAR PRESSURE REGULATION RANGE, 900 L/MIN STANDARD NOMINAL FLOW RATE, 558337. FREE... | |
| PROPORTIONAL THREE PORT PRESSURE REDUCING VALVE, PILOT OPERATED, D03 SIZE, MAX PRESSURE = 320 BAR (4600 PSI), MAX FLOW = 11 GPM (50 LPM), CONTROL PORT = P, PRESSURE RANGE... | |
| PROPORTIONAL-PRESSUR E REGULATOR, NOMINAL WIDTH PRESSURIZATION 8 MM, EXHAUST NOMINAL WIDTH 7 MM, TYPE CODE VPPM, ACTUATION TYPE ELECTRICAL, SEALING PRINCIPLE SOFT, 3-WAY PROPORTIONAL PRESSURE CONTROL VALVE, 0.1 BAR 10... | |
| PUSH BUTTON 3/2, VR51 SERIES, PNEUMATIC MANUAL CONTROL, VALVE, TWO-HAND CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| RESTRICTOR VALVE,SERIES 50,FLOW CONTROL TO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS , W1413A1901, W1413A1901, SOLENOID VALVE, 100-110VAC, 110-120VAC, 50/60HZ, 10.6VA, 1-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS Pneumatics W517C79105 | |
| ROSS CONTROLS Valves W6456B2417 | |
| ROSS CONTROLS Valves W6476B2401Z | |
| ROSS CONTROLS Valves W6476B3401Z | |
| ROSS CONTROLS Valves W7076D4331Z | |
| ROSS CONTROLS Valves W7476C4331Z | |
| ROSS CONTROLS Valves W7476C4332Z | |
| SCHRADER BELLOWS Valves SV35-02 | |
| SERIES SS, WET TYPE SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, CASCADE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER REPAIR KIT, FLUID CONTROLS, KIT FOR USE WITH VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics VHK2-02S-08F | |
| SMC Valves VH200-N02 | |
| SMC Valves VNB201C-F15A-X400 | |
| SOLENOID - OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT PLUG IN VALVE, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECT OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM, MAX PRESSURE = 4600 PSI, 3 POSITION, DUAL SOLENOID, SPRING CENTERED, 120 VAC COILS (CONDUIT BOX STYLE),... | |
| SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED,... | |
| SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, REPLACES MODEL # SWH-G02-C6-D12-10, 16.8 GPM, 4500 PSI, 3 POSITION, 4 WAY, DUAL SOLENOID (12 VDC COILS), WIRING BOX STYLE COILS, P TO T... | |
| SOLENOID DIRECTIONAL CONTROL VALVE, VSD03M SERIES, 110/120 VAC, 50/60 HZ, 26/29 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED AIR CONTROL VALVE, 5PORT, 3POSITION, DOUBLE SOLENOID, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 2 POSITON / 4 WAY, SINGLE SOLENOID, SPRING OFFSET, BUNA SEALS, 24 VDC COIL (DIN STYLE), 310 BAR MAX PRESSURE,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, ALL PORTS BLOCKED, BUNA SEALS, 24 VDC COILS (DIN STYLE), 310 BAR MAX... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON / 4 WAY, DOUBLE SOLENOID, SPRING CENTERED, ALL PORTS BLOCKED, VITON SEALS, 24 VDC COILS (DIN STYLE), 350... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 16.8 GPM, MAX PRESSURE = 4500 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), BUNA SEALS, SINGLE... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITON & 4 WAY, DOUBLE SOLENOID, NO SPRING... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), SINGLE SOLENOID, SPRING OFFSET, ALL PORTS BLOCKED, 24 VDC... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESURE = 5000 PSI, 3 POSITION & 4 WAY, DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 33 GPM (125 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 33 GPM, MAX PRESSURE = 4600 PSI, 2 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS OPEN, SINGLE SOLENOID, 12... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 38 GPM (145 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED DIRECTIONAL VALVE, G03 SERIES, SUBPLATE MOUNTED, SPOOL TYPE, INTERFACE 03 NFPA D05 SIZE/ISO 4401-05/CETOP 5/NG 10, CONTROL VOLTAGE 110/120 VAC 50/60HZ, DIN 43650 CONNECTOR WITH INDICATOR LIGHT. FREE... | |
| SOLENOID VALVE, 4/5 PORT, BLANKING PLATE, FOR CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 BISTABLE VALVE FUNCTION, OPER PRESSURE 22~145 PSI, FLUID TYPE-AIR/INERT GAS/LIQUID, SUB-BASE MOUNT, 31 MM VALVE SIZE, 2300 L/MIN FLOW RATE, 3/8 NPT PORT, PISTON GATE VALVE DESIGN,... | |
| SOLENOID VALVE, AIR CONTROL, 5 PORT, 2 POSITION, DOUBLE SOLENOID, VQC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR CONTROL, BODY PORTED, 5 PORTS, 2 POSITION, SINGLE, 110-115 VAC, 50/60 HZ, L PLUG, NON-LOCKING PUSH, MAX 122 DEGREE F, 101 PSI, RUBBER SEAL, 4-WAT, 1/4 BSPT. | |
| SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, WITH ELECTRONIC RELAY, STANDARD TYPE, 120 L/MIN, 31.5 MPA (4570 PSI), 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, 4 WAY, BRASS BODY, 120 VDC, 9.5 WATT, 20-175 PSI, 1.4-12 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FLUID CONTROL SERIES, 4-WAY, DIRECT ACTING, 24 VDC, NC/NO, 1/4 INCH NPT, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, INTERFACE FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO STANDARD, SOLENOID OPERATED AIR CONTROL VALVE, 5 PORT, 3 CLOSED CENTER POSITION, DOUBLE SOLENOID, 101 PSIMAX, 24 VDC, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MONOSTABLE, 5/2-WAY,PNEUMATIC/ME CHANICAL SPRING RESET, EXTERNAL PILOT, CONTROL VOLTAGE 24VDC, FLOW RATE 950 L/MIN, PORT SIZE G1/4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, OPERATED AIR CONTROL VALVE, 5 PORT, 2 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, 5-WAY 2-POSITION, SINGLE SOLENOID, SPRING RETURN, ISO SIZE 1, PORT SIZE 1/8-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, 5/3 WAY, ELECTRICAL ACTUATION, 10 MM, -0.9 - 10 BAR OPERATING PRESSURE, 240 L/MIN NOMINAL FLOW RATE, SPRING RESET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, CLOSED CENTER, ISO SIZE 1, PORT SIZE 1/8-3/8, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, CLOSED CENTER, ISO SIZE 3, PORT SIZE 1/2-3/4, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, OPEN CENTER, ISO SIZE 1, PORT SIZE 1/8-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, OPEN CENTER, ISO SIZE 2, PORT SIZE 3/8-1/2, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W60 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, POWER CENTER, ISO SIZE 1, PORT SIZE 1/8-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 1, PORT SIZE 1/8-3/8, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 2, PORT SIZE 3/8-1/2, HIGH TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 2, PORT SIZE 3/8-1/2, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, AIR RETURN, ISO SIZE 1, PORT SIZE 1/8-3/8, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, AIR RETURN, ISO SIZE 2, PORT SIZE 3/8-1/2, HIGH TEMP MODEL, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W64 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, AIR RETURN, ISO SIZE 2, PORT SIZE 3/8-1/2, STANDARD TEMP MODEL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 1, PORT SIZE 1/4-3/8, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 2-POSITION, DOUBLE SOLENOID, DETENTED, ISO SIZE 2, PORT SIZE 3/8-1/2, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, OPEN CENTER, ISO SIZE 3, PORT SIZE 1/2-3/4, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W65 SERIES, 5-WAY 3-POSITION, DOUBLE SOLENOID, POWER CENTER, ISO SIZE 2, PORT SIZE 3/8-1/2, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W66 SERIES, 5-WAY 2-POSITION, SINGLE SOLENOID, SPRING RETURN, ISO SIZE 01 (26 MM), INTERNAL PILOT, NON-LOCKING OVERRIDES, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, DOUBLE SOLENOID, 5-WAY 3-POSITION, CLOSED CENTER, ANSI SIZE 10, PORT SIZE 3/4-1 1/4, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, DOUBLE SOLENOID, 5-WAY 3-POSITION, CLOSED CENTER, ANSI SIZE 4, PORT SIZE 1/2-3/4, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, SPRING RETURN, ANSI SIZE 2.5, PORT SIZE 3/8-1/2, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W70 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, SPRING RETURN, ANSI SIZE 4, PORT SIZE 3/8-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, DOUBLE SOLENOID, 5-WAY 2-POSITION, DETENTED, ANSI SIZE 4, PORT SIZE 1/2-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, AIR RETURN, ANSI SIZE 2.5, PORT SIZE 3/8-1/2, 24 V DC, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, SINGLE SOLENOID, 5-WAY 2-POSITION, AIR RETURN, ANSI SIZE 4, PORT SIZE 1/2-3/4, 110/120 V AC, 50/60 HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, UNDERLAP/ ELECTRICAL, 24 VDC OPERATING VOLTAGE, 24 VDC/1/8 WATT COIL, SIZE 15 MM WIDTH, 3/2 NC MONOSTABLE VALVE FUNCTION, 18 L/MIN STANDARD NOM FLOW RATE, DIRECT CONTROL, 6... | |
| SOLENOID VALVE, VMPA SERIES, 2X2/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 550-650 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 578815. FREE 2 YEAR... | |
| SOLENOID VALVE, VMPA SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 160 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, THROUGH-HOLE MOUNTING, 553110. FREE... | |
| SOLENOID VALVE, VMPA SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 320 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, PILOT CONTROLLED, 533345. FREE 2 YEAR... | |
| SOLENOID VALVE, VSNC SERIES, 5/2 OR 3/2 SWITCHABLE, ELECTRICAL ACTUATION TYPE, 1250 L/MIN STANDARD NOMINAL FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, PISTON GATE VALVE, PILOT-CONTROLLED, 577257. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VUVG SERIES, 2 X 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 150 L/MIN STANDARD NOMINAL FLOW RATE, M5 PNEUMATIC WORKING PORT, 1.5-10 BAR OPERATING... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 560 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 870 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 3-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 880 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 320 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 5/2; BISTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 570-680 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 566517. | |
| SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED, G1/4... | |
| SOLENOID VALVE, VUVG SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 520-600 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 574247. | |
| SOLENOID VALVE, VZWF SERIES, FORCE-CONTROLLED, FUNCTION OPTIMIZED, IN-LINE, 2/2-WAY, NORMALLY CLOSED, 3/8 INCH NPT, 13.5 MM, STANDARD SEALANT, 24 VDC, PLUG SOCKET, 3-WIRE, 10 BAR, STAINLESS STEEL. FREE 2 YEAR... | |
| SOLENOID VALVE, VZWF SERIES, FORCE-CONTROLLED, FUNCTION OPTIMIZED, IN-LINE, 2/2-WAY, NORMALLY CLOSED, G1/4, 13.5 MM, EPDM SEALANT, 24 VDC, PLUG SOCKET, 3-WIRE, 10 BAR, STANDARD PROTECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VZWM SERIES, DIAPHRAGM VALVE, ELECTRICAL ACTUATION, G1/2 FITTING CONNECTION, 13.5 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 546148. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, W66 SERIES, PILOT CONTROLLED, 5-WAY; 2-POSITION, SINGLE SOLENOID, SPRING RETURN, ISO SIZE 01 (26 MM), INTERNAL PILOT, NON-LOCKING OVERRIDES, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 3 PORT, 2 POSITION, SINGLE SOLENOID, NORMALLY CLOSED, 12 VDC COIL, PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT, 2 POSITION, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL VALVE ELBOW WITH PUSH-IN JOINT (METER OUT TYPE). FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL VALVE, ELBOW W/ PUSH-IN JOINT, (METER OUT TYPE). FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL VALVE, ELBOW, WITH PUSH-IN JOINT (METER OUT TYPE), PORT SIZE R1/4, SC3W SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL VALVE, METER OUT, 270 FLOW RATE, BRASS THREAD, 0-60 TEMP RANGE, RING NUT LOCK NUT. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER CONTROLLED PROPORTIONAL VALVE, IN-LINE. FREE 2 YEAR RADWELL WARRANTY | |
| SUB FOR CONTINENTAL HYDRAULICS VS6M-3F-A-D24K1-A, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24... | |
| SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS5M-3F-G-24SL-J-Y61 77, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS,... | |
| SUBSTITUTE FOR NORTHMAN SWH-G02-C4-D24-20, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SWEAT N.C. ZONE VALVE, 2 WAY, ON/OFF LINE VOLTAGE, FOR HYDRONIC CONTROL APPLICATION. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL VALVE, 3/8IN, 115/180DEG F, 3-1/4IN BULB, 6FT ARMMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL VALVE, 3/8NI NPTF, 160/230 DEGREE F, 3-1/4IN BULB, 6FT ARMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| V-3754-608, JOHNSON CONTROLS, REPLACEMENT SPRING, 3-6 PSI RANGE, FOR 1 AND 1 1/2 INCH VALVES WITH 3/4" STROKE, V-3000. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROL WATER, 1/2", REDUCED PORT, 2-WAY, STEMP UP OPEN, 1.3 CV, BRASS TRIM, WITH DISC, UNION END. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE FLOW CONTROL, INLINE, RC 3/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2", NEEDLE VALVE, VALVE FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, CONTROL VALVE, 5 PORT, PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL VALVE, WITH ON-BOARD ELECTRONICS & POSITION FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ELECTRICALLY ACTUATED, HEX BODY SERIES, 2-WAY (2/2) SINGLE SOLENOID NORMALLY CLOSED (NC), DIRECTIONAL CONTROL VALVE, EPOXY MOULDED COIL, BODY STYLE 3 (MALE BOTTOM PORT) FOR PNEUMATIC AIR/WATER APPLICATIONS, 0... | |
| VALVE, FLOW CONTROL, 2 PORT, AIR OPERATED, SIZE 4, NORMALLY CLOSED, 0.5 MPA, FKM SEALS, 1 INCH RC PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, 3/8 INCH, 4 WAY, STAINLESS STEEL, TAPERED BRASS STEM, 125 PSI MAX, 8.6 BAR MAX, 180 DEG F MAX, 82 DEG C MAX. FREE 2 YEAR RADWELL... | |
| VALVE, PNEUMATIC, SPEED CONTROLLER, 0-60 ?, RING NUT LOCK TYPE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PROPORTIONAL PRESSURE CONTROL, 1/4 ISOG, 0-10 V, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DUAL SOLENOID, 3 POSITION,SPRING CENTERED, CENTER POSTION: A & B BLOCK, CROSSOVER: ALL PORTS OPEN/ RESTRICTED, VITON SEAL, SOLENOID: 120V- 60 HZ / 110V... | |
| VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 3 PORT SOLENOID VALVE, 3-PORTS, 2-POSITION, SINGLE ELECTRICALLY-ACTUATE D, 24VDC SOLENOID VALVE / COIL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, AIR CONTROL, 5 PORT, 2 POSITION, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SPEED CONTROL, MEDIUM BORE, PORT SIZE: 3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, W60 SERIES, 5-WAY 2-POSITION, DOUBLE PRESSURE CONTROLLED, DETENTED, ISO SIZE 1, PORT SIZE 1/8-3/8. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, W60 SERIES, 5-WAY 2-POSITION, SINGLE PRESSURE CONTROLLED, SPRING RETURN, ISO SIZE 2, PORT SIZE 3/8-1/2. FREE 2 YEAR RADWELL WARRANTY | |
| VFOE, FLOW CONTROL VALVE, ONE-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VFOE, ONE-WAY FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VFOH, ONE-WAY FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25... | |
| VSD0-M SERIES, DIRECTIONAL CONTROL VALVES, SOLENOID, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| XG 06 1F 30 , PRESSURE CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE CONTROL VALVE, 2-WAY, FAIL-SAFE, ELECTRIC, STRAIGHT THROUGH BODY, N.O., 1/2 IN, 1.60 CV, 24 V, 3 W, IP42. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |