Radwell International Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Page: 1 2 3 4
Product Name Notes
10000-00, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/8" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-02, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/4" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-04, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/4" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-05,FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/2" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-06,FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 3/4" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-13, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 3/8" NPTF, BRASS, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
10000-31, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 3/4" NPTF, CARBON STEEL, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
10000-40, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/4" NPTF, STAINLESS STEEL, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
10000-41, FLOW CONTROL VALVE, VARIABLE FLOW, POSITIVE SHUT OFF, FREE REVERSE FLOW, 3/8 INCH PORT NPTF, 60 PSI, FEMALE TO FEMALE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
10120-40,FLOW CONTROL VALVE, EASY READ, BRASS, 1/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY
10120-59,HYDRAULIC VALVE, INLINE FLOW CONTROL, 1 IN FEMALE PIPE PORTS, 0-55 GPM, STEEL. FREE 2 YEAR RADWELL WARRANTY
10126-04, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 3/8" BSPT, BRASS, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
2 INCH BUTTERFLY VALVE, CONTROL FUNCTION FAIL CLOSE, MAX PSI 140 . FREE 2 YEAR RADWELL WARRANTY
3 GPM 1/8 INLET BRASS HYDRAULIC CONTROL VALVE 1/8-27 THREAD. FREE 2 YEAR RADWELL WARRANTY
4 WAY CONTROL VALVE, 1/4" NPT INLETS. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 120V AC, SOLENOID / SPRING, 1/8 IN PIPE SIZE, 50 TO 150 PSI, 356 FLUID POWER. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 2-POSITION, 3-WAY, 3-PORT, NC / NO INLINE VALVE, HORIZONTAL MOUNTING, SINGLE SOLENOID, SPRING RETURN, NON-LOCKING OVERRIDE, 1/4 INCH PORT SIZE, 120 VAC, 60 HZ. FREE 2 YEAR...
AIR CONTROL VALVE, 4-WAY/2-POSITION SOLENOID, 120 VAC, 1/4 IN PIPE SIZE, SOLENOID VALVE ACTUATOR W/SPRING RETURN, 0-150 PSI OPERATIONAL PRESSURE RANGE, 69 MAX CRM-VALVE, STACKABLE BODY STYLE, DIN ELECTRICAL CONNECIONS,...
AIR CONTROL VALVE, 4.8/69.6BAR/PSI 8.0/116BAR/PSI, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, F3 SERIES, SOLENOID OPERATED, 5 PORT, 3 POSITION, 120 V, ALL PORTS BLOCKED. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, 2 X 3/2, CLOSED, MONOSTABLE, PILOT CONTROLLED, 10 MM VALVE SIZE, 24 VDC OPERATING VOLTAGE, 0.1-10 BAR OPERATING PRESSURE, (553260). FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, 24 VDC, 14 MILLIMERTER VALVE SIZE, 3-8 BAR, SOFT SEALING, W/O FLOW CONTROL OPTION, IP65. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, PART NUMBER: 161414, 5/2-WAY, MONOSTABLE, 10 MM, STANDARD NOMINAL FLOW RATE: 400 I/MIN, SINGLE SOLENOID, 21 V DC, OPERATING VOLTAGE: 24 VDC, W/O FLOW CONTROL OPTION, PILOT-CONTROLLED,...
AIR VOLUME CONTROL 100PSI 120DEG F. FREE 2 YEAR RADWELL WARRANTY
ALPHA SERIES, 3/8 INCH.,120VAC, 4-WAY, 2-POSITION SOLENOID, AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
ARO Valves A211SS-120-A
ARO Valves A212SS-120-A
ARO Valves A213SS-120-A
ARO Valves A222SS-120-A
ARO Valves A239SS-120-A
AVENTICS Pneumatics 0820055052
AVENTICS Pneumatics 0820055601
AVENTICS Pneumatics 0820058026
AVENTICS Pneumatics 0820060126
BARKSDALE Valves 9023-M-E
BIMBA Valves FCP1
BIMBA Valves FCP2K
BLEEDER 3PIPE CONTROLLED AIR IMPULSE. FREE 2 YEAR RADWELL WARRANTY
BROEN, 303-304L-PTFE, 303304LPTFE, CONTROL VALVE, 250DEG F. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE,FIXED-ORIF ICE, NON-PRESSURE COMPENSATED, FLOW CONTROL VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (6-WAY CCV), 3/4", 6-WAY, SEQ 1 CV 0.73, SEQ 2 CV 0.73,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (6-WAY CCV), 3/4", 6-WAY, SEQ 1 CV 1.86, SEQ 2 CV 1.86,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (6-WAY CCV), 3/4", 6-WAY, SEQ 1 CV 2.9, SEQ 2 CV 1.86,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1 1/2", 2-WAY, CV 37 ,CONFIGURABLE VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, 2 X SPDT, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1 1/2", 3-WAY, CV 37 ,CONFIGURABLE VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1", 3-WAY, CV 30 ,CONFIGURABLE VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 1.2 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 1.9 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 10 . FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 3 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, TERMINALS, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 3 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 3 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 4.7 ,VALVE ACTUATOR, NON FAIL-SAFE, AC 24 V, ON/OFF, FLOATING POINT, TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 4.7 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 7.4 . FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING, ACTUATOR FITTED. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 0.3 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, TERMINALS, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 0.8 ,CONFIGURABLE VALVE ACTUATOR, NON FAIL-SAFE, AC 100...240 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 0.8 . FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 3 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, TERMINALS, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 4.7 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, TERMINALS, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 4.7 . FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 2", 2-WAY, CV 240 ,CONFIGURABLE VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, 2 X SPDT, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 2", 2-WAY, CV 29 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 3/4", 2-WAY, CV 14 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE (CCV), 3/4", 2-WAY, CV 4.7 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE ACTUATOR, NON FAIL-SAFE, 24V AC/DC, MODULATING, 1/2 INCH, 2WAY, CV 3. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE, 1/2 INCH 2 WA V ALVE, 0.8CV CHRPLT TRIM, CHILLED OR HOT WATER, UP TO 60% GLYCOL. FREE 2 YEAR RADWELL WARRANTY
CHARACTERIZED CONTROL VALVE, 3/4 INCH, 600 PSI, 3-WAY, 4.7 CV, 24 VAC, 1 W. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE CONTROL BUSHING,CONTROL HUB 1/8-27NPT, THREAD SIZES RC1/8-27NPT. FREE 2 YEAR RADWELL WARRANTY
CIRCLE SEAL CONTROLS, 1012B00T-004S, 1012B00T004S, CHECK VALVE, 3/4IN, 120PSI,. FREE 2 YEAR RADWELL WARRANTY
CONTROL AIR, 900-ADDA, REGULATOR, AIR PRESSURE, 4-20MA, 3-27 PSIG, .2-1 BAR, DIN 43650 CONNECTOR, FIELD SELECTABLE OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
CONTROL BALL VALVE, PROFILE 2, THREADED/SOCKET END CONNECTIONS, 150.0 CV, 2 INCH, FPM O-RINGS, PVC, FOR PROPORTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY
CONTROL UNIT, CSA-4/0, INLET: 5/16-24, 4MM TUBE, OUTLET: 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 1-3/4IN 25PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 258PSIG. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 3WAY ELECTRIC SPADE TERM 12VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 50/1000PSI .344/6.9MPA. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE DIRECTIONAL SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE FLOW 6MM X 1/8, THROTTLE VALVE,CHECK VALVE FOR MRF NMC ACTUATOR, 6MM HOSE, GZ BSP 1/8 ". FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE FLUID. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, (CCV),1/2", 2-WAY, CV 1.9 VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING ACTUATOR FITTED. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 0,9-0BAR, 3AMP, 30VDC/30VAC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1/2", 2WAY, S.S., FLOAT NSR, 1.9CV, 24VAC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1/2IN, 2WAY, S.S. ,FLOAT NSR 0.46CV, 24VAC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1/2IN, 2WAY, S.S., FLOAT NSR, 1.2CV, 24VAC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 24 VDC, 2.4 W, 120 PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 2IN PIPE, 5-125PSI . FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 3/4 INCH, 2 WAY, 10 CV, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 300PSIG, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 356 FLUID POWER, E SERIES, FILTERED. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 5000 PSI, 345 BAR MAX, 15GPM 57LPM, USED FOR AIR AND OIL APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, ALPHA SERIES, PNEUMATIC, BODY STYLE 4-WAY, STACKING VALVES, PORT SIZE 1/4 INCH NPTF, VALVE SPOOL TYPE 3 POSITION, 12VDC, 24VAC, 50HZ/60HZ, 4.8W, URETHANE MADE. FREE 2 YEAR RADWELL...
CONTROL VALVE, BALL, 1-INCH NPT, 7.4CV, 24V, 2-POS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, C2 SERIES, MECHANICAL AIR, 5/2-WAY, MANUALLY ACTUATED, 5 X 1/4" NPT THREADED FEMALE PNEUMATIC PILOT PORTS, RATED FOR 0-120PSI, 5 PORT, 2 POSITION, ROD LEVER OPERATED. FREE 2...
CONTROL VALVE, CHARACTERIZED, 1/2 INCH, 2 WAY, NON-SPRING RETURN ACTUATOR, 4-20 MA, 24 VAC/DC, W/ PROPORTIONAL CONTROL SIGNAL / 90 SECOND RUN TIME. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL, 4-WAY, DETENTED, DOUBLE ACTING,DIN 43650, 24 VDC, 1.8 AMP. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL, DT VTS 2X5/2 PRES EX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL, SOLENOID ACTUATED, 24 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL, SPRING CENTERED, 120V 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, FLOW/SPEED, 3/8 INCH MALE NPT, 3/8 INCH FEMALE NPT, INLINE TYPE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW, MANUAL ACTUATION, 610 L/MIN STANDARD NOMINAL FLOW RATE, 0.3-10 BAR OPERATING PRESSURE, 161405. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, M AF MASS PRO, NO SIZE RATING, FLOAT TYPE AUTO DRAIN, NO, 10MM FITTING. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, NEEDLE AND FLOW, ONE DIRECTION, 1/8 NPT THREADED, SUPER VEE SERIES, MANUALLY ACTUATED. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PNEUMATIC, 4-WAY, 1/4 INCH NPT, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, 1/8 NPT INPUT 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, 10-32 FULLY PORTED 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, 10-32 FULLY PORTED 3 WAY NORMALLY CLOSED, NYLON BUTTON. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, BARBED 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, METAL MOMENTARY TOGGLE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, NYLON BUTTON. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 3 WAY NORMALLY CLOSED, DETENTED NYLON TOGGLE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE NORMALLY CLOSED, METAL DETENTED TOGGLE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, STANDARD 3 WAY NORMALLY CLOSED, DETENTED NYLON TOGGLE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, STANDARD 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SLOW/START, 1/4IN, 24 VDC NC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID AIR CONTROL, ALPHA SERIES, 4WAY, 3POSITION, 1/4INCH, 120VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SUPER-VEE SERIES, 1/2 NPT, FLOW CONTROL, ONE DIRECTION, AIR/HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DELTROL FLUID PRODUCTS Hydraulics EF10B
DELTROL FLUID PRODUCTS Hydraulics EF20B
DELTROL FLUID PRODUCTS Hydraulics EFL10B
DELTROL FLUID PRODUCTS Hydraulics F20B
DELTROL FLUID PRODUCTS Hydraulics F25B
DELTROL FLUID PRODUCTS Valves EN20B
DG4V-5-2NJ-M-U-H7-22 , DG4V-5-2NJ-M-U-H7-22 , DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
DIECTIONAL CONTROL VALVE, SOLENOID ACTUATED, 4 WAY, CONTROL VOLTAGE 110/120VAC 50/60HZ, MAX FLOW 20 GPM, TANDEM CENTER (P TO T), SPRING CENTERED, DOUBLE END, 88002. FREE 2 YEAR RADWELL WARRANTY...
DIR.-CONTROL VALVE, AIR SPRING RETURN, 3 POSITION, 6 PORTS PORTS, 10 BAR MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 5000 PSI = MAX PRESSURE, 35 GPM = MAX FLOW, ELECTRICAL BOX TYPE CONNECTOR, DOUBLE SOLENOID, 3 POSITION, 4 WAY, SPRING CENTERED, ALL...
DIRECT OPERATED CONTROL VALVE, SOLENOID ACTUATED, DOUBLE OPERATOR, 120 LPM / 32.0 GPM MAX FLOW, 4600 PSI MAX PRESSURE, 3 POSITION, 4 WAY, SPRING CENTERED, A & B OPEN TO...
DIRECT OPERATED SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 3 POSITION, 4 WAY, DUAL SOLENOID (24 VDC COILS), WIRING BOX STYLE COILS, P TO T OPEN, A...
DIRECT OPERATED SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5080 PSI, 3 POSITION, 4 WAY, DUAL SOLENOID (24 VDC COILS), WIRING BOX STYLE COILS, ALL PORTS BLOCKED, BUNA SEALS...
DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5080 PSI, 2 POSITION, 4 WAY, DETENTED (NO SPRING), CLOSED CENTER (ALL PORTS), DUAL SOLENOID, 120 VAC COIL, TERMINAL BOX...
DIRECTIONAL CONTROL VALVE , D03 VALVE, 80 L/MIN MAX FLOW, 110-120 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 1/4 INCH, 150 PSI RATED PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 110AC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 2 POSITION, B TYPE SPRING, SINGLE SOLENOID, 35 MPA MAX, 120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 2500PSI, 170BAR. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, G THREADS, NORMALLY CLOSED, 1/2" PORT 1+2, 1" PORT 3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE...
DIRECTIONAL CONTROL VALVE, 2POSITION, 5WAY, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 350 BAR (5000 PSI) MAX PRESSURE, 20 GPM MAX FLOW, SINGLE SOLENOID, SPRING OFFSET, CLOSED CENTER, 24 VDC COIL, DIN PLUG CONNECTOR TYPE, BUNA SEALS, (529762). FREE...
DIRECTIONAL CONTROL VALVE, 5/3 CENTER POSITION. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, C-136 SERIES, STAINLESS STEEL, 1/4 INCH NPT PORTS, 1/2 INCH NPT FEMALE CONDUIT . FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM (76 LPM), 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID,...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B PORT END, 120 VAC COIL,...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM (80 LPM), 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24 VDC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 5000 PSI MAX PRESSURE, 20 GPM MAX FLOW, 3 POSITION, 4 WAY, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, DIN PLUG STYLE...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 5080 PSI MAX PRESSURE, 26.4 GPM MAX FLOW, 3 POSITION, SPRING CENTERED, 4 WAY, ALL PORTS BLOCKED, DOUBLE SOLENOIDS, 100 VAC COILS, WIRING BOX STYLE...
DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 22 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN...
DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 22.5 GPM, MAX PRESSURE = 5080 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (PORT A), 120...
DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW =, MAX PRESSURE =, 3 POSITION & 4 WAY, DOUBLE SOLENOID, 24 VDC COILS, ALL PORTS BLOCKED, BUNA SEALS, DIN PLUG STYLE CONNECTORS,...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 26.4 GPM, 4570 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (RIGHT HAND BUILD), 120 VAC COIL, WIRING BOX STYLE,...
DIRECTIONAL CONTROL VALVE, DG4V SERIES, SOLENOID OPERATED, SO/DIN 4401-AB-03, SIZE 3 INTERFACE, P/A/B/T BLOCKED, SPRING CENTERED, SINGLE SOLENOID, 24V DC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DO3 VALVE SIZE, 110/120 VAC, 50/60 HZ, 0.5 INCH NPT THREAD CONDUIT BOX, 1450 PSI T PORT PRESSURE RATING, -4 TO 158°F OPERATING TEMP, 4 WAY FLOW.
DIRECTIONAL CONTROL VALVE, DT VTS 3/2 EL NF. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DT VTS 3/2 EL NO. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DT VTS 5/2 EL BIST., 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DT VTS 5/2 EL MONO. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, DT VTS 5/3 EL CF RD. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, ED, 5/2, ISO1, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, ISO2 , 5/2, SERIES CD02-AL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, LEVER OPERATED, TWO POSITION, 5000 PSI 3-PORT MAX, 500 PSI T-PORT MAX, DETENT/NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, MANUAL OPERATORS, FOOT PEDAL / TREADLE, 1/4IN PORT SIZE, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID, 24 VDC COIL, TERMINAL BOX...
DIRECTIONAL CONTROL VALVE, MECHANICAL, NORMALLY CLOSED/NORMALLY OPEN, 2BAR TO 8BAR. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, MODEL # TC15-5/2XX-SR-024DC- I-FORM_C-SGL, 2 POSITION & 5 WAY, FLOW = 1500 LPM, PRESS RANGE = 3 BAR TO 10 BAR, SWITCH ON TIME = 12 MS,...
DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON / 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350...
DIRECTIONAL CONTROL VALVE, PART # 02-145158, D03 SIZE, 20.0 GPM, 5075 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, P TO T OPEN, A & B BLOCKED, 120 VAC COILS,...
DIRECTIONAL CONTROL VALVE, PILOT-ACTUATION, 4-WAY, D08 VALVE SIZE, 1/2 IN NPT THREAD-WIRING HOUSING, 185 GPM, 110/120 VAC COIL, 50/60 HZ, 5000 PSI, TANDEM CENTER/CLOSED CROSSOVER SPOOL TYPE, SPRING CENTER SPOOL,...
DIRECTIONAL CONTROL VALVE, PLUNGER ACTUATOR, SPRING RETURN, TYPE 3/2. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SERIES D1V, 4-WAY, 3-POSITION, DOUBLE SOLENOID, SPRING CENTERED, FLUOROCARBON SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SERIES D1V, DOUBLE SOLENOID, 4 WAY 3 POSITION, SPRING CENTERED, 110-120 VAC, 50/60 HZ, 5000 PSI MAX-P,A,&B. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SERIES D1V, SOLENOID / WET PIN / SCREW-IN ACTUATOR, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, NITRILE SEAL, 24 VDC, DIN W/O PLUG, STANDARD PRESSURE. FREE 2 YEAR...
DIRECTIONAL CONTROL VALVE, SERIES D1VW, 2-POSITION, 350 BAR, NBR SEAL MATERIAL, CAST IRON, SUBPLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SERIES D1VW, 3 POSITIONS, 24 VDC, 8 W. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GAL/MIN MAX., 110/120 VAC COIL, 50/60 HZ, 3600 PSI MAX., CLOSED CENTER SPOOL, BUNA-N SEAL, D05 VALVE SIZE, TOP EXITING FLYING LEADS. FREE...
DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D03 VALVE, 21 GPM MAX FLOW, 110 VAC (50 HZ) / 120 VAC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D05 VALVE, 20 GPM MAX FLOW, 110 V AC (50 HZ) / 120 V AC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D05 VALVE, 20 GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SOLENOID CONTROLLED, PILOT OPERATED DCV W/ 350 BAR RATING, SIZE 8, SPRING CENTERED, EXTERNAL PILOT PRESSURE, 24 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED VALVE ED, 5/2, ISO1, W/OUT COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, D03, B, P&T-BLOCKED CENTER, 24VDC DIN. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, SIZE 3, TWO POSITION, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE,MINI-WATT SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE,SOLENOID ACTUATED,4-WAY,110V/ 50HZ 120V/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL SOLENOID CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D05 VALVE, 110 V AC(50HZ)/ 120 V AC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL LINEAR PORT REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/4 INCH PIPE, 120 VAC, 6 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/4 NPT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 2WAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 4-WAY, 100-110 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 7,0 BAR, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL CONTROL, 4-WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, DOUBLE SOLENOID, WET PIN, NITRILE SEAL, 110-120 VAC, 50/60 HZ, LEADWIRE CONDUIT BOX, MANAPLUG WITH LIGHTS (MINI). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED, 145 PSI, (1000 KPA) MAX, 115/120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED, SPRING OFFSET TO A, ISO 4400 MOUNTING W/OUT PLUGS, 24 VDC, 160 BAR PRESSURE, PORT P/A/B-315 BAR (4500 PSI). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, SUB PLATE MOUNTED, SOLENOID OPERATED, 315 BAR(4500 PSI) AT PORTS A/B/P, SIZE 05, SPRING CENTERED, DOUBLEEND, DIN43650 CONNECYOR, 24 VDC, 38 WATT. FREE 2...
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN SOLENOID, 3 POSITION SPOOL, NBR SEALS, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN, 3 POSITION, SPRING OFFSET, NBR SEALS, 110-120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN, SCREW-IN, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC, 1 AMP, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, EASY READ SERIES, FEMALE TO FEMALE, EDF FLOW CONTROL, 3/8 INCH NPTF THREADED, 2000 PSI MAX PRESSURE, 10 MAX FLOW GPM, BRASS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, FLOW CONTROL, 1/4 IN NPT MALE CONNECTION, 1/8 INCH PUSH TO CONNECT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, IN-LINE FLOW CONTROL REGULATOR, 1/4INCH, 15-145PSI, 30+160F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PROPORTIONAL / DIRECTIONAL, D*1FH SERIES, STANDARD, NG10/CETOP 5, PILOT OPERATED, FLOW CONTROL, HIGH RESPONSE, 105-350 BAR, 4-20 MA, 80 LPM / 21 GPM, INTERNAL PILOT...
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PROPORTIONAL, DIRECTIONAL CONTROL, D03 SERIES, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 3 WAY NORMALLY CLOSED, METAL BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DANAHER CONTROLS, NAMCO, VALVE COIL, EB200-39383, EB20039383, SL-110/60-PUSH P-SIDE, 3K300DPR32. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT CONTROL SOLENOID VALVE, 24 VDC, 1.5 AMP, 5000 PSI MAX PAB, 1500 PSI MAX T. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 110-120 V, 50-60 HZ, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 120 V, 60 HZ, 5000 PSI, 0.49 - 0.58 A, 2 POSITION SPOOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 350BAR (5000PSI) MAX PRESSURE, 20GPM MAX FLOW, SINGLE SOLENOID, SPRING OFFSET, CLOSED CENTER, 24VDC COIL, DIN PLUG CONNECTOR TYPE, BUNA SEALS, REPLACED BY DG4V-3-2A-M-U-H7-60.
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 350BAR, 110/120VAC, 50/60HZ, 80 L/MIN (21GPM), THREE PIN CONNECTOR, 1/2 NPT THREAD WIRING HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4-WAY, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 7 GPM, 24 VDC, 1.19-1.32 AMP, 5000 PSI MAX P/A/B PORTS, 3000 PSI MAX T PORT, 3 POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, AC110V, AC115/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, COIL 633741, 115/120 VAC, 60 HZ, .54 AMP, MAX PRESSURE 5000 PSI/350 BAR, SUGGESTED REPLACEMENT DG4V-3-2N-M-FW-B6-60 (872121). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D1VA SERIES, AIR OPERATOR, 3 POSITION, SPRING CENTERED, NITRILE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D1VA SERIES, AIR OPERATOR, SINGLE OPERATOR, 2 POSITION, SPRING OFFSET, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D3W SERIES, 4/2-WAY, 0.72-0.8 AMP, SINGLE SOLENOID, 110-120 VAC, 50/60 HZ, 5000 PSI MAX PRESSURE, REPLACED BY D3W020BNYC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DG4V-3 SERIES, SOLENOID VALVE, SPRING CENTERED, 24 VDC, P/A/B-350 BAR (5000 PSI), T-100 BAR (1450 PSI). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DH082 SERIES, PILOT OPERATED, 3/4-16 UNF-2B THREADED CAVITY, NORMALLY CLOSED, 2 POSITION, INTERNALLY DRAIN, SAE-4 PORT SIZE, STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE OPERATOR, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 2 POSITION, NITRILE SEAL, 12 VDC, DIN CONNECTION W/O PLUG, LOW WATT, XB613. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 2 POSITION, NITRILE SEAL, 24 VDC, CONDUIT BOX, LOW WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 2 POSITION, NITRILE SEAL, 24 VDC, DIN CONNECTION W/O PLUG, 10 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE SEAL, 110/120 VAC, 50/60 HZ, LEADWIRE CONDUIT BOX, LOW WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, HI-CYCLIC VALVE LINE, MECHANICALLY OPERATED, AIR: 150 PSI MAX, BRASS ALLOY 360, CAM ACUTATOR- 303 SS, SECONDARY SPRING ACTUATOR, 2 POSITION, SPRING RETURN, 1/2...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, MAX FLOW = 20.0 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SERIES D1V, SOLENOID / WET PIN / SCREW-IN ACTUATOR, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, NITRILE SEAL, 24 VDC, DIN W/O PLUG, 10 W,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SERIES D3W, BASIC VALVE, WET ARMATURE SOLENOID, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, P TO B AND A TO T IN OFFSET POSITION, 110...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, 5000 PSI MAX, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, NITRILE SEAL, 110/120 VAC, 50/60 HZ, CONDUIT BOX, HIGH WATT, CSA APPROVED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, NITRILE SEAL, 110/120 VAC, 50/60 HZ, CONDUIT BOX, LOW WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, F SERIES, 2PORT, VALVE LESS BASE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT BOX, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT CAVITY, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 4, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, FLUOROCARBON, 24 VDC, HIRSCHMANN W/O PLUG, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT, CSA...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 4, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, HIRSCHMANN W/PLUG, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SUBPLATE MOUNTED, SOLENOID OPERATED, 350 BAR (5075 PSI)-P/A/B PORTS, 80 I/MIN AT 350 BAR, SPRING OFFSET, SINGLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SUBPLATE MOUNTED, SOLENOID OPERATED, 80 I/MIN (AT 350 BAR), 350 BAR (5075 PSI)-P/A/B PORTS, SPRING CENTERED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVES, 2-POSITION, 2-WAY, 2-WAY DOUBLE HYDRAULICALLYPILOTED SPOOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 0.125 IN NPT PORT, 2000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1/4IN TUBE, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1/8IN, PUSH-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1IN NPTF PORTS, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 2000 PSI, 1/4 INCH NPTF, 6 GPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 3/4INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 315 BAR, METER IN, SINGLE TYPE PRESSURE PORT, WITH SCREW LOCKNUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, FC SERIES, SINGLE DIAPHRAGM, 2 GPM, THREADED, 120 DEGREE F MAX, INLET / 8.3 PSI MAX, 1/2 INCH NPT, EPDM SEAL, BUNA ELASTOMER, PVC...
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, METER OUT DIRECTION, COARSE NEEDLE TYPE, MODULAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, T PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL W/FITTING , AS***F NO SIZE RATING STD(PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL, UNIDIRECTIONAL FLOW, W/ INTEGRATED CHECK, BUILT IN CHECK VALVE, 3/8 INCH NPT, #6 SAE PORT THREAD, 8 GPM, 2000 PSI, 345 BAR MAX, (PRICE/EACH). FREE...
DISCONTINUED BY MANUFACTURER, FLUID CONTROL VALVE, 120V/60HZ, 1/8IN ORIFICE, 3/32W, 50PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC CARTRIDGE VALVE, ELECTRONIC POSITION CONTROL, 350 BAR, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTION CONTROL VALVE, 26 MM BORE, 3 POSITION, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTIONAL CONTROL VALVE, 24VDC, 30W, 100BAR/1450PSI, 350BAR/5000PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC FLOW CONTROL VALVE, 2000 PSI MAX, 15 GPM, ELBOW STYLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL VALVE, 3000PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL VALVE, SPRING OFFSET, 5000 PSI, 110-120 VAC COIL, 50/60 HZ, WITH SOLENOID INDICATOR LIGHT, (02-109627). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL, 0.42 AMP, 24 VDC, 350 BAR MAX P-A-B, 210 BAR MAX T, DUAL SOLENOID, HYDRAULIC, D1VW004CNJDLJ5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL, 4-WAY, 100 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEW MODEL # DSG-01-2B2-D24-70 / 7090, DIRECTIONAL CONTROL VALVE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER...
DISCONTINUED BY MANUFACTURER, NEW MODEL # DSG-01-2B2-D24-70, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, 4- WAY, 24 VDC COIL, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, INTERNAL CONTROL OF THE PRESSURE SENSOR, TYPE: G 1/2 OR 12MM, SETPOINT: 2 = 4 - 20 MA, FEEDBACK OUTPUT: 4 - 20 MA, WITHOUT...
DISCONTINUED BY MANUFACTURER, PROPORTIONAL CONTROL VALVE, SOLENOID VALVE, 6 PIN MATING CONNECTOR, M6 X 50 MOUNTING BOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL PRESSURE CONTROL VALVE WITH INTEGRATED ELECTRONICS, D03 SIZE, PRESSURE RANGE = 5.5 BAR TO 210 BAR (78 PSI TO 3045 PSI), COMMAND SIGNAL = 0 TO...
DISCONTINUED BY MANUFACTURER, SANITARY CONTROL VALVE, 3-10PSI, NPS 1, 84000 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 22 MM, 5 W, 24 VDC, FITS ALL DS2 SERIES 1/4 & 1/2 INCH DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220/240VAC, 50/60HZ, GENERAL CONTROLS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID CONTROLLED VALVE, SERIES CX, 24 VDC, 2.6 WATTS, 2-10 BAR, VALVE TYPE: 3/2 NORMALLY OPEN, 1/2 INCH INLET, 3/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, PART NO # 02-109686, D03 SIZE, 5075 PSI, 21 GPM, 3 POSITION 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110...
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT CONTROLLED VALVE, DALE CX SERIES, LEAK TIGHT, 2 WAY, NORMALLY CLOSED, 3/8" PORT, EXTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, 24VDC, 0.38-0.44A, 5000 PSI MAX-P,A,B, 3000 PSI MAX-T. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, 350 BAR MAX, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, SINGLE SOLENOID, W/ ADJUSTMENT KNOB, 120 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, SOLENOID OPERATED, DOUBLE SOLENOID, 3-POSITION, SPRING CENTERED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPEED CONTROL VALVE, BODY SIZE 3, ELBOW STYLE 2, METER-OUT, 1/4 R(PT) THREAD SIZE, TUBE SIZE 6MM, SEALANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE DIRECTIONAL CONTROL W/PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE TERMINAL MANIFOLD ASSEMBLY, CPV SERIES, FIELDBUS COMMUNICATIONS, DIRECTIONAL CONTROL, 24 VDC, 145 PSI, 0.9/10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, AIR CONTROL TYPE, W/ LEVER, MANUAL, CLOSED CENTER, SPRING RETURN, 3 POSITION, 4 WAY, 1/4 INCH NPT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DIRECTIONAL, CONTROL, VENT, 3000PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEOJET INK JET CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WATER CONTROL VALVE, 80-100 PSI, 5 PSI MIN. FREE 2 YEAR RADWELL WARRANTY
DOUBLE VALVE, CM SERIES, DOUBLE 5/2 SOLENOID CONTROLLED, AIR REMOTE RESET, PORTS 1/2 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DUAL MODULAR VALVE, CONTROL VOLTAGE 120 VAC, 60VA, 7 PSI (500 MBAR) UL, NEMA TYPE 4. FREE 2 YEAR RADWELL WARRANTY
DUEL SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: ASD, 1/8 STANDARD, UNIVERSAL, NPT, BORE SIZE: 1/8, Ø1/4", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY
DUEL SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: ASD, 3/8 STANDARD, UNIVERSAL, NPT, BORE SIZE: 1/4, 5/16", W/ SEAL, HEXAGON LOCK NUT. FREE 2 YEAR RADWELL WARRANTY
DUEL SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: ASD, 3/8 STANDARD, UNIVERSAL, NPT, BORE SIZE: 3/8, Ø3/8", W/ SEAL, HEXAGON LOCK NUT. FREE 2 YEAR RADWELL WARRANTY
EATON CORPORATION , DG4V-3S-2N-M-FPBW-B5 -60, DG4V3S2NMFPBWB560, PROPORTIONAL DIRECTIONAL CONTROL VALVE, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING, UNIVERSAL FLOW CONTROL, SCREWDRIVER SLOT, 3/8 INCH VALVE BODY SIZE 3/8 TB X 3/8 ML. FREE 2 YEAR RADWELL WARRANTY
EMERSON,ALCO CONTROLS,D-00865,D00 865,PILOT ADJUSTMENT,PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY
ENGLISH VALVE, LEVER 3/2, PNEUMATIC MANUAL CONTROL VALVE, B43 SERIES. FREE 2 YEAR RADWELL WARRANTY
ESD SERIES, ELECTRO-HYDRAULIC PROPORTIONAL RELIEF AND FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
FESTO Valves CPV10-M1H-5LS-M7
FILTER, AIR REG.DUTY, .250 NPT AIR VALVES & CONTROLS. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL KIT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE 5000PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE RIGHT ANGLE PUSH IN 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1 1/8INCHX 13/8 INCH SWEAT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/4INCH, PUSH IN, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 10/32 INCH NPT, METER OUT, SCREW DRIVER ADJUSTMENT, FLOW RATE MAZ 2.5 SCFM, OPERATING PRESSURE 150PSI-AIR ONLY, RECESSED WITH SCREW DRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY...
FLOW CONTROL VALVE, 2000PSI, 138BAR, GOLD. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 3/8IN TUBE, 1/2IN THREAD. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 315 BAR, 4567PSI, (5993675-001). FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 4500 PSI, 16 GPM MAX FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, BNJO 10-32 X 5/32 PI. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, CHECK VALVE, 2000PSI, 1/4IN NPTF, BRASS, 10120-43, REPLACES EFL20B. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, COLORFLOW PC*M SERIES, IN-LINE MOUNTING TYPE, 3 GAL/MIN MAX. FLOW RATE, 3000 PSI MAX. OPERATING PRESSURE, BSPP CONNECTION TYPE, 1/4" CONNECTION SIZE, STEEL BODY MATERIAL, NITRILE SEALS...
FLOW CONTROL VALVE, CPV14 SERIES, ONE-WAY, FOR VALVES OF COMPACT PERFORMANCE, (184143). FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, D03 SIZE, FLOW PATH = A & B PORTS, METER OUT FUNCTION. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, FC SERIES, SINGLE DIAPHRAGM, 1 GPM, THREADED, 120 DEGREE F MAX, INLET / 8.3 PSI MAX, 1/2 INCH NPT, EPDM SEAL, BUNA ELASTOMER, PVC MATERIAL. FREE 2...
FLOW CONTROL VALVE, G1/2 INLINE, 5100 L/MIN. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, HYDRAULIC, 100 GPM, 379 LPM, 3000 PSI, STEEL, 1-1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, HYDRAULIC, 2000 PSI, 5 GPM, SIZE 400, BRASS, STANDARD KNOB, NITRILE SEALS, REPLACES PF400B. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, IN-LINE, F SERIES, NPT CONNECTION TYPE, MANUAL ACTUATION TYPE, BRASS BODY MATERIAL, 8 MAX FLOW RATE, 3/8 INCH CONNECTION SIZE, NITRILE SEAL MATERIAL, 2000 PSI MAX OPERATING,...
FLOW CONTROL VALVE, METAL ELBOW, AS SERIES, METER-OUT CONTROL METHOD, ZINC ALLOY MATERIAL, ROUND SHAPE LOCK NUT, 1/4 INCH CONNECTION DIAMETER. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, METER-IN CONTROL, FOR LINES A-B, SCREW/LOCKNUT ADJUSTMENT, 315 BAR, 60 L / MIN. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, NON COMPENSATED WITH CHECK, D05 SIZE, DUAL METER OUT, MAX PRESSURE = 4500 PSI, MAX FLOW = 32 GPM, CONTROL PORTS = A & B, BUNA SEALS,...
FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, 20GPM MAX, 5000PSI MAX, CONTROL PORTS = A & B, VITON SEALS, CAST IRON BODY, REPLACES F03MSV-NDC-GA-D & N5S-NDC-GS-B. FREE 2 YEAR...
FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, CONTROL PORTS = A & B, BUNA SEALS, CAST IRON BODY, REPLACES...
FLOW CONTROL VALVE, ONE WAY, L, EXH AIR, ELBOW DESIGN, G 1/8 MALE, G 1/8 FEMALE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, ONE-WAY, CPV SERIES, M7 THREADED CONNECTION, 10MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, ONE-WAY, G3/8 PORT THREAD, SLOTTED SCREW. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, STEEL, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, STEEL, 70 GPM (265 LPM), FEMALE TO FEMALE, 207 BAR (3000 PSI), -15F TO +400F. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE,FLOW RATE: MAX 5 SCFM, PRODUCT SIZING: 1/8" NPT,CONFIGURATION: METER OUT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE. HHT I TECHNOLOGY, DRV SERIES, (121030). FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, 16.6 MM EFFECTIVE AREA, 3/8 PORT SIZE, WITH SILENCER. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, AS SERIES, ELBOW TYPE, 1/8 INCH PORT, UNI-THREAD STANDARD, FOR 1/4 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, ELBOW TYPE *LQA. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, P/CHECK VALVE,BRASS, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, SANDWICH REGULATOR, 46 SERIES, NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, VALVE, FLOW RATE 2.5 SCFM, #10-32, OPERATING PRESSURE 150 PSI, BANJO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, W/ FITTING, AS***F NO SIZE RATING STD(PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/2 STANDARD, Ø10. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/2 STANDARD, Ø3/8". FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/4 STANDARD, Ø8. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/4 STANDARD, 1/4". FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/8 STANDARD, Ø4. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/8 STANDARD, Ø6. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/8 STANDARD, 1/4". FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, Ø12. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, Ø3/8". FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, Ø8. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, 10. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, 5/16". FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, M5 STANDARD, Ø4. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, M5 STANDARD, Ø6. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, M5 STANDARD, 4. FREE 2 YEAR RADWELL WARRANTY
FLOW RESTRICTOR VALVE, SCREW/LOCKNUT ADJUSTER TYPE, METER-OUT CONTROL APPLICABLE TO LINES A AND B. FREE 2 YEAR RADWELL WARRANTY
HANDLE ASSEMBLY, FOR MOBILE ENBLOC DIRECTIONAL CONTROL VALVES, 3 SPOOL SECTIONS. FREE 2 YEAR RADWELL WARRANTY
HANNIFIN Hydraulics D1VW001CNYCF
HYDRAULIC CONTROL VALVE, SOLENOID OPERATED, SHOCKLESS TYPE, DIRECTIONAL, D05 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CONTROL VALVE, SPRING CENTERED TYPE, 3POS, 110/115/120VAC, 50/60HZ, DOUBLE SOLENOID, W/INDICATOR LAMP AND SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE CARTRIDGE BODY, FOR PRESSURE/FLOW/DIRECT IONAL/LOAD CONTROL, 11 BODY OPTIONS, STANDARD D03 MOUNT, FOR MOUNTING WITH PARKER D1 SERIES DIRECTIONAL VALVES. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE DIVISION Hydraulics D1VW004CNYW
HYDRAULIC VALVE DIVISION Valves D1VW020BNJW
HYDRAULIC VALVE, COLORFLOW FLOW CONTROL VALVE, 1/2IN, 5000PSI 345 BAR MAX 15GPM 57LPM, BSPP FEMALE TO FEMALE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, DIRECTIONAL CONTROL, SOLENOID OPERATED, DUAL SOLENOID, 24 VDC, 0.42 AMP, 350 BAR MAX (PAB), 210 BAR MAX (T), INCLUDES D1VW004CNJDLJ591. FREE 2 YEAR RADWELL WARRANTY
HYVAIR Hydraulics D05S-2B-115A-35
IN-LINE FLOW CONTROL VALVE, 2000 PSI, 138 BAR MAX, 5GGPM, 19LPM. FREE 2 YEAR RADWELL WARRANTY
IN-LINE NEEDLE VALVEEASY READ FLOW CONTROL, 1/4NPT, BRASS, MAX PRESSURE 2,000 PSI, TEMPERATURE RANGE -15 TO +400 F, FLOW RATE (CV) 0.25. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL VALVES - DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL VALVES, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE WITH 3600 PSI MAX, 110V AC 50HZ / 120V AC 60 HZ, 4 WAY FLOW, DG4S4 018C U B 60. FREE 2 YEAR...
INGERSOLL RAND Valves A312SD-024-D
ITT GRINNELL VALVES, 3210-2-1/4, CONTROL VALVE, 2-1/4INCH,. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROL BASE, 1/8IN NPT, 2PORT. FREE 2 YEAR RADWELL WARRANTY
LOW PRESSURE CONTROL VALVE, NON-BALANCED, DOUBLE ACTING, 1 IN, FEMALE NPT, 0.5 IN MODIFIED EP TRIM, VALVE FAIL POSITION CLOSED, FACE-TO-FACE LENGTH: 4.38 IN. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, E SERIES, 4-WAY, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 10.5 GPM, MAX PRESSURE = 3625 PSI, 3 POSITION & 4 WAY, A & B BLOCKED, P TO T...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 10.5 GPM, MAX PRESSURE = 5075 PSI, 2 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING OFFSET, CLOSED CROSSOVER,...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 10.5 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, A & B OPEN TO T, P...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 3625 PSI, 3 POSITION & 4 WAY, A & B BLOCKED, P TO T...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 2 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING OFFSET, CLOSED CROSSOVER,...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, A & B OPEN TO T, P...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING CENTERED, NOMINAL DIAMETER...
MANUALLY-ACTUATED PNEUMATIC DIRECTIONAL CONTROL VALVE, WITH PUSH-PULL RED KNOB, AIR APPLIED, 5 X 1/4" PUSH-IN PNEUMATIC PORTS, RATED FOR 50...+145PSI OPERATING PRESSURE - PANL. MOUNTING NECK, 11/16" DIAM. HOLE, PLASTIC...
MEAD Valves C2-7
METAL THRD PORT FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
METAL WORK PNEUMATIC Pneumatics 9031006C
NITRA PNEUMATICS Valves AVS-5414-120A
NITRA PNEUMATICS Valves AVS-5414-24D
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, CONTROL VOLTAGE 24VDC, 3 WATT, (1) 1/2IN FEMALE NPT INLET(S), (2) 1/2IN FEMALE NPT OUTLET(S), (2) 1/2IN FEMALE NPT EXHAUST(S),...
OIL RITE Valves B1725B024DW
PILOT CHECK VALVE, SPEED CONTROLLER, 1/8 STANDARD, UNIVERSAL, WITH ONE TOUCH FITTING. FREE 2 YEAR RADWELL WARRANTY
PILOT OPERATED CHECK VALVE, D05 SIZE, CONTROL PORTS = A & B PORTS, MAX PRESSURE = 5000 PSI, MAX FLOW = 32 GPM, CRACKING PRESSURE = 30 PSI, BUNA SEALS...
PNEUMADYNE Pneumatics C032321
PNEUMATIC REGULATOR, PRESSURE CONTROL, TIED DIAPHRAGM REGULATOR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SPECIAL AIR VALVE, PILOT CONTROL BODY, 145 PSI, 1034 KPA MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/2-DIRECTIONAL CONTROL, 10 BAR, SERIES TC08, (TC08-5/2XX-AS-024DC -I-FORM_C-SG). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AS SERIES, FLOW CONTROL, 1/2 STANDARD BODY, ELBOW TYPE, METER-OUT CONTROL, R 1/2 PORT, W/ SEAL, D TYPE ADJUSTABLE BY FLAT HEAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY...
PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVES, HF03 - 5/2SR, 024DC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, FLOW CONTROL, SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE,3-WAY AIR CONTROL VALVE 2 POSITIONS NO-AIR RETURN/SPRING ASSIST, SINGLE PILOT CONTROL VALVE, PILOT REMOTE CONTROL VALVE: M5 OR LESS 15 MM. SOLENOID, 3/8" NPT INLINE PORT. FREE 2...
POPPET DIRECTIONAL VALVE, 2-WAY, WITH INTEGRAL T-8A CONTROL CAVITY - CONTROL 2-1. FREE 2 YEAR RADWELL WARRANTY
POPPET SOLENOID VALVE, FOR VACUUM, WITH EXTERNAL PILOT AIR SUPPLY, 3/4" AMPLIFIED CONTROL, MAX +50, 50 UM FILTERED AIR, WITH OR WITHOUT LUBRICATION-VACUUM, 759.5 MM HG. FREE 2 YEAR RADWELL...
POPPET VALVE, FOR VACUUM, SERIES AG, G1/2 CONNECTION, PNEUMATIC AMPLIFIED CONTROL, MECHANICAL SPRING, 15 MM DIAMETER, 6 -15 MS TIME, 3 BAR MINIMUM, 20 M3/HR. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE CONTROL VALVE 0-10VDC 125VAC 300PSIG ALUM. FREE 2 YEAR RADWELL WARRANTY
PRESSURE CONTROL VALVE, AP100 SERIES, RC THREAD TYPE, 1/8IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING PVDF VALVE, SET RANGE 0,5 UP TO 9 BAR, EPDM DIAPHRAGM WITH PTFE COATING, CONSTANT, LOW VIBRATION CONTROL BEHAVIOUR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING VALVE, PRESSURE PORT OPERATED, PRESSURE PORT CONTROL, 3.5-100 BAR (125-1450 PSI) PRESSURE RANGE, SCREW WITH LOCKNUT ADJUSTMENT, (867324). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, AIR VALVES & CONTROLS, 0-125 PSI, 0.250 NPT, 40-120 DEGREE TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL DIRECTIONAL CONTROL VALVE, 12 VDC, 24 W, 5000 PSI MAX P-A-B, 500 PSI MAX T, 1.8 AMP, 3 POSITION, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL FLOW CONTROL VALVE, N.C, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON CONTROL VALVE, 3-WAY, NORMALLY CLOSED, 10-32 FEMALE TEE INPUT, 10-32 FEMALE OUTPUT, NON-THREADED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST FLOW CONTROL, M5 MALE THREAD, 5/32IN OD TUBE, HEX LOCK NUT. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-012C-50-SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3-6C-M-U-B6-60- SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3-6C-M-U-H7-60- SUB
RADWELL VERIFIED SUBSTITUTE Hydraulics DGMFN-3-Y-A2W-B2W-41 -SUB
REGULATOR 0-125 PSI, .250 NPT AIR VALVES & CONTROLS. FREE 2 YEAR RADWELL WARRANTY
REXROTH DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SPEED CONTROL VALVE, SLOWSTART, METER-IN; METER-OUT, 14.5 TO 72.5PSI SETTING PRESSURE, INLINE PIPING, 3/8 FEMALE NPT THREADED INPUT/OUTPUT, 2 PORT, NEEDLE VALVE FUNCTION. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Hydraulics CK1860462-21-Y-UL
SCHRADER BELLOWS Pneumatics C5A00041
SCHRADER BELLOWS Valves B511BB553C
SCHRADER BELLOWS Valves CJ12501
SED FLOW CONTROL, BE01200467, DIAPHRAGM VALVE, HIGH PURITY, 316L, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SED FLOW CONTROL, BE01200883, DIAPHRAGM VALVE, HIGH PURITY, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SLOW START VALVE, SPEED CONTROL, 1/4 INCH PORT SIZE, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics AS1001F-06
SMC Valves AD38
SMC Valves AS1002F-06
SMC Valves AS2052F-07
SMC Valves AS2201F-U01-07
SOLENOID AIR CONTROL VALVE, 1/4 INCH, 115/120VAC, 50/60HZ, 4 WAY, 2 POSITION, NLKG-15MM, 150PSI/1034KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, 2F985, 1/4IN PIPE SIZE, 120VAC, 4-WAY/2-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, ALPHA SERIES, 1/4 INCH NO COIL, 4-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, ELECTRICAL, 18 MM VALVE SIZE, -0.9 TO 10 BAR, 24 VDC, 1600 L/MIN FLOW RATE, G1/4 PORT, PNEUMATIC SPRING, W/O FLOW CONTROL OPTION, NON-REVERSABLE, -20 TO +40...
SOLENOID COIL, 110VAC, 6VA, 22MM, 50HZ, FITS ALL DS2 SERIES 1/4 & 1/2 INCH DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120VAC, 60HZ, CS4AMO2A24, GENERAL CONTROLS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24VAC, 50HZ, 6VA, 22MM, FITS ALL DS2 SERIES 1/4 & 1/2 INCH DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, PLUG-IN, 21 W, 110-120 V AC, 50/60 HZ, DIRECTIONAL CONTROL VALVE FUNCTION, REPLACES 1860423-21-Y. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES DA, CONTROL VOLTAGE 24 VDC, 6 WATT, IP 00/65. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROLLED RELIEF VALVE W/ SUB-PLATE MOUNT, MAX FLOW = 52.8 GPM (200 LPM), MAX PRESSURE = 3630 PSI (25 MPA), VENT TYPE = CONNECTED TO PORT # B, 24...
SOLENOID HYDRAULIC CONTROL VALVE DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, 4-WAY, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM MAX FLOW, 5080 PSI MAX PRESSURE, 3 POSITION, 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, DIN...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, DUAL SOLENOID, 3 POSITION, 4 WAY, ALL PORTS BLOCKED, SPRING CENTERED, 120 VAC...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, P TO T OPEN, A & B BLOCKED, 24 VDC COILS, DIN PLUG...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, 3 POSITION & 4 WAY, DOUBLE SOLENOID, ALL PORTS OPEN, 120 VAC COILS,...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A &
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, DOUBLE SOLENOID, 3 POSITION, 4 WAY, A & B OPEN TO TANK, P...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, DUAL SOLENOID, 3 POSITION, 4 WAY, ALL PORTS BLOCKED, SPRING CENTERED, 120 VAC...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 31.7 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DG4S-01 SERIES, 4-WAY, SPRING CENTERED, DOUBLE END, 110-120 VAC, 50/60 HZ, 3600 PSI MAX., DIN CONNECTOR FITTED W/ RECTIFIER & LIGHT, BUNA-N SEAL TYPE, DIN43650...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 3 POSITION, 4 WAY, 24 VDC COILS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE WITH DIN COIL, D03 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE, WITH DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOTED CONTROL VALVE, NAMUR MOUNT, SPRING RETURN, 1/4 INCH NPT PORTS, 25-150PSIG, 1.8-10.3 BAR, 7.2 WATT, 24VDC, SERIES C-316, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SINGLE BASE FLOW CONTROL, SINGLE OPERATOR, SANDWICH FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE DIRECTIONAL CONTROL , 110/120V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE OPERATOR, CONTROL VOLTAGE 24VDC, BUNA-N SEALS, 2-WIRE, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, BRASS, CONTROL VOLTAGE 120 VAC, 1/8 INCH CONNECTION, MAX PRESSURE 175 PSI,UNIVERSAL, GENERAL SERVICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITION, 150 PSI, PILOT AIR CONTROL VALVE, REMOTE PILOT / REMOTE PILOT, 1/4 INCH VALVE PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 12 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON...
SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 24 VDC (8.5 W), LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT, SINGLE PRESSURE 2 POSITION, STACKING BODY,...
SOLENOID VALVE, AIR CONTROL, 24 VDC, 1/4 INCH PIPE, 50-150 PSI, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AVS SERIES, PNEUMATIC, DIRECTIONAL CONTROL, 5-PORT, 4-WAY / 2-POSITION, SPRING RETURN, 1/2 IN. FEMALE NPT PORT SIZE, 2.79 CV FLOW, 120 VAC, 4.5 VA, ALUMINUM BODY MATERIAL. FREE...
SOLENOID VALVE, CPE SERIES, 5/2 DOUBLE SOLENOID, ELECTRIC ACTUATION, 2.5-8 BAR, 24 VDC, 320 L/MIN FLOW RATE, QS-6 PNEUMATIC PORT, W/ FLOW CONTROL OPTION, -5 TO +50 DEGREES C, IP65,...
SOLENOID VALVE, CPV18 SERIES, 2X3/2; OPEN/CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED,...
SOLENOID VALVE, DIRECTIONAL CONTROL ,120/110 VAC COIL, 60/50 HZ, 0.40/0.42 AMP, 3000 PSI MAX PAB, 1500 PSI MAX T. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRIC ACTUATION, 1/4 INCH, 18 MM VALVE SIZE, 1600 L/MIN FLOW RATE, G1/4 PORT, -0.9 TO 10 BAR, 24 VDC, PNEUMATIC SPRING, W/O FLOW CONTROL OPTION, -20 TO...
SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 2 POSITION, 4-WAY, SPRING OFFSET, 24 VDC, 18 WATT, 210 BAR TANK PRESSURE, 3 PIN DIN CONNECTION, MODIFICATION EN490. FREE 2 YEAR RADWELL...
SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 24 VDC, 1.39 AMP, 3000/5000 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W / BUILT IN FLOW CONTROL, 24 VDC, 100 PSI WOG, 9.7 W, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH SIDE MOUNT COILS. DIRECTIONAL CONTROL VALVE, 110/120 VAC, 3/8IN NPT PORTS, 5.4W, 25 TO 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED AIR CONTROL VALVE, 3 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL VALVE, BODY SIZE:3/8, METER-IN CONTROL, THREAD TYPE:FNPT, PORT SIZE:3/8, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL VALVE, SLOWSTART, 3/8IN NPT, 14.5-72.5PSI,. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROLLER, AS-FPG SERIES, ELBOW TYPE, W/ ONE-TOUCH FITTINGS, MALE THREAD, 1/4" CONNECTION DIA.. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROLLER, WITH ONE-TOUCH FITTING, IN-LINE, AS SERIES, 1/4 INCH BODY SIZE, 6 MM OUTSIDE DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
STEEL HYDRAULIC CONTROL VALVE, 30 GPM, 1-1/16-12 INLET, 3500 PSI, 1-1/4" WIDE X 2.09" LONG. FREE 2 YEAR RADWELL WARRANTY
STEEL HYDRAULIC CONTROL VALVE, 40 GPM, 1 INLET, 1 - 11-1/2 THREAD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ATOS DHE-0713-X 24DC, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24...
SUBSTITUTE FOR DUPLOMATIC DS3-S3/11N-D24K1, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUBSTITUTE FOR PARKER D1VW004CNJWF, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUBSTITUTE FOR VICKERS 879249, DIRECTIONAL CONTROL VALVE, D05 SIZE, 26.4 GPM, 4570 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (RIGHT HAND BUILD), 120 VAC...
SUBSTITUTE FOR VICKERS DG4S4-012A-50, DIRECTION CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-012C-50, DIRECTION CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4S4-012C-H-60, DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GPM MAX FLOW, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3-6C-M-U-B6-60, DIRECTIONAL CONTROL VALVE, 4-WAY, D03, 110 VAC (50 HZ)/120 VAC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3-6C-M-U-H7-60, DIRECTIONAL CONTROL VALVE, WF860315, HYDRAULIC, 24V, 30W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V-3-8C-M-WB-40-S2 88, DIRECTIONAL CONTROL VALVE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DG4V3S-6C-MFWB5-60, DIRECTIONAL CONTROL VALVE, D03 SIZE, FLOW = 10.6 GPM, PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T,...
SUBSTITUTE FOR VICKERS DGMFN-3-Y-A2W-B2W-41 , FLOW CONTROL VALVE, HYDRAULIC, MAXIMUM FLOW RATE 60 L/MIN (16 USGPM), MAXIMUM OPERATING PRESSURE 315 BAR (4500 PSI). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS DGMFN-5-Y-A2W-B2W-30 , FLOW CONTROL VALVE, NON COMPENSATED WITH CHECK, D05 SIZE, DUAL METER OUT, MAX PRESSURE = 3675 PSI, MAX FLOW = 20 GPM, CONTROL PORTS =...
SUBSTITUTE FOR VICKERS FCG-02-1500-50, FLOW CONTROL VALVE, HYDRAULIC, DROP IN REPLACEMENT, FCG02150050. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR YUKEN DSG-01-3C4-D24-N-709 0, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24...
SVF FLOW CONTROLS, SB76666ATETO-05, SB76666ATETO05, BALL VALVE, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
UNIVER GROUP Valves DA-0102
UNIVERAL FLOW CONTROL ELBOW FITTING, SCREWDRIVER SLOT, 1/4 INCH VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL FLOW CONTROL ELBOW FITTING, 1/4 INCH VALVE BODY-SIZE 1/4 INCH, 1/4 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL FLOW CONTROL FITTING, 1/8 INCH VALVE BODY, 1/8 INCHI NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATOR, FLOW CONTROL, SMS, DIN OR US VERSIONS, POSITIONER 4/20 MA, ANALOG SIGNAL FEEDBACK OPTIONAL, DISMANTABLE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATOR, W/ 1 1/2 "3WAY NPT CONTROL VALVE, 24 V, 2-10VDC, 6 W RUNNING, S/R SS,3 FT CABLE, 1/2 CONDUIT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
VALVE BASE, FLOW CONTROL VALVE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE ELECTRONIC CONTROL UNIT, FOR PROPORTIONAL POSIFLOW SOLENOID VALVES, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE FLOW CONTROLLER, 3-PIN, CV (MAX): 1.1, PORT SIZE: 1/8. FREE 2 YEAR RADWELL WARRANTY
VALVE FLOW CONTROLLER, ISO 02. FREE 2 YEAR RADWELL WARRANTY
VALVE LINKAGE KITS LINKAGE KIT FOR JOHNSON CONTROLS VB-4324 1/2" TO 3" VALVES. FREE 2 YEAR RADWELL WARRANTY
VALVE SPEED CONTROLLER 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/8" NO COIL, 3-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 9020 SERIES, DIRECTIONAL CONTROL, SHEAR-SEAL, INTERFLOW. FREE 2 YEAR RADWELL WARRANTY
VALVE, DIRECTION CONTROL, HEX BODY, 2 WAY NC, SIDE PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, FLOW CONTROL, IN-LINE NEEDLE VALVE, FLOW CONTROL VALVES BI-DIRECTIONAL BSPP F & METRIC 1/8. FREE 2 YEAR RADWELL WARRANTY
VALVE, HF03 SERIES, 5/3 CLOSED CENTER, PNEUMATIC, DIRECTIONAL CONTROL, 0.35 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SPPED CONTROL, IN-LINE, 1/4 INCH PORT SIZE, PNEUMATIC, 1.5 MPA, HAND OPERATED, 2-WAY, STANDARD. FREE 2 YEAR RADWELL WARRANTY
VBA BOOSTER REGULATOR, VBA OTHER SIZE STANDARD (PT), FLOW CONTROL, IN-LINE PANEL MT. FREE 2 YEAR RADWELL WARRANTY
VICKERS Hydraulics DG4S4-012C-B-60
VICKERS Hydraulics DG4V-3-6C-M-U-H7-60
VICKERS Hydraulics DGMFN-3-Y-A2W-B2W-41
Y-STRAINER, THREADED, LEAD-FREE WIRE MESH, WOG400, WORKING STEAM PRESSURE FOR PUMPS CONTROL, 1-1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
YUKEN Hydraulics DSG-01-3C2-A120-7090
YUKEN Hydraulics DSG-01-3C3-A120-7090
YUKEN Hydraulics DSG-01-3C4-A120-7090
YUKEN Hydraulics DSG-01-3C60-A120-709 0
YUKEN Hydraulics DSG-03-2B2-A120-5090
YUKEN Hydraulics DSG-03-3C2-A120-5090
YUKEN Hydraulics DSG-03-3C4-A120-5090

<< Prev Next >>