Festo Corporation Finger lever valve H-4/3-M5

Description
finger lever valve H-4/3-M5 Valve function=4/3 exhausted, Type of actuation=manual, Standard nominal flow rate=125 l/min, Operating pressure=0 - 8 bar, Type of reset=mechanical spring
Request a Quote Datasheet
Description
finger lever valve H-4/3-M5 Valve function=4/3 exhausted, Type of actuation=manual, Standard nominal flow rate=125 l/min, Operating pressure=0 - 8 bar, Type of reset=mechanical spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Finger lever valve - H-4/3-M5 - Festo Corporation
Islandia, NY, United States
Finger lever valve
H-4/3-M5
Finger lever valve H-4/3-M5
finger lever valve H-4/3-M5 Valve function=4/3 exhausted, Type of actuation=manual, Standard nominal flow rate=125 l/min, Operating pressure=0 - 8 bar, Type of reset=mechanical spring

finger lever valve H-4/3-M5 Valve function=4/3 exhausted, Type of actuation=manual, Standard nominal flow rate=125 l/min, Operating pressure=0 - 8 bar, Type of reset=mechanical spring

Supplier's Site Datasheet
Valves and Control - 2171-H-4/3-M5-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-H-4/3-M5-ND
Valves and Control 2171-H-4/3-M5-ND
FINGER LEVER VALVE

FINGER LEVER VALVE

Buy Now Datasheet
Control Valve - 33627794 - Radwell International
Willingboro, NJ, United States
Control Valve
33627794
Control Valve 33627794
FINGER LEVER VALVE, 4/3-WAY, EXHAUSTED, MANUAL ACTUATION TYPE, 125 L/MIN, 0-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, SOFT SEALING PRINCIPLE, PILOT-CONTROLLED, NON-REVERSIBLE, M5 CONNECTIONS 1 AND 2, NOT DUCTED CONNECTION 3, (7334). FREE 2 YEAR RADWELL WARRANTY

FINGER LEVER VALVE, 4/3-WAY, EXHAUSTED, MANUAL ACTUATION TYPE, 125 L/MIN, 0-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, SOFT SEALING PRINCIPLE, PILOT-CONTROLLED, NON-REVERSIBLE, M5 CONNECTIONS 1 AND 2, NOT DUCTED CONNECTION 3, (7334). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number H-4/3-M5 2171-H-4/3-M5-ND 33627794
Product Name Finger lever valve Valves and Control Control Valve
Maximum Pressure 0.00 to 116.03 psi (0.0 to 81.66 m H2O) 0.00 to 116.00 psi (0.0 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

One-way flow control valve - CPV14-BS-GRZ-V-1/8 - Festo Corporation
Specs
Valve Type Control Valve
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5J-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1CH-5/3GS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5/3B-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers