Nachi America, Inc. Pneumatic Valve OG-G01-BC-21

Description
PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 21.7 PSI TO 500 PSI, NOMINAL DIAMETER = 1/8 INCH, CONTROL PORT = B, MOUNT = M8, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 21.7 PSI TO 500 PSI, NOMINAL DIAMETER = 1/8 INCH, CONTROL PORT = B, MOUNT = M8, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 24526930 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
24526930
Pneumatic Valve 24526930
PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 21.7 PSI TO 500 PSI, NOMINAL DIAMETER = 1/8 INCH, CONTROL PORT = B, MOUNT = M8, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 21.7 PSI TO 500 PSI, NOMINAL DIAMETER = 1/8 INCH, CONTROL PORT = B, MOUNT = M8, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24526930
Product Name Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
8mm CHIPSOL - 14-311CA010HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Pneumatic Valve - 100764532 - Radwell International
Specs
Media Air
Actuation Pneumatic
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details