IMI Bimba Pneumatic Regulator FQP44

Description
FLOW CONTROLS, 1/4" OD, TUBE X 1/4" NPT, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROLS, 1/4" OD, TUBE X 1/4" NPT, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 402232 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
402232
Pneumatic Regulator 402232
FLOW CONTROLS, 1/4" OD, TUBE X 1/4" NPT, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROLS, 1/4" OD, TUBE X 1/4" NPT, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve - 126616430 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
126616430
Pneumatic Valve 126616430
FLOW CONTROL, 1/4 NPT X 1/4 OD PU. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL, 1/4 NPT X 1/4 OD PU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
BIMBA Pneumatics FQP44

BIMBA Pneumatics FQP44

Supplier's Site

Technical Specifications

  Radwell International Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 402232 126616430
Product Name Pneumatic Regulator Pneumatic Valve Pneumatic Regulator
Valve Type Control Valve Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-075-SS-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details