Engineered Controls International, Inc. Pressure Relief Valve FFG2002T

Description
FLOW CONTROL VALVE, 1/4IN NPT, FEMALE, 10000PSI. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROL VALVE, 1/4IN NPT, FEMALE, 10000PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 41737479 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
41737479
Pressure Relief Valve 41737479
FLOW CONTROL VALVE, 1/4IN NPT, FEMALE, 10000PSI. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL VALVE, 1/4IN NPT, FEMALE, 10000PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 41737479
Product Name Pressure Relief Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve 4 port, 2 position - VD04022PKPKPK0391 - IMI Life Science
Specs
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Number of Ports 6
View Details
Pneumatic Manual Control Valves - 2022553 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.24 inch (6.00 mm)
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details