MAC Valves, Inc. USA Solenoid Valve PPC5A-AAA-AGAA-BBA-B0

Description
PROPORTIONAL PRESSURE CONTROLLER, 24VDC, 0-10VDC COMMAND SIGNAL, 5-PIN CONNECTOR, 20-70PSI, 1/8INCH NPTF,. FREE 2 YEAR RADWELL WARRANTY
Description
PROPORTIONAL PRESSURE CONTROLLER, 24VDC, 0-10VDC COMMAND SIGNAL, 5-PIN CONNECTOR, 20-70PSI, 1/8INCH NPTF,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 116064414 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
116064414
Solenoid Valve 116064414
PROPORTIONAL PRESSURE CONTROLLER, 24VDC, 0-10VDC COMMAND SIGNAL, 5-PIN CONNECTOR, 20-70PSI, 1/8INCH NPTF,. FREE 2 YEAR RADWELL WARRANTY

PROPORTIONAL PRESSURE CONTROLLER, 24VDC, 0-10VDC COMMAND SIGNAL, 5-PIN CONNECTOR, 20-70PSI, 1/8INCH NPTF,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 116064414
Product Name Solenoid Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Air solenoid valve - CPE18-M3H-3OL-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details