Nachi America, Inc. Pneumatic Valve OG-G01-P1-21

Description
PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 115 PSI TO 1000 PSI, NOMINAL DIAMETER = 1/8 INCH, CONTROL PORT = P, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 115 PSI TO 1000 PSI, NOMINAL DIAMETER = 1/8 INCH, CONTROL PORT = P, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 100003460 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
100003460
Pneumatic Valve 100003460
PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 115 PSI TO 1000 PSI, NOMINAL DIAMETER = 1/8 INCH, CONTROL PORT = P, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 115 PSI TO 1000 PSI, NOMINAL DIAMETER = 1/8 INCH, CONTROL PORT = P, DESIGN # 21. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 100003460
Product Name Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details