Parker Hannifin/Electromechanical Automation Hydraulic Valve FM3DD30

Description
VALVE, HYDRAULIC, FLOW CONTROL, 3000 PSI MAX, LM. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, HYDRAULIC, FLOW CONTROL, 3000 PSI MAX, LM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 157505508 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
157505508
Hydraulic Valve 157505508
VALVE, HYDRAULIC, FLOW CONTROL, 3000 PSI MAX, LM. FREE 2 YEAR RADWELL WARRANTY

VALVE, HYDRAULIC, FLOW CONTROL, 3000 PSI MAX, LM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 157505508
Product Name Hydraulic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 11.22 inch (285.00 mm)
View Details
Ball Check Valve 0 5 4 - 1220040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
343 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.34 inch (8.71 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details