Engineered Controls International, Inc. Control Valve KLF125BBC

Description
FLOW CONTROL, KLF SERIES, 1/8 INCH NPT, 11 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROL, KLF SERIES, 1/8 INCH NPT, 11 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 115704450 - Radwell International
Willingboro, NJ, United States
Control Valve
115704450
Control Valve 115704450
FLOW CONTROL, KLF SERIES, 1/8 INCH NPT, 11 PSI. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL, KLF SERIES, 1/8 INCH NPT, 11 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 115704450
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Pinch Valves - HAS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Pinch; Sanitary; Shut Off
Primary Material PP; Wetted Materials: PVC, CPVC, PP or PVDF; EPDM
Media Water; Corrosive Slurries, Chemicals and High Purity Applications; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - SBQ BODY 3X4 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
15mm MICROSOL - 01-211P-036H0+63111+AZN - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.14 inch (3.60 mm)
View Details