Bosch Tool Corporation Control Valve FF1 SHP0 02H 02

Description
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC, CAST IRON, 1/4IN NPTF PORTS, . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC, CAST IRON, 1/4IN NPTF PORTS, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 224368535 - Radwell International
Willingboro, NJ, United States
Control Valve
224368535
Control Valve 224368535
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC, CAST IRON, 1/4IN NPTF PORTS, . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC, CAST IRON, 1/4IN NPTF PORTS, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 224368535
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369043 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 101468010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 0.98 inch (25.00 mm)
View Details
6 mm Zero Leak Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details