IMI Bimba Control Valve FQP21K

Description
FLOW CONTROL VALVE, 1/8 IN NPT, 5/32 OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROL VALVE, 1/8 IN NPT, 5/32 OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 26714703 - Radwell International
Willingboro, NJ, United States
Control Valve
26714703
Control Valve 26714703
FLOW CONTROL VALVE, 1/8 IN NPT, 5/32 OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL VALVE, 1/8 IN NPT, 5/32 OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 26714703
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
T 342 Diaphragm Valve Manual - 1174010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 1.00 inch (25.40 mm)
View Details
4.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details