IMI Bimba Pneumatic Valve FCP6

Description
FLOW CONTROLS, 3/8" NPT X 3/8" NPT SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROLS, 3/8" NPT X 3/8" NPT SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 22771591 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
22771591
Pneumatic Valve 22771591
FLOW CONTROLS, 3/8" NPT X 3/8" NPT SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROLS, 3/8" NPT X 3/8" NPT SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
BIMBA Pneumatics FCP6

BIMBA Pneumatics FCP6

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 22771591
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 150991103 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PP
Valve Size 0.79 inch (20.07 mm)
View Details
T 21 Ball Valve 0 5 4 - 121614040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.94 inch (100.00 mm)
View Details
High Pressure Dual Metering Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.19 to 0.28 inch (4.75 to 7.14 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details