Pneumadyne, Inc. 4-Way Control Valve H4C-1/8-DT

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
4-Way Control Valve - H4C-1/8-DT - Pneumadyne, Inc.
Plymouth, MN, USA
4-Way Control Valve
H4C-1/8-DT
4-Way Control Valve H4C-1/8-DT
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site
Solenoid Valve - 15040263 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
15040263
Solenoid Valve 15040263
CONTROL VALVE, 3 PORT, 2 POSITION, 4 WAY, HD, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE, 3 PORT, 2 POSITION, 4 WAY, HD, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
PNEUMADYNE Valves H4C-1/8-DT

PNEUMADYNE Valves H4C-1/8-DT

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number H4C-1/8-DT 15040263
Product Name 4-Way Control Valve Solenoid Valve Solenoid Valve
Valve Type Control Valve; Directional; Spool; Toggle Control Valve; Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
PSD/4 Valve - 7991-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details