wenglor sensoric LLC Photoelectric P1PL201

Description
RETRO-REFLEX SENSOR, UNIVERSAL, RANGE: 11MM, WITH POLARIZATION FILTER, RED LIGHT, 100000 HOUR SERVICE LIFE, 10000 LUX AMBEINT LIGHT, 10-20 VDC, 2000-3500 HZ, M12 X 4-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
RETRO-REFLEX SENSOR, UNIVERSAL, RANGE: 11MM, WITH POLARIZATION FILTER, RED LIGHT, 100000 HOUR SERVICE LIFE, 10000 LUX AMBEINT LIGHT, 10-20 VDC, 2000-3500 HZ, M12 X 4-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 101510382 - Radwell International
Willingboro, NJ, United States
Photoelectric
101510382
Photoelectric 101510382
RETRO-REFLEX SENSOR, UNIVERSAL, RANGE: 11MM, WITH POLARIZATION FILTER, RED LIGHT, 100000 HOUR SERVICE LIFE, 10000 LUX AMBEINT LIGHT, 10-20 VDC, 2000-3500 HZ, M12 X 4-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY

RETRO-REFLEX SENSOR, UNIVERSAL, RANGE: 11MM, WITH POLARIZATION FILTER, RED LIGHT, 100000 HOUR SERVICE LIFE, 10000 LUX AMBEINT LIGHT, 10-20 VDC, 2000-3500 HZ, M12 X 4-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101510382
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Magnetic Proximity Sensor - S3401 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.2300 to 0.2500 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers