wenglor sensoric LLC Photoelectric OY1PS941

Description
DISCONTINUED BY MANUFACTURER, DISTANCE SENSOR, HIGH PERFORMANCE, PNP/NPN: 100 MA, 18-30 VDC, 50-3050 MM RANGE, 660 NM WAVELENGTH, 250 HZ SWITCHING FREQUENCY, 4-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISTANCE SENSOR, HIGH PERFORMANCE, PNP/NPN: 100 MA, 18-30 VDC, 50-3050 MM RANGE, 660 NM WAVELENGTH, 250 HZ SWITCHING FREQUENCY, 4-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 215306911 - Radwell International
Willingboro, NJ, United States
Photoelectric
215306911
Photoelectric 215306911
DISCONTINUED BY MANUFACTURER, DISTANCE SENSOR, HIGH PERFORMANCE, PNP/NPN: 100 MA, 18-30 VDC, 50-3050 MM RANGE, 660 NM WAVELENGTH, 250 HZ SWITCHING FREQUENCY, 4-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISTANCE SENSOR, HIGH PERFORMANCE, PNP/NPN: 100 MA, 18-30 VDC, 50-3050 MM RANGE, 660 NM WAVELENGTH, 250 HZ SWITCHING FREQUENCY, 4-PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 215306911
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity sensor - SIEN-6,5B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
ModCenter IEC Pilot Light - 198-PL26G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 2.3 inch (58.42 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details