Banner Engineering Corp. Photoelectric OSBR

Description
DISCONTINUED BY MANUFACTURER, OMNI-BEAM, RECEIVER, RANGE 45 M, INPUT, DEPENDS ON POWER BLOCK, OUTPUT, DEPENDS ON POWER BLOCK, CABLE DEPENDS ON POWER BLOCK, (27091). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OMNI-BEAM, RECEIVER, RANGE 45 M, INPUT, DEPENDS ON POWER BLOCK, OUTPUT, DEPENDS ON POWER BLOCK, CABLE DEPENDS ON POWER BLOCK, (27091). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 17791 - Radwell International
Willingboro, NJ, United States
Photoelectric
17791
Photoelectric 17791
DISCONTINUED BY MANUFACTURER, OMNI-BEAM, RECEIVER, RANGE 45 M, INPUT, DEPENDS ON POWER BLOCK, OUTPUT, DEPENDS ON POWER BLOCK, CABLE DEPENDS ON POWER BLOCK, (27091). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OMNI-BEAM, RECEIVER, RANGE 45 M, INPUT, DEPENDS ON POWER BLOCK, OUTPUT, DEPENDS ON POWER BLOCK, CABLE DEPENDS ON POWER BLOCK, (27091). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 17791
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Light Grids - 2859099 - RS Components, Ltd.
Specs
Length 4.17 inch (106 mm)
Width 2.44 inch (62 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Inductive Proximity Sensors - 5000004217-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details