wenglor sensoric LLC Photoelectric OPT1504

Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 23-27.8 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 23-27.8 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 66591966 - Radwell International
Willingboro, NJ, United States
Photoelectric
66591966
Photoelectric 66591966
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 23-27.8 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP65. FREE 2 YEAR RADWELL WARRANTY

REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 23-27.8 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, 5 MS RESPONSE TIME, -40 TO +60 DEGREES C, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 66591966
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1056-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - M12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.1575 inch (1 to 4 mm)
View Details
Proximity sensor - SIEN-M30B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers