wenglor sensoric LLC Photoelectric P1PH603

Description
WENGLOR Sensors & Switches P1PH603
Description
WENGLOR Sensors & Switches P1PH603

Suppliers

Company
Product
Description
Supplier Links
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
WENGLOR Sensors & Switches P1PH603

WENGLOR Sensors & Switches P1PH603

Supplier's Site
Photoelectric - 122142981 - Radwell International
Willingboro, NJ, United States
Photoelectric
122142981
Photoelectric 122142981
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 1200 MM RANGE, 15-30 VDC, 20 MA, 600 HZ SWITCHING FREQUENCY, RED LIGHT, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY

REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 1200 MM RANGE, 15-30 VDC, 20 MA, 600 HZ SWITCHING FREQUENCY, RED LIGHT, -40 TO +60 DEGREES C, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003158-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3031 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details