TE Connectivity Proximity Switch PCI12MFPA

Description
PROXIMITY SENSOR, 10-60 VDC, 400 MA, 3 WIRE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 10-60 VDC, 400 MA, 3 WIRE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 121921064 - Radwell International
Willingboro, NJ, United States
Proximity Switch
121921064
Proximity Switch 121921064
PROXIMITY SENSOR, 10-60 VDC, 400 MA, 3 WIRE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 10-60 VDC, 400 MA, 3 WIRE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 121921064
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1132KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers