Tri-Tronics Company, Inc. OPTI-EYE®, Red, 6ft 4-wire cable and R5 Polarized Retroreflective Block ORR5

Description
For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source. LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 10ft Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 60mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protection Outputs protected from pulsing during power up Light/Dark switch determines output status: LT = Light "ON" Operate DK = Dark "ON" Operate Response Time Minimum duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch BEAM STATUS INDICATOR GREEN LED illuminates when received light level exceeds the sensor's light state switch point LIGHT SOURCE INTENSITY INDICATOR YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment Rugged Construction: Chemical resistant housing Waterproof ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source. LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 10ft Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 60mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protection Outputs protected from pulsing during power up Light/Dark switch determines output status: LT = Light "ON" Operate DK = Dark "ON" Operate Response Time Minimum duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch BEAM STATUS INDICATOR GREEN LED illuminates when received light level exceeds the sensor's light state switch point LIGHT SOURCE INTENSITY INDICATOR YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment Rugged Construction: Chemical resistant housing Waterproof ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPTI-EYE®, Red, 6ft 4-wire cable and R5 Polarized Retroreflective Block - ORR5 - Tri-Tronics Company, Inc.
Tampa, FL, United States
OPTI-EYE®, Red, 6ft 4-wire cable and R5 Polarized Retroreflective Block
ORR5
OPTI-EYE®, Red, 6ft 4-wire cable and R5 Polarized Retroreflective Block ORR5
For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source. LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 10ft Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 60mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protection Outputs protected from pulsing during power up Light/Dark switch determines output status: LT = Light "ON" Operate DK = Dark "ON" Operate Response Time Minimum duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch BEAM STATUS INDICATOR GREEN LED illuminates when received light level exceeds the sensor's light state switch point LIGHT SOURCE INTENSITY INDICATOR YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment Rugged Construction: Chemical resistant housing Waterproof ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength

For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Cabled, 6ft

Housing Type:

  • DIN Rail

Optical Block:

  • Type R5, Polarized Anti-Glare Retroreflective
    Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source.

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.

Sensing Range:

  • 10ft

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 60mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor:
    NPN: Sink up to 150mA
    PNP: Source up to 150mA
  • Momentary short circuit protection
  • Outputs protected from pulsing during power up
  • Light/Dark switch determines output status:
    LT = Light "ON" Operate
    DK = Dark "ON" Operate

Response Time

  • Minimum duration of input event: 500 microseconds

Hysteresis:

  • Set for Medium-to-Low contrast application

Light Immunity:

  • Responds to sensor's pulse modulated light source - immune to most ambient light

Range Adjustment:

  • 15 turn Light Source Intensity control

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Indicators:

  • OUTPUT INDICATOR
    RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch
  • BEAM STATUS INDICATOR
    GREEN LED illuminates when received light level exceeds the sensor's light state switch point
  • LIGHT SOURCE INTENSITY INDICATOR
    YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment

Rugged Construction:

  • Chemical resistant housing
  • Waterproof ratings: NEMA 4X, 6P and IP67
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet
Proximity Switch - 26406387 - Radwell International
Willingboro, NJ, United States
Proximity Switch
26406387
Proximity Switch 26406387
RETROREFLECTIVE BLOCK, OPTI-EYE, RED, 6FT, 4-WIRE CABLE, R5 POLARIZED, 12 TO 24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED, MAXIMUM SENSING RANGE IS 10 FEET.. FREE 2 YEAR RADWELL WARRANTY

RETROREFLECTIVE BLOCK, OPTI-EYE, RED, 6FT, 4-WIRE CABLE, R5 POLARIZED, 12 TO 24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED, MAXIMUM SENSING RANGE IS 10 FEET.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number ORR5 26406387
Product Name OPTI-EYE®, Red, 6ft 4-wire cable and R5 Polarized Retroreflective Block Proximity Switch
Operation Distance 120 inch (3048 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Polarized Retroreflective
Unlock Full Specs
to access all available technical data