Baumer IVO GmbH & Co. KG Photoelectric OHDK 14P5101/S35A

Description
DIFFUSE SENSOR, W/ BACKGROUND SUPPRESSION, 20-350 MM SENSING DISTANCE, PULSED RED LASER DIODE, PNP OUTPUT, 4-PIN M8 CONNECTOR, IP67, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE SENSOR, W/ BACKGROUND SUPPRESSION, 20-350 MM SENSING DISTANCE, PULSED RED LASER DIODE, PNP OUTPUT, 4-PIN M8 CONNECTOR, IP67, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 1101514 - Radwell International
Willingboro, NJ, United States
Photoelectric
1101514
Photoelectric 1101514
DIFFUSE SENSOR, W/ BACKGROUND SUPPRESSION, 20-350 MM SENSING DISTANCE, PULSED RED LASER DIODE, PNP OUTPUT, 4-PIN M8 CONNECTOR, IP67, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE SENSOR, W/ BACKGROUND SUPPRESSION, 20-350 MM SENSING DISTANCE, PULSED RED LASER DIODE, PNP OUTPUT, 4-PIN M8 CONNECTOR, IP67, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BAUMER ELECTRIC Sensors & Switches OHDK 14P5101/S35A

BAUMER ELECTRIC Sensors & Switches OHDK 14P5101/S35A

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 1101514
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Proximity sensor - SIEN-M18B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers