SICK Proximity Switch OD350-100T1

Description
DISCONTINUED BY MANUFACTURER, DISPLACEMENT MEASUREMENT SENSOR, ONLY FOR OD-MAX, 250-450 MM MEASURING RANGE, 10 KHZ MAXIMUM MEASURING FREQUENCY, 0.5 M CABLE WITH CONNECTOR, ALUMINIUM HOUSING, IP67, (6028957). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISPLACEMENT MEASUREMENT SENSOR, ONLY FOR OD-MAX, 250-450 MM MEASURING RANGE, 10 KHZ MAXIMUM MEASURING FREQUENCY, 0.5 M CABLE WITH CONNECTOR, ALUMINIUM HOUSING, IP67, (6028957). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 2532202 - Radwell International
Willingboro, NJ, United States
Proximity Switch
2532202
Proximity Switch 2532202
DISCONTINUED BY MANUFACTURER, DISPLACEMENT MEASUREMENT SENSOR, ONLY FOR OD-MAX, 250-450 MM MEASURING RANGE, 10 KHZ MAXIMUM MEASURING FREQUENCY, 0.5 M CABLE WITH CONNECTOR, ALUMINIUM HOUSING, IP67, (6028957). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISPLACEMENT MEASUREMENT SENSOR, ONLY FOR OD-MAX, 250-450 MM MEASURING RANGE, 10 KHZ MAXIMUM MEASURING FREQUENCY, 0.5 M CABLE WITH CONNECTOR, ALUMINIUM HOUSING, IP67, (6028957). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2532202
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000971-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040939-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details