wenglor sensoric LLC Photoelectric OEDK803A0002

Description
THROUGH-BEAM, SENSOR, RANGE : 8000 MM, OPENING ANGLE : 4 , SENSOR TYPE : RECEIVER, SUPPLY VOLTAGE : 10...30 V DC. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM, SENSOR, RANGE : 8000 MM, OPENING ANGLE : 4 , SENSOR TYPE : RECEIVER, SUPPLY VOLTAGE : 10...30 V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 55067343 - Radwell International
Willingboro, NJ, United States
Photoelectric
55067343
Photoelectric 55067343
THROUGH-BEAM, SENSOR, RANGE : 8000 MM, OPENING ANGLE : 4 , SENSOR TYPE : RECEIVER, SUPPLY VOLTAGE : 10...30 V DC. FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM, SENSOR, RANGE : 8000 MM, OPENING ANGLE : 4 , SENSOR TYPE : RECEIVER, SUPPLY VOLTAGE : 10...30 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55067343
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Proximity sensor - SIED-M18NB-ZO-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 7.87 mils (200 µm)
View Details