wenglor sensoric LLC Photoelectric OSDK803Z0002

Description
THROUGH-BEAM SENSOR, RANGE : 8000 MM, LIGHT SOURCE : RED LIGHT, OPENING ANGLE : 5 , SENSOR TYPE : EMITTER. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM SENSOR, RANGE : 8000 MM, LIGHT SOURCE : RED LIGHT, OPENING ANGLE : 5 , SENSOR TYPE : EMITTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 55067538 - Radwell International
Willingboro, NJ, United States
Photoelectric
55067538
Photoelectric 55067538
THROUGH-BEAM SENSOR, RANGE : 8000 MM, LIGHT SOURCE : RED LIGHT, OPENING ANGLE : 5 , SENSOR TYPE : EMITTER. FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM SENSOR, RANGE : 8000 MM, LIGHT SOURCE : RED LIGHT, OPENING ANGLE : 5 , SENSOR TYPE : EMITTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55067538
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-A11 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 19.69 inch (1 to 500 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details