HTM Sensors Proximity Sensing System OCN2-0804P-ARL4

Description
EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 24825473 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
24825473
Proximity Sensing System 24825473
EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL UNSHIELDED CONSTRUCTION, 8MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24825473
Product Name Proximity Sensing System
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1424-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details