Dover Corp. Proximity Switch OHSP-005

Description
PROXIMITY SWITCH MAGNETORESISTIVE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH MAGNETORESISTIVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 46349539 - Radwell International
Willingboro, NJ, United States
Proximity Switch
46349539
Proximity Switch 46349539
PROXIMITY SWITCH MAGNETORESISTIVE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH MAGNETORESISTIVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 46349539
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040845-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details