Radwell International Proximity Switch OISN-019-SUB

Description
REPLACEMENT OF DOVER CORPORATION OISN-019, SENSOR, INDUCTIVE, SHIELDED, 3MM, M5 & M8,10-30V DC, NPN, N/O, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF DOVER CORPORATION OISN-019, SENSOR, INDUCTIVE, SHIELDED, 3MM, M5 & M8,10-30V DC, NPN, N/O, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 78423788 - Radwell International
Willingboro, NJ, United States
Proximity Switch
78423788
Proximity Switch 78423788
REPLACEMENT OF DOVER CORPORATION OISN-019, SENSOR, INDUCTIVE, SHIELDED, 3MM, M5 & M8,10-30V DC, NPN, N/O, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF DOVER CORPORATION OISN-019, SENSOR, INDUCTIVE, SHIELDED, 3MM, M5 & M8,10-30V DC, NPN, N/O, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL VERIFIED SUBSTITUTE Sensors & Switches OISN-019-SUB

RADWELL VERIFIED SUBSTITUTE Sensors & Switches OISN-019-SUB

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 78423788
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005424-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 08409861263 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details