wenglor sensoric LLC Photoelectric OPT1515

Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 161615378 - Radwell International
Willingboro, NJ, United States
Photoelectric
161615378
Photoelectric 161615378
REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 900 MM RANGE, 12-30 VDC, 16 MA, 100 HZ SWITCHING FREQUENCY, -40 TO +60 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 161615378
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1421LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-4B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers