Lion Precision Photoelectric P017-9901

Description
LABEL SENSOR, LRD2100C, 5 PIN,M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
LABEL SENSOR, LRD2100C, 5 PIN,M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 91720886 - Radwell International
Willingboro, NJ, United States
Photoelectric
91720886
Photoelectric 91720886
LABEL SENSOR, LRD2100C, 5 PIN,M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

LABEL SENSOR, LRD2100C, 5 PIN,M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
LION PRECISION Sensors & Switches P017-9901

LION PRECISION Sensors & Switches P017-9901

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 91720886
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000433-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX1025 Photomicrosensor (Transmissive) - EE-SX1025 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1102 inch (2.8 mm)
View Details
3 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details