Banner Engineering Corp. Photoelectric OPBA2

Description
DISCONTINUED BY MANUFACTURER, POWER BLOCK, OMNI-BEAM, WITHOUT SENSOR HEAD, 105-130 VAC INPUT, SPST SOLID-STATE AC RELAY OUTPUT, 2 METER CABLE (6.5 FT), (27093). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER BLOCK, OMNI-BEAM, WITHOUT SENSOR HEAD, 105-130 VAC INPUT, SPST SOLID-STATE AC RELAY OUTPUT, 2 METER CABLE (6.5 FT), (27093). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 5398 - Radwell International
Willingboro, NJ, United States
Photoelectric
5398
Photoelectric 5398
DISCONTINUED BY MANUFACTURER, POWER BLOCK, OMNI-BEAM, WITHOUT SENSOR HEAD, 105-130 VAC INPUT, SPST SOLID-STATE AC RELAY OUTPUT, 2 METER CABLE (6.5 FT), (27093). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BLOCK, OMNI-BEAM, WITHOUT SENSOR HEAD, 105-130 VAC INPUT, SPST SOLID-STATE AC RELAY OUTPUT, 2 METER CABLE (6.5 FT), (27093). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 5398
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093447 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEH-M18B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details