Protection Controls, Inc. Photoelectric PC-2

Description
SCANNER, ULTRAVIOLET, .375INCH, FLEX METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY
Description
SCANNER, ULTRAVIOLET, .375INCH, FLEX METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 524837 - Radwell International
Willingboro, NJ, United States
Photoelectric
524837
Photoelectric 524837
SCANNER, ULTRAVIOLET, .375INCH, FLEX METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

SCANNER, ULTRAVIOLET, .375INCH, FLEX METAL CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 524837
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 185139022 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - Industrial - 1882-1040772-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Proximity sensor - SIEN-M12B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details